Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS42P4A TV 106.7 cm (42") Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS42P4A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS42P4A
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18174
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 18 Feb 2020 10:52:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PS42P4A TV 106.7 cm (42") Black,Silver :
The short editorial description of Samsung PS42P4A TV 106.7 cm (42") Black,Silver

PS42P4AX 106.68 cm (42") Plasma TV 1024x1024 Alex
More>>>
Samsung PS42P4A TV 106.7 cm (42") Black,Silver:
The official marketing text of Samsung PS42P4A TV 106.7 cm (42") Black,Silver as supplied by the manufacturer

Samsung Plasma displays bring the latest Audio / Visual technology into your homes.

The benefits of the Plasma displays are that they allow a very large screen size with a very shallow depth. These displays can even be wall mounted!

Short summary description Samsung PS42P4A TV 106.7 cm (42") Black,Silver:
This short summary of the Samsung PS42P4A TV 106.7 cm (42") Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS42P4A, 106.7 cm (42"), 1024 x 1024 pixels, Plasma, Black,Silver

Long summary description Samsung PS42P4A TV 106.7 cm (42") Black,Silver:
This is an auto-generated long summary of Samsung PS42P4A TV 106.7 cm (42") Black,Silver based on the first three specs of the first five spec groups.

Samsung PS42P4A. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 1000:1, Aspect ratio: 16:9. Weight: 34 kg. Product colour: Black,Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 1024 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
1100 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display number of colours
16.78 million colors
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
330 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1083 mm
Depth *
The distance from the front to the back of something.
86 mm
Height *
The measurement of the product from head to foot or from base to top.
647 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
34 kg
Other features
Power requirements
100~240V (50/60Hz)
Display
The description of display that can includes display type, resolution, size etc.
plasma
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.95 x 0.51 mm
I/O ports
An interface on a device to which you can connect another device.
Terminals/Input: RF - 2Tuner Video(RCA) - 2 S-Video (S-VHS) - 2 Scart - 3 Component - 2 Digital RGB (DVI) - 1 Analogue RGB (PC) - 1 Terminals/Output: AV Monitor - 1 Terminals/Input: RF - 2Tuner AV1(Composite) - 2RCA (1Rear, 1Front) AV2(S-Video) - 2(1Rear, 1Front) AV3(Scart) - Decoder (CVBS In/Out, RGB in, YC In) AV4(Scart) - VCR (CVBS In/Out, YC In/Out) AV5(Scart) - DVD (CVBS In/Out, RGB In) Component 1 - 480i/480p/576i/576p/1080i/720p Component 2 - 480i/480p/576i/576p/1080i/720p Digital RGB - 1(D-Sub 21 Pin), Audio(RCA) Analogue RGB - 1(D-Sub 15 Pin), Audio(Phone) Terminals/Output: AV Monitor - 1Video/1Audio
Audio
Sound output mode
15W x 2
Customer service details