location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS42D4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS42D4
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 1000 cd/m² 3000:1
  • - 330 W
More>>>
Short summary description Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m²:
This short summary of the Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS42D4, 106.7 cm (42"), 852 x 480 pixels, Plasma, Silver

Long summary description Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m²:
This is an auto-generated long summary of Samsung PS42D4 TV 106.7 cm (42") Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Samsung PS42D4. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
852 x 480 pixels
Audio
Sound output mode
Stereo NICAM / A2
Audio system
SRS TruSurround XT
Design
Product colour *
Silver
Performance
Teletext
2100 pages
Power
Power consumption (typical) *
330 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
1028 mm
Depth (without stand)
86 mm
Height (without stand)
632 mm
Weight (without stand)
30 kg
Other features
I/O ports
Scart Component (Y/PB/PR Video-ingang S-video-ingang PC-ingang (D-sub) Audio-uitgang
Brand Image Product code Product Stock Price from
Samsung PS42V6SX TV 106.7 cm (42") Black 1500 cd/m² Samsung PS42V6SX TV 106.7 cm (42") Black 1500 cd/m²
(show image)
PS42V6SX PS42V6SX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS42V6S 106.7 cm (42") Black 1500 cd/m² Samsung PS42V6S 106.7 cm (42") Black 1500 cd/m²
(show image)
PS-42V6S PS42V6S 0.00
(excl. VAT)
0 (incl. VAT)