Samsung logo

Samsung PPM-50M6HSX TV 127 cm (50") HD Silver 1300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99894
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PPM-50M6HSX TV 127 cm (50") HD Silver 1300 cd/m²:

Samsung PPM-50M6HSX, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Silver

Long summary description Samsung PPM-50M6HSX TV 127 cm (50") HD Silver 1300 cd/m²:

Samsung PPM-50M6HSX. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.