Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PPM-42M5HSX TV 106.7 cm (42") Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PPM-42M5HSX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPM-42M5HSX
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24245
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 18 Feb 2020 10:19:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PPM-42M5HSX TV 106.7 cm (42") Silver :
The short editorial description of Samsung PPM-42M5HSX TV 106.7 cm (42") Silver

PPM42M5H - 42" PDP
More>>>
Samsung PPM-42M5HSX TV 106.7 cm (42") Silver:
The official marketing text of Samsung PPM-42M5HSX TV 106.7 cm (42") Silver as supplied by the manufacturer

42" High Resolution Plasma Screen, designed for boardrooms, and point of information applications.
The Samsung PPM42M5HSX is the perfect choice for displaying high resolution content, as a single, double or multi-screen display. Lightweight, with sleek silver styling and delivering outstanding picture quality this display is ideal for use in office, point of sale and point of information spaces.

Short summary description Samsung PPM-42M5HSX TV 106.7 cm (42") Silver:
This short summary of the Samsung PPM-42M5HSX TV 106.7 cm (42") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PPM-42M5HSX, 106.7 cm (42"), 1024 x 768 pixels, Plasma, Silver

Long summary description Samsung PPM-42M5HSX TV 106.7 cm (42") Silver:
This is an auto-generated long summary of Samsung PPM-42M5HSX TV 106.7 cm (42") Silver based on the first three specs of the first five spec groups.

Samsung PPM-42M5HSX. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Weight: 35 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
1300 cd/m²
Display number of colours
68.71 billion colors
Viewable size diagonal
106.7 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
370 W
Certificates
Certification
TCO'99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1027 mm
Depth *
The distance from the front to the back of something.
97 mm
Height *
The measurement of the product from head to foot or from base to top.
631 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.912 x 0.693 mm
I/O ports
An interface on a device to which you can connect another device.
VGA (15 D-Sub) DVI-D S-Video Composite BNC Component RS232c
Technical details
Special features
Pivot PiP Progressive Scan DNIe
Brand Image Product code Product Stock Price from
Samsung PS63B680T6W Samsung PS63B680T6W
(show image)
PS63B680T6 PS63B680T6W 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details