location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN60F5300 TV 152.4 cm (60") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN60F5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN60F5300
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PN60F5300 TV 152.4 cm (60") Full HD Black :
The long product name of Samsung PN60F5300 TV 152.4 cm (60") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60", 1920x1080, 600Hz Subfield Motion, ATSC/Clear QAM, USB 2.0, 2x 10W, Black
More>>>
Samsung PN60F5300 TV 152.4 cm (60") Full HD Black:
The official description of Samsung PN60F5300 TV 152.4 cm (60") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn down the lights, and turn up the entertainment
Samsung’s Real Black Filter gives you even better picture performance than conventional plasma TVs, especially in low-light environments.

Energy Star
The PN60F5300 is an Eco Friendly - Energy Star V 5.3 compliant television providing you with more energy savings, while 1080p Vertical High Definition Picture Performance delivers optimum viewing.

Clear Image Panel
The Samsung Plasma+1 TV uses a new filter and panel structure to eliminate layered images and produce clear images from almost every angle. This also eliminates the production of dual images and blurring typically found with glass.

Smoother images for greater clarity
Using the latest in subfield motion technology, Samsung Plasma TV flashes a single image up to 600 times a second. The result is smoother images with unprecedented picture quality, no matter how fast the images are moving.

Filtering noise for added TV viewing pleasure
Experience crystal-clear programming from your TV with Samsung’s Clean View. By applying Clean View’s auto noise-removal technology, it removes digital and analog noise that is seen on the screen. The Analog Noise Filter enhances the picture quality by deleting visual noise from both air and cable sources. Sit back, relax and watch TV with the best clarity.

Short summary description Samsung PN60F5300 TV 152.4 cm (60") Full HD Black:
This short summary of the Samsung PN60F5300 TV 152.4 cm (60") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN60F5300, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, ATSC, Black

Long summary description Samsung PN60F5300 TV 152.4 cm (60") Full HD Black:
This is an auto-generated long summary of Samsung PN60F5300 TV 152.4 cm (60") Full HD Black based on the first three specs of the first five spec groups.

Samsung PN60F5300. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
152.4 cm (60")
HD type *
Full HD
High frequency rate
600 Hz
Display technology *
Plasma
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC
Auto channel search
Yes
Smart TV
Internet TV *
No
Smart modes
Game
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Auto volume leveller
Yes
Audio system
SRS TheaterSound HD, Dolby Digital Plus/Dolby Pulse, DTS 2.0+
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Picture processing technology
Samsung Wide Color Enhancer
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
1
Ports & interfaces
HDMI ports quantity *
2
Card reader integrated
No
AC (power) in
Yes
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.3 W
AC input voltage
110 - 120 V
AC input frequency
60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1388.3 mm
Depth (with stand)
375.5 mm
Height (with stand)
924.1 mm
Weight (with stand)
29.3 kg
Width (without stand)
1388.3 mm
Depth (without stand)
55.7 mm
Height (without stand)
823.3 mm
Weight (without stand)
26.7 kg
Packaging data
User guide
Yes
Manual
Yes
Package width
1502 mm
Package depth
430 mm
Package height
965 mm
Package weight
37.8 kg
Packaging content
Desktop stand
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:36
Uk has collected 2 expert reviews for Samsung PN60F5300 TV 152.4 cm (60") Full HD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
reviewed.com
Updated:
2016-11-14 22:46:36
If you're in need of a large screen with solid performance—and for cheap!—look no further: Samsung's 60-inch F5300 (MSRP $949.99) is a plasma-TV bargain.According to Samsung's own website, this 1080p beast really does sell for under a grand. And according...
Bottom line The Samsung PN60F5300 will never compete with picture perfection like Panasonic's ZT60 , but it doesn't have to. With a bafflingly low MSRP of $949.99, this plasma offers a respectable picture that won't leave you feeling swindled.This Samsung does have d...
75%
audioholics.com
Updated:
2016-11-14 22:46:36
The Samsung F5300 series sits right in the middle of their 2013 lineup and consists of three models, the PN64F5300, PN60F5300, and PN51F5300. In typical Samsung fashion, the first two letters of the model number indicates the type of product (plasma TV...
0%
hdtvsolutions.com
Updated:
2016-11-14 22:47:02
This review of the Samsung PN60F5300 is a bittersweet milestone for me. It represents the end of an illustrious era of plasma TVs.Over the last couple of years, one by one, major TV manufacturers have halted their plasma TV production lines in favor of ma...
Bottom line With the PN60F5300 plasma HDTV, Samsung has shaved the features on the unit down to the essentials, no Smart TV and no 3D. What remains is an easy to use device with killer picture quality. Combine that with a current online price of $799 and this 60-inch...
100%