Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN517260 TV 116.8 cm (46") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN517260
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN517260
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8200
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PN517260 TV 116.8 cm (46") Full HD Black :
The short editorial description of Samsung PN517260 TV 116.8 cm (46") Full HD Black

116.84 cm (46") FHD Ready LCD TV + mobile TV E1000 vetro black
More>>>
Samsung PN517260 TV 116.8 cm (46") Full HD Black:
The official marketing text of Samsung PN517260 TV 116.8 cm (46") Full HD Black as supplied by the manufacturer

With its' elegantly stylish design the SAMSUNG LCD TV Series 5 offers an outstandingly rich full HD TV experience. With phenomenal picture quality and superior features, sharper, clearer, more detailed images are delivered with incredible intensity on its clear panel screen, enabling you to enjoy quality and versatility that indulge all of your senses.

Short summary description Samsung PN517260 TV 116.8 cm (46") Full HD Black:
This short summary of the Samsung PN517260 TV 116.8 cm (46") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN517260, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN517260 TV 116.8 cm (46") Full HD Black:
This is an auto-generated long summary of Samsung PN517260 TV 116.8 cm (46") Full HD Black based on the first three specs of the first five spec groups.

Samsung PN517260. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Aspect ratio: 16:9. Weight: 22.4 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
30000:1
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Audio system
System used to play music or speech.
SRS Trusurround
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext level
2.5
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Ports & interfaces
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1186 mm
Depth *
The distance from the front to the back of something.
685 mm
Height *
The measurement of the product from head to foot or from base to top.
111 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.4 kg
Width (with stand)
1186 mm
Depth (with stand)
749 mm
Height (with stand)
260 mm
Weight with stand
26.6 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
TM96B
Other features
Integrated clock
Yes
Customer service details