location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN281745
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN281745
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 132.1 cm (52") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 4 ms
  • - 600 x 400 mm
Long product name Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m² :
The long product name of Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

52" FHD Ready LCD TV + HDMI cable, gold plug, 3m + DVD player XS-600
More>>>
Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m²:
The official description of Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With exquisite design and unique harmonious qualities, the LCD TV Series 6 reflects nature’s essential elements. Its inspirational design evokes the depths of emotion that have never been seen on a TV screen before. The combination of premium performance and aesthetic elegance makes for a truly stunning TV that sets new standards.

Short summary description Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m²:
This short summary of the Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN281745, 132.1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung PN281745 TV 132.1 cm (52") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung PN281745. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
132.1 cm (52")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
4 ms
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
SRS TruSurround
Design
Product colour *
Black
Panel mounting interface
600 x 400 mm
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Headphone outputs
1
Ports & interfaces
RS-232 ports
1
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
4
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1276 mm
Depth (with stand)
326 mm
Height (with stand)
866 mm
Weight (with stand)
34.8 kg
Width (without stand)
1276 mm
Depth (without stand)
105 mm
Height (without stand)
806 mm
Weight (without stand)
29.3 kg
Packaging content
Remote control included
Yes
Remote control type
TM98A
Other features
Teletext level
2.5
Built-in speaker(s)
Yes
Power requirements
220 V