Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN124527 TV 101.6 cm (40") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN124527
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN124527
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8165
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PN124527 TV 101.6 cm (40") Full HD Black :
The short editorial description of Samsung PN124527 TV 101.6 cm (40") Full HD Black

TV LCD 101.6 cm (40"), Full HD TV, medi@2.0, Wireless DLNA + HDMI-HDMI cable, gold plug, 2m + cleaning kit for plasma/LCD screens
More>>>
Samsung PN124527 TV 101.6 cm (40") Full HD Black:
The official marketing text of Samsung PN124527 TV 101.6 cm (40") Full HD Black as supplied by the manufacturer

Full HD TV / 100Hz / Media@2.0 / Internet@TV / Wireless DLNA / 4 HDMI.

100Hz Motion Plus
By inserting interpolation frames between TV frames and displaying 100Hz, animation blur is reduced, more natural and smoother animation is adjusted by intelligently calculating motion movements.

Internet@TV
New experience of internet content on your TV Widget technology:
Capable of adding/deleting service easily.
Various kinds of services available:
News, stock info, weather, YouTube video's and Flickr
Easy-to-use navigation: Bottom menu → Side-bar → Full screen mode

4 HDMI
Three High Definition Multimedia Interface™ (HDMI) connections make your TV a multimedia centrepiece. Connect HD digital devices like disc players, game consoles and satellite dish components into the 3 rear connections and use the side-mounted input for cameras, camcorders and laptops. HDMI is the best performing interface for displaying an HD source on an HDTV.

DLNA Wireless
Enjoy multimedia in PC or any DMS on TV without cable connection. You can enjoy movies, music and pictures in your PC on TV wirelessly.

USB 2.0 movie
Share your video files, photos and music instantly with USB 2.0 Movie connection.
Just plug it in the USB port, and enjoy!
USB 2.0 Movie provides simple & easy digital life.

Short summary description Samsung PN124527 TV 101.6 cm (40") Full HD Black:
This short summary of the Samsung PN124527 TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN124527, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN124527 TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung PN124527 TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung PN124527. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Aspect ratio: 16:9. Weight: 14.5 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Audio system
System used to play music or speech.
SRS TruSurround HD & Dolby Digital Plus
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Favourite pages quantity
1000 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
987 mm
Depth *
The distance from the front to the back of something.
703 mm
Height *
The measurement of the product from head to foot or from base to top.
255 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Width (with stand)
987 mm
Depth (with stand)
646 mm
Height (with stand)
78 mm
Weight with stand
18.5 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
TM960
Customer service details