location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN105744
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN105744
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m²
  • - 200 x 200 mm
  • - 140 W
Long product name Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m² :
The long product name of Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD TV / 100Hz / Content Library / Media@2.0 / Internet@TV / Wireless DLNA / 4 HDMI + HDMI-HDMI cable, gold plugs, 2m + DVD player XS-600
More>>>
Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m²:
The official description of Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100Hz Motion Plus
By inserting interpolation frames between TV frames and displaying 100Hz, animation blur is reduced, more natural and smoother animation is adjusted by intelligently calculating motion movements.

Internet@TV
New experience of internet content on your TV Widget technology:
Capable of adding/deleting service easily.
Various kinds of services available:
News, stock info, weather, YouTube video's and Flickr
Easy-to-use navigation: Bottom menu → Side-bar → Full screen mode.

4 HDMI
Three High Definition Multimedia Interface™ (HDMI) connections make your TV a multimedia centrepiece. Connect HD digital devices like disc players, game consoles, and satellite dish components into the 3 rear connections and use the side-mounted input for cameras, camcorders, and laptops. HDMI is the best performing interface for displaying an HD source on an HDTV.

DLNA Wireless
Enjoy multimedia in PC or any DMS on TV without cable connection. You can enjoy movies, music and pictures in your PC on TV wirelessly.

USB 2.0 movie
Share your video files, photos and music instantly with USB 2.0 Movie connection.
Just plug it in the USB port, and enjoy!
USB 2.0 Movie provides simple & easy digital life.

Short summary description Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m²:
This short summary of the Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN105744, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung PN105744 TV 94 cm (37") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung PN105744. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
SRS TruSurround HD & Dolby Digital Plus
Design
Product colour *
Black
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Digital audio optical out
1
Ports & interfaces
SCART ports quantity
2
RF ports quantity
1
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
918.7 mm
Depth (with stand)
255 mm
Height (with stand)
665.2 mm
Weight (with stand)
17 kg
Width (without stand)
918.7 mm
Depth (without stand)
78.2 mm
Height (without stand)
603.7 mm
Weight (without stand)
13 kg
Packaging content
Remote control included
Yes
Remote control type
TM950
Other features
Built-in speaker(s)
Yes
Power requirements
220-240V
DVB
DVB-T, DVB-C
Integrated clock
Yes