location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN104058
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN104058
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 4 ms
Long product name Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m² :
The long product name of Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE46A856 series 8 LCD TV, 46" + wall support silver, 3'" x 50"
More>>>
Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m²:
The official description of Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- SlimFrame.
- InfoLive.
- full HD 1080p.
- ultra clear panel.

The Slim Series 8 LCD TV offers a truly unique viewing experience. The Series 8 LCD is equipped with the latest LCD technology such as 100Hz Motion Plus, Full HD 1080p and Ultra Clear Panel. The Series 8 is also a multimedia centrepiece with features like Wiselink Pro, InfoLive, Contents Library and DLNA connection, allowing you to access media content from various sources including live information direct from the internet.

Short summary description Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m²:
This short summary of the Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN104058, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung PN104058 TV 116.8 cm (46") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung PN104058. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
4 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Audio
Number of speakers *
2
RMS rated power *
10 W
FM radio
Yes
Audio system
SRS Tru Surround XT
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1119 mm
Depth (with stand)
283 mm
Height (with stand)
746 mm
Weight (with stand)
24.5 kg
Width (without stand)
1119 mm
Depth (without stand)
48 mm
Height (without stand)
692 mm
Weight (without stand)
20.5 kg
Packaging content
Remote control included
Yes
Remote control type
TM98C + Pebble (TM94)
Other features
Built-in speaker(s)
Yes
Power requirements
220V