location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN102515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN102515
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 6 ms
  • - 240 W
Long product name Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m² :
The long product name of Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TV LCD 46”, Full HD, HDMI + Mobile PFFPB
More>>>
Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m²:
The official description of Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its' elegantly stylish design the SAMSUNG LCD TV Series 5 offers an outstandingly rich full HD TV experience. With phenomenal picture quality and superior features, sharper, clearer, more detailed images are delivered with incredible intensity on its clear panel screen, enabling you to enjoy quality and versatility that indulge all of your senses.

46" FHD Ready LCD TV
With its' elegantly stylish design the SAMSUNG LCD TV Series 5 offers an outstandingly rich full HD TV experience. With phenomenal picture quality and superior features, sharper, clearer, more detailed images are delivered with incredible intensity on its clear panel screen, enabling you to enjoy quality and versatility that indulge all of your senses.

FHD Ready 1080p
Experience the highest definition possible today with Full HD 1080p. Blu Ray movies come and next generation gaming come to life on your screen with the 1 920 x 1 080 resolution providing such a clear image you truly feel part of the action.

30,000:1 Dynamic Contrast Ratio
With a Dynamic Contrast Ratio of 30,000:1, images are presented with power, precision and lifelike detail. The Digital Dynamic Contrast is controlled by a variable backlight behind the panel. The internal dimming or brightening of the LCD backlight creates incredibly dark and bright images making for a clearer natural image.

DNIe+
Indulge you eyes with the clearest, most natural images imaginable. DNIe + produces an incredible depth of detail that captures your eyes and unlocks your senses. Its advanced Colour and Motion Optimizers deliver incredibly lifelike images, and Contrast and Detail Enhacners combine to provide you with deeper depth of colour.

entertainment mode
Entertainment mode provides 3 preset hot-keys which allow you to access an optimized viewing environment for Movies, Games and Sports. With dynamic fast motion imaging, detail enhancement and colours that burst with life, Entertainment mode will engage your attention and put you right in the picture.

Clear Panel
The increased readability and reduced reflection of the Clear Panel allow you to view images that are clean and clear. By reducing glare and enhancing contrast, the Clear Panel allows you to enjoy images that are displayed with comfort and clarity, ensuring that what you see is as clear as can be, and your entertainment is as pure as possible

3HDMI
100% pure digital connection synchronizes audio and video signals, ensuring no data loss and pure viewing perfection. Equipped with 3HDMI inputs, the SAMSUNG LCD TV Series 5 is more then a sensational TV; it has the ability to be the center piece of your digital world. The addition of Anynet+ (HDMI CEC) allows you to control all connected AV devices from one remote control, giving you a more integrated entertainment experience.

Short summary description Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m²:
This short summary of the Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN102515, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung PN102515 TV 116.8 cm (46") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung PN102515. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
6 ms
Contrast ratio (dynamic)
30000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
SRS TrusurroundXT
Design
Product colour *
Black
Performance
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
2
Composite video in
1
Headphone outputs
1
RS-232 ports
1
Ports & interfaces
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
3
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1127 mm
Depth (with stand)
280 mm
Height (with stand)
766 mm
Weight (with stand)
27.6 kg
Width (without stand)
1127 mm
Depth (without stand)
100 mm
Height (without stand)
700 mm
Weight (without stand)
23.3 kg
Packaging content
Remote control included
Yes
Remote control type
TM96B
Other features
Built-in speaker(s)
Yes
Power requirements
220V
Integrated clock
Yes