location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PN102226 TV 101.6 cm (40") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN102226
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN102226
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:59:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PN102226 TV 101.6 cm (40") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 200 x 200 mm
More>>>
Short summary description Samsung PN102226 TV 101.6 cm (40") Full HD Black:
This short summary of the Samsung PN102226 TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PN102226, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung PN102226 TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung PN102226 TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung PN102226. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1920 x 1080 pixels
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
SRS TruSurround HD & Dolby Digital Plus
Design
Product colour *
Black
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
2
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
984 mm
Depth (with stand)
255 mm
Height (with stand)
691 mm
Weight (with stand)
18.7 kg
Width (without stand)
984 mm
Depth (without stand)
78 mm
Height (without stand)
629 mm
Weight (without stand)
14.8 kg
Packaging content
Remote control included
Yes
Remote control type
TM970
Other features
Built-in speaker(s)
Yes