Long product name Samsung Crystal , Black, DE keyboard PS/2 QWERTY
:
The long product name of Samsung Crystal , Black, DE keyboard PS/2 QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Crystal Keyboard, Black, DE
More>>>
Samsung Crystal , Black, DE keyboard PS/2 QWERTY:
The official description of Samsung Crystal , Black, DE keyboard PS/2 QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Features:
- Standard keys layout.
- Laser printed keycaps for longer wear.
- Low noise, low profile keyswitchs for quiet and easy typing.
- Equipped with 2 USB ports.
- 22 shortcut keys for multimedia and other special functions.
- Provides one ACPI power management key.
- Ergonomic key layout.
Short summary description Samsung Crystal , Black, DE keyboard PS/2 QWERTY:
This short summary of the Samsung Crystal , Black, DE keyboard PS/2 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Crystal Keyboard, Black, DE, Wired, PS/2, QWERTY, Black
Long summary description Samsung Crystal , Black, DE keyboard PS/2 QWERTY:
This is an auto-generated long summary of Samsung Crystal , Black, DE keyboard PS/2 QWERTY based on the first three specs of the first five spec groups.
Samsung Crystal Keyboard, Black, DE. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY. Product colour: Black