location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PHS-2100 Headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHS-2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHS2100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PHS-2100 Headset Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 110 dB
Long product name Samsung PHS-2100 Headset Wired Black :
The long product name of Samsung PHS-2100 Headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PHS-2100 Multimedia Stereo Headset
More>>>
Samsung PHS-2100 Headset Wired Black:
The official description of Samsung PHS-2100 Headset Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Mic
- Plug type 3.5mm Stereo
- Cable 2m
- Color black
- Impedance 32ohm
- Sensitivity 110+/-5dB
- Frequency 20Hz~20KHz
- Driver 36mm

Short summary description Samsung PHS-2100 Headset Wired Black:
This short summary of the Samsung PHS-2100 Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PHS-2100, Wired, 20 - 20000 Hz, Headset, Black

Long summary description Samsung PHS-2100 Headset Wired Black:
This is an auto-generated long summary of Samsung PHS-2100 Headset Wired Black based on the first three specs of the first five spec groups.

Samsung PHS-2100. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
110 dB
Driver unit
3.6 cm
Brand Image Product code Product Stock Price from
Samsung PHS-7000 Headphones Wired Black, White Samsung PHS-7000 Headphones Wired Black, White
(show image)
PHS7000 PHS-7000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PHS-2000 Headphones Wired Black Samsung PHS-2000 Headphones Wired Black
(show image)
PHS2000 PHS-2000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PHS-5000 Headphones Wired Black, Silver Samsung PHS-5000 Headphones Wired Black, Silver
(show image)
PHS5000 PHS-5000 0.00
(excl. VAT)
0 (incl. VAT)