location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV75J5170BS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV75J5170BS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086717908 show
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 13:31:50
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 75 L Black, Stainless steel
  • - Convection cooking Grill
  • - Built-in display Control type: Rotary, Sensor
  • - Child lock
  • - Energy efficiency class: A+
More>>>
Short summary description Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel:
This short summary of the Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV75J5170BS, Medium, Electric, 75 L, 75 L, 1600 W, 1800 W

Long summary description Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel:
This is an auto-generated long summary of Samsung NV75J5170BS oven 75 L A+ Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NV75J5170BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Sensor. Timer type: Digital. Energy efficiency class: A+, Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.7 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
75 L
Oven net capacity *
75 L
Grill *
Yes
Grill power
1600 W
Convection cooking *
Yes
Convection power
1800 W
Design
Appliance placement *
Built-in
Product colour *
Black, Stainless steel
Control type *
Rotary, Sensor
Control position
Front
Built-in display *
Yes
Door hinge
down
Ergonomics
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A+
Power
Energy consumption (conventional) *
0.95 kWh
Energy consumption (forced convection) *
0.7 kWh
Lighting
Lamps quantity
1 lamp(s)
Lamp type
Halogen
Weight & dimensions
Width
595 mm
Depth
566 mm
Height
595 mm
Weight
42.8 kg
Installation compartment width *
56 cm
Installation compartment depth *
54.5 cm
Installation compartment height *
57.2 cm
Packaging data
Package width
682 mm
Package depth
656 mm
Package height
645 mm
Package weight
45.4 kg
Brand Image Product code Product Stock Price from
Samsung BT62TDBCT oven 65 L A Black, Stainless steel Samsung BT62TDBCT oven 65 L A Black, Stainless steel
(show image)
BT62TDBCT BT62TDBCT 0.00
(excl. VAT)
0 (incl. VAT)