location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NT-X460-AS22R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT-X460-AS22R
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels LED backlight 16:10
  • - 3 GB DDR3-SDRAM 1066 MHz
  • - 250 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 9200M GS
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - 60 W
  • - Windows Vista Home Premium
More>>>
Short summary description Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red:
This short summary of the Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NT-X460-AS22R, Intel® Core™2 Duo, 2.26 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red:
This is an auto-generated long summary of Samsung NT-X460-AS22R laptop Intel® Core™2 Duo P8400 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red based on the first three specs of the first five spec groups.

Samsung NT-X460-AS22R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black, Red

Design
Product type *
Laptop
Product colour *
Black, Red
Form factor *
Clamshell
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200M GS
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Keyboard
Numeric keypad *
No
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
333 mm
Depth
245.7 mm
Height (front)
2.09 cm
Height (rear)
3.19 cm
Weight *
1.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:03:28
Uk has collected 21 expert reviews for Samsung NT-X460-AS22R laptop 35.8 cm (14.1") Intel® Core™2 Duo P8400 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black, Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
channelnews.com.au
Updated:
2017-03-01 09:03:28
When it comes time to buy a new notebook, many people don?t think of the name Samsung. It?s unfortunate because this model is actually quite good. It offers high performance and long battery life, it has an attractive design and its LED backlit screen...
Good Solid performance, Strong build quality, LED backlit screen, GeForce graphics, Excellent battery life, Cons...
Bad Native resolution is a little low, Centrino processor, Standard Notebook speakers...
80%
smarthouse.com.au
Updated:
2017-03-01 09:03:28
When it comes time to buy a new notebook, many people don’t think of the name Samsung. It’s unfortunate because this model is actually quite good. It offers high performance and long battery life, it has an attractive design and its LED backlit screen...
80%
techradar.com
Updated:
2017-03-01 09:03:28
Samsung produces many highly portable laptops in the sub-£799 category. The X460 is a departure from this, and is a halo product looking to take the brand upmarket. The most striking aspect is just how thin the front of the wedge-shaped chassis is. Alo...
Good Good battery life, HDMI, Networking options...
Bad Mixed build quality, Screen res could be higher...
80%
pocket-lint.com
Updated:
2017-03-01 09:03:28
Following the staggering amount of publicity Apple’s super-skinny MacBook Air received, with Mac fanatics waxing lyrical about how you can stick it in an envelope and risk accidentally posting it, South Korean manufacturer Samsung decided it could do...
Good Amazing light weight, comfortable keyboard, power and features...
Bad Cheap looking plastics, average screen resolution...
Bottom line An incredibly lightweight 14.1-inch laptop, with performance, features and comfort. Quality doesn’t prove much better than cheaper Samsung models, however...
80%
pcadvisor.co.uk
Updated:
2017-03-01 09:03:28
The Samsung X460 is a 14.1in thin-and-light all-purpose notebook thats perfectly road-ready. The Samsung X460 is basically a Samsung X360 with upgraded parts (a slightly larger screen and a discrete GPU). Its even smartly priced considering whats...
Bottom line Were pretty impressed with the Samsung X460. Oh, sure, we have a couple of quibbles about choices such as the discrete but low-end GPU (obviously a cost-cutting measure), but that doesnt stop us from recommending this machine. Its a little outside...
80%
trustedreviews.com
Updated:
2017-03-01 09:03:28
Having previously looked at the 13.3in Samsung X360 it's now the turn of its larger and arguably more practical cousin, the X460. Though it has a similar slim and light emphasis as the X360, measuring as little as 21.2mm at its thinnest point and weighing...
80%
Geek.com
Updated:
2017-03-01 09:03:28
When Samsung first announced that it would be selling its notebooks in the US, the models that received the most attention were the lightest, thinnest ones. This is usually the case–they are the most lust-worthy models from the lineup–but the question...
0%
wired.com
Updated:
2017-03-01 09:03:28
Its a good thing you took all of your money out of stocks in August and invested heavily in wheat futures, because now all those Wall Street schmucks are lining up for your bread, and youre making a killing. Because now, rather than trampling an octo...
Good Impeccable elegance gives you coffeeshop je ne sais quoi. Support for SD, Memory Stick and xD is rare and cool. Overall high performance marks for a thin and light notebook...
Bad Price: This is a great deal in a 0 machine. ,600? Not so much. Lack of Bluray is puzzling, especially considering the HDMIout...
60%
techworld.com
Updated:
2017-03-01 09:03:28
The Samsung X460 is a 14.1in thin-and-light all-purpose notebook that's perfectly road-ready.The Samsung X460 is basically a Samsung X360 with upgraded parts (a slightly larger screen and a discrete GPU). It's even smartly priced considering what's on...
Bottom line We're pretty impressed with the Samsung X460. Oh, sure, we have a couple of quibbles about choices such as the discrete but low-end GPU (obviously a cost-cutting measure), but that doesn't stop us from recommending this machine. It's a little outside...
0%
pcworld.com_techhive.com
Updated:
2017-03-01 09:03:28
Welcome back, Samsung. Youve been laying low in the U.S. market when it comes to notebooks, but after kicking the tires on the X460, I can honestly say you were missed. I mean, you manage to craft a 14.1-inch thin-and-light all-purpose notebook thats...
Good Bright, easilyviewable screen, Many great features in a slim package...
Bad Could have used a better discrete GPU...
80%
pcmag.com
Updated:
2017-03-01 09:03:28
Over the past decade, Samsung has made itself a household name in the United States. Its been an assertive player in player in consumer electronics categories across the board, with one prominent exception: laptops. Its not that the company doesn...
Good Great design. Lightweight. Big 14-inch widescreen. HDMI-out port. Comfortable keyboard. Very good battery life.
Bad Available only through e-tailers. Needs higher resolution and extended battery options.
Bottom line A gorgeous design and good performance features make the X460-44P a worthy ambassador of the Samsung brand...
80%
Laptopmag.com
Updated:
2017-03-01 09:03:28
A sleek and stylish business notebook that sports a brilliant display, discrete graphics, and good battery life.
Good Very bright screen, One of thinnest and lightest 14-inch notebooks, Good discrete graphics, More than 4 hours of battery life, Fast boot time...
Bad Keyboard feels a little mushy, Not the highest resolution, Nine-cell battery too expensive...
Bottom line With the X460-44P Samsung does more than just cram an ultrabright 14.1-inch display and an optical drive into a remarkably thin chassis. This machine exudes style like no other notebook in its class, which is not all that surprising given that Samsung...
80%
crn.com
Updated:
2017-03-01 09:03:28
Samsung has spent the better part of the last decade sitting out of the U.S. notebook market, after getting burned by a previous investment in the now-defunct AST. After taking a good look at its X460 notebook, three words come clearly to mind: They we...
0%