Samsung logo

Samsung NQ50J9530BM 50 L 3200 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48067
Info modified on:
29 Nov 2024, 15:42:27
Short summary description Samsung NQ50J9530BM 50 L 3200 W Black:

Samsung NQ50J9530BM, Medium, Electric, 50 L, 3200 W, 50 L, 2500 W

Long summary description Samsung NQ50J9530BM 50 L 3200 W Black:

Samsung NQ50J9530BM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Lamp type: Halogen, Bulb power: 40 W. Installation compartment width: 55.5 cm, Installation compartment depth: 54.9 cm, Installation compartment height: 44.5 cm. Package weight: 47.8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.