location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NQ50J3530BS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ50J3530BS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086689625
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 3000 W 50 L Black, Stainless steel
  • - Convection cooking Grill Microwave cooking
  • - Built-in display LED Control type: Rotary, Sensor
More>>>
Short summary description Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel:
This short summary of the Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NQ50J3530BS, Medium, Electric, 50 L, 3000 W, 50 L, 2500 W

Long summary description Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel:
This is an auto-generated long summary of Samsung NQ50J3530BS oven 50 L 3000 W Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung NQ50J3530BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Sensor. Installation compartment width: 55.5 cm, Installation compartment depth: 54.9 cm, Installation compartment height: 44.5 cm

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
50 L
Total oven power *
3000 W
Oven net capacity *
50 L
Grill *
Yes
Grill power
2500 W
Convection cooking *
Yes
Convection power
2500 W
Microwave cooking *
Yes
Microwave power
1650 W
Design
Appliance placement *
Built-in
Product colour *
Black, Stainless steel
Design
Control type *
Rotary, Sensor
Control position
Front
Built-in display *
Yes
Display type
LED
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
570 mm
Height
454.2 mm
Weight
38.3 kg
Installation compartment width *
55.5 cm
Installation compartment depth *
54.9 cm
Installation compartment height *
44.5 cm
Brand Image Product code Product Stock Price from
Samsung BT62TDBCT oven 65 L A Black, Stainless steel Samsung BT62TDBCT oven 65 L A Black, Stainless steel
(show image)
BT62TDBCT BT62TDBCT 0.00
(excl. VAT)
0 (incl. VAT)