Intel Core Ultra 7 155H, 16GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA+ 2880 x 1800 AMOLED Touch, Intel Arc Graphics, Webcam, Windows 11 Home
Samsung Galaxy Book4 Pro, Intel Core Ultra 7, 40.6 cm (16"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home
Samsung Galaxy Book4 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40.6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Grey