- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-4500U 1.8 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
- - 8 GB DDR3L-SDRAM
- - 256 GB SSD
- - Intel® HD Graphics 4400
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - 62 Wh 14 h 40 W
- - Windows 8.1 Pro 64-bit
Samsung ATIV NP930X5J, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Samsung ATIV NP930X5J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black