Intel Core 7 150U (12MB Cache), 16GB LPDDR5x-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 AMOLED Touch, Intel Graphics, Webcam, Windows 11 Home
Samsung Galaxy Book4 360, Intel Core 7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home
Samsung Galaxy Book4 360. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel Core 7, Processor model: 150U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Grey