location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP550P7C-T02FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP550P7C-T02FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 2 TB HDD Blu-Ray ROM
  • - NVIDIA® GeForce® GT 630M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey:
This short summary of the Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 5 NP550P7C-T02FR, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 2 TB

Long summary description Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey:
This is an auto-generated long summary of Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey based on the first three specs of the first five spec groups.

Samsung 5 NP550P7C-T02FR. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Design
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of HDDs installed
2
HDD capacity
1 TB
HDD interface
SATA II
HDD size
2.5"
Optical drive type *
Blu-Ray ROM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 630M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards
1
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
102
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
56 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
408.3 mm
Depth
269.9 mm
Height (front)
2.92 cm
Height (rear)
3.19 cm
Weight *
3.05 kg
Other features
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:23:22
Uk has collected 18 expert reviews for Samsung 5 NP550P7C-T02FR laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-11-02 03:09:11
Samsung’s 550P7C is a laptop only in the very broadest sense of the word. Its size and heft mean you’re unlikely to want to have it actually sitting in your lap for very long, and not at all on a busy commuter train where you’re likely to elbow fellow...
Bottom line There’s very little not to like about the Samsung 550P7C. The keyboard and trackpad are particularly good and while the speakers are a little bassy, we were quite impresssed. We’d like the build quality to be better, but at this price, we can’t complai...
80%
trustedreviews.com
Updated:
2012-11-02 03:09:11
We've been looking at a lot of sleek, slim and light laptops recently, from Ultrabooks like the featherweight Toshiba Portege Z930 to Sleekbooks like the AMD-based HP Envy 6-1006ea . What we haven't seen much of is large desktop replacement laptops. High...
Good Stonking performance (aside from HDD), Game-worthy graphics, Nice ergonomics, Relatively affordable...
Bad No SSD by default (but upgrade instructions provided), No keyboard backlighting, Poor battery life...
Bottom line If you're after an unapologetic desktop replacement that can handle anything from video decoding to gaming, Samsung's Series 5 550P7C is a great buy. This powerful 17-inch laptop might have a few shortcomings, but its looks, usability, performance and exc...
80%
alphr.com
Updated:
2012-11-02 03:09:11
It isn't often a laptop can be described as handsome, but the patterned silver chassis of this Samsung certainly falls into that category. Another unusual and welcome feature is the Series 5's matte screen. Most other manufacturers rely on glossy panels...
Bottom line A good all-rounder with one key weakness: a very low-contrast screen...
67%
wired.co.uk
Updated:
2012-12-01 01:06:59
Samsung's Series 5 550P is a hefty ol' desktop replacement laptop, not to be confused with the slim n sleek Series 5 ultrabook we looked at back in the spring.It's on sale now for around £850."Wot, another series 5," you ask. But despite Samsung releas...
Good Powerful performer, terrific graphics, not too pricey...
Bad No keyboard backlighting, battery life could be better...
Bottom line The Samsung Series 5 550P is a powerful, capable desktop replacement at a very reasonable price. With its Blu-ray drive, excellent screen and powerful processor, it can do pretty much anything you need it to, from gaming to video editing and much more...
60%
techradar.com
Updated:
2013-04-13 06:11:54
As a home entertainment desktop replacement, the Samsung Series 5 550P succeeds on almost every level. The large screen and powerful graphics make watching movies or surfing the web a pleasure. And, thanks to the wide and comfortable keyboard, workahol...
Good Excellent performance, Blu, ray drive, Good screen, Usability, Storage...
Bad Battery life, Some flex in chassis, Screen hinges could be better...
80%
techradar.com/au/
Updated:
2014-04-12 03:54:43
As a home entertainment desktop replacement, the Samsung Series 5 550P succeeds on almost every level. The large screen and powerful graphics make watching movies or surfing the web a pleasure. And, thanks to the wide and comfortable keyboard, workaholics...
Good Excellent performance, Bluray drive, Good screen, Usability, Storage...
Bad Battery life, Some flex in chassis, Screen hinges could be better...
80%
notebookcheck.net
Updated:
2012-11-01 06:23:06
Samsung has tried to aim the 550P7C at the consumers looking for a balanced laptop for home entertainment. To achieve this, they have equipped it with an anti-glare 17-inch display, a 2.1 sound system by JBL, and a lot of powerful hardware: The combinatio...
Good high performance, fast graphics card, low noise emission, high quality input devices, excellent speakers, comparatively good battery stamina...
Bad poor stability, screen has low contrast and narrow viewing angles, system throttled under load, no SSD...
Bottom line Samsung Series 5 550P7C-S02DESamsung has produced a balanced all-rounder with the 550P7C. Even with few minor weaknesses, the laptop made a positive impression overall.Yes, the case of this 17-inch model could be more stable, but the understated design is...
83%
techworld.com
Updated:
2013-04-04 01:55:14
Samsung’s 550P7C is a laptop only in the very broadest sense of the word. Its size and heft mean you’re unlikely to want to have it actually sitting in your lap for very long, and not at all on a busy commuter train where you’re likely to elbow fellow...
Bottom line There’s very little not to like about the Samsung 550P7C. The keyboard and trackpad are particularly good and while the speakers are a little bassy, we were quite impresssed. We’d like the build quality to be better, but at this price, we can’t compla...
0%