location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
530U3B-A03BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP530U3B-A03BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Aluminium
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - 40 W
  • - Windows 7 Home Premium 64-bit
Long product name Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium :
The long product name of Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2367M (1.4GHz, 3MB L3 Cache), Intel HM65, 13.3" SuperBright 300nit HD LED Display (1366 x 768), 500GB HDD, 4GB DDR3 SDRAM 1333MHz, Intel HD Graphics 3000, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n, Bluetooth 3.0, 1.4kg, Windows 7 Home Premium 64-bit
More>>>
Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium:
The official description of Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large Storage You Want
Having an ultra-portable notebook has always meant sacrificing storage – until now. Unlike other slim notebooks the Samsung Series 5 ULTRA has a huge amount of space for your files. Its ultra large capacity HDD can store up to 500 GB of data, so can always enjoy your favorite music, pictures and movies.

The Ultimate Design for On the Go
Carrying a heavy notebook is always a big burden, especially for professionals who are always on the road. The Samsung Series 5 ULTRA is amazingly portable and perfectly designed for a mobile life. Because it’s remarkably thin and light it’s easy to take it with you anytime and anywhere – so you’ll always have your own office.

Samsung Fast Solutions
You can work and play even more efficiently with the blazingly fast performance of the Samsung Series 5 ULTRA. With Fast Boot the computer boots-up in just 20 seconds while Fast Start wakes from sleep in 2 seconds. Plus Fast Browsing makes frequently viewed web pages run 2x faster.

- Speed will vary depending on the configuration, applications used and wireless settings.
- Boot-up time is based on HDD models.

Fast Booting
Say goodbye to wasted time and stress with a blazingly fast performance. With Fast Boot the computer boots-up in just 20 seconds from being completely turned off. So you’ll never left waiting around when you need to get things done.

Fast Start
You can work and play even more efficiently with an “instant on”. Fast Start wakes your notebook from sleep in 2 seconds.

Fast Browsing
Get the information you need – when you need it! Fast Browsing makes frequently viewed web pages run 2x faster. So you won’t be left staring at blank pages waiting for them to load.

Expandable and upgradable features
A lack of storage or memory can really hamper your ability to work efficiently. The Samsung Series 5 ULTRA includes a HDD (max. 500 GB) with over 2x the capacity of other slim models and up to 8 GB of upgradable memory to help you multi-task effectively. Plus it includes a full HDMI port and VGA adapter.

On the Go –Without Stopping to Recharge
Now you need never worry about unexpectedly having to stop work.
The Samsung Series 5 ULTRA delivers up to 6.5 hours* of power on a single charge. So whether you’re on a flight or at your favorite café you can stay focused on your work – or having fun! And Samsung’s BatteryLife Plus technology extends the battery life up to 1,500 cycles / 3 years.

Samsung Superior Display Technology
Every photo, video, website and document just looks stunning with the Samsung Series 5 ULTRA’s 13.3” HD SuperBright screen and Image Enhancer technology. Your eyes will feel less tired with 40% brighter screen and it’s also anti-reflective, so you can see everything clearly even in the sunshine.

Super Bright Screen
Every photo, video, website and document just looks stunning with the SuperBright screen. It’s 40% brighter, so everything is brought vividly to life with the boldest and brightest colors. And because it’s anti-reflective your eyes will feel less tired and you can see everything clearly even in the sunshine.

HD Display
You no longer have to struggle to see everything on the screen. A HD high resolution display gives you much more viewing area and images and text are incredibly sharp. So you can multi-task and get things done with ease and enjoy every little detail of your favourite pictures and films.

Professional Durability & Style
The Samsung Series 5 ULTRA unites professional style and durability.
The sophisticatedly simple and refined exterior is a cool metallic aluminum, while the underside is made with fiber glass that’s light but resistant to wear and damage. So you’ll always be shielded from the bumps and knocks of life on the road – while still looking good.

Short summary description Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium:
This short summary of the Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 5 530U3B-A03BE, Intel® Core™ i3, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium:
This is an auto-generated long summary of Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium based on the first three specs of the first five spec groups.

Samsung 5 530U3B-A03BE. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium. Weight: 1.45 kg

Design
Product colour *
Aluminium
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2367M
Processor cores
2
Processor threads
4
Processor frequency *
1.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Keyboard number of keys
81
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0CV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59798
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
4
Power
AC adapter power
40 W
Security
Cable lock slot
No
Password protection type
BIOS, HDD
Weight & dimensions
Width
315.1 mm
Depth
218.9 mm
Height (front)
1.49 cm
Height (rear)
1.76 cm
Weight *
1.45 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
HDD user password
Yes
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-02-02 01:03:57
Uk has collected 80 expert reviews for Samsung 5 530U3B-A03BE Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
computeractive.co.uk
Updated:
2013-02-02 01:03:57
The 'Ultrabook' is Intel's name for thin and light laptops that have long battery life and start up quickly, but most of the models we've seen so far, such as the Dell XPS 13, cost around £850-1000. Samsung's Series 5 Ultrabook is the cheapest model we...
80%
theregister.co.uk
Updated:
2013-02-02 01:03:57
Product round-up It took a little while for the production lines to get going, but the first few months of 2012 have seen super-slim Ultrabooks completely outnumbering every other type of desktop or laptop PC coming our way. Intel’s tight definition o...
80%
techdigest.tv
Updated:
2013-02-02 01:03:57
Price as reviewed: Samsung are certainly doing a good job of throwing their hat into the ultrabook ring, impressing with their high-end Series 9 models and slightly cheaper Series 7 machines. They're also making a decent stab of sewing up the mid-rang...
60%
alphr.com
Updated:
2013-02-02 01:03:57
Slim, streamlined and as pretty as we dared hope, Ultrabooks are turning out to be a rather alluring bunch – at least they are if you have a grand or more to spare. After the splendour of its £1,199 Series 9, Samsung has lowered its Ultrabook sights to mo...
Bottom line Far from the perfect Ultrabook, but considering the few compromises and the low price it has a lot of appeal...
67%
techradar.com
Updated:
2013-02-02 01:03:57
Samsung has plenty of experience in crafting slim, powerful laptops, but unlike its premium Samsung Series 9 ultraportable, the Samsung Series 5 Ultra appears to be more of an "everyman" device. It won't out-power Ultrabook rivals such as the Dell XPS 13...
Good 500GB hard drive, Great keyboard and touchpad, Plenty of connectivity, Wallet, friendly price...
Bad Uninspiring design, Middling performance, Average battery life, Bulky for an Ultrabook...
Bottom line Samsung has produced a well-rounded and affordable Ultrabook in the Series 5 Ultra 530U3B. Thanks to a spacious keyboard, comfortable touchpad and anti-glare screen, this would suit anyone looking for a mobile workhorse. The inclusion of a 500GB hard dis...
70%
expertreviews.co.uk
Updated:
2013-02-02 01:03:57
It has barely been a year since Intel launched its Ultrabook specification, but we’re already seeing plenty of variety from different manufacturers and, refreshingly, prices are slowly beginning to drop. Samsung’s Series 5 could be considered a second...
Bottom line Exactly what we were looking for in an Ultrabook, although the Series 5 is just missing one or two things that would make it a must buy...
80%
expertreviews.co.uk
Updated:
2013-02-02 01:03:57
It has barely been a year since Intel launched its Ultrabook specification, but we’re already seeing plenty of variety from different manufacturers and, refreshingly, prices are slowly beginning to drop. Samsung’s Series 5 could be considered a second...
Bottom line Exactly what we were looking for in an Ultrabook, and although not perfect, it's very reasonably priced...
100%
itproportal.com
Updated:
2013-05-04 01:32:20
Ultrabooks will normally set you back significantly more than less svelte notebooks with similar power and features. However, the Samsung Series 5 Ultra 530U3B-A01's sub-£700 price makes it much more affordable than many, even though it's still more expen...
Good Reasonable price, Decent port allocation, Bright, clear screen...
Bad Relatively slow, Limited Intel HD 3000 graphics, No 3G wireless...
Bottom line Samsung's Series 5 530U3B-A01 doesn't fill you with the urge to empty your bank account in quite the same compulsive way as its Series 9 model. But it also doesn't cost so much that you will need to. This is still a very attractive Ultrabook, with accept...
80%
laptops.co.uk
Updated:
2013-05-04 01:32:20
One of the most off putting factors for the many of us who want to purchase a new Intel Ultrabook, is the stumping up of often over £1000. However, Samsung is hoping to change that with the Series 5, its low cost 13 inch Ultrabook option. The devi...
Good Low Price for an Ultrabook, Good Touchpad and Keyboard, Plenty of Connectivity...
Bad No SSD, Plastic Chassis, Heavier than other UltraBooks...
Bottom line The Samsung Series 5 is the perfect light laptop for those who want to add a low price into the mix of decent power and good portability. It's a great alternative to some of the premium Ultrabooks out there and makes some smart compromises...
70%
techsmart.co.za
Updated:
2014-02-26 01:21:42
The first half of 2012 bought numerous ultrabooks to our desks for review, from the likes of Asus’ Zenbook and HP’s Folio 13 to Dell’s XPS 13. Conspicuous by its absence though, was an offering from Samsung. Happily, with the Series 5, that is no longe...
0%
techradar.com/au/
Updated:
2014-04-12 04:01:16
Samsung has plenty of experience in crafting slim, powerful laptops, but unlike its premium Samsung Series 9 ultraportable, the Samsung Series 5 Ultra appears to be more of an "everyman" device.It won't out-power Ultrabook rivals such as the Dell XPS 13...
Good 500GB hard drive, Great keyboard and touchpad, Plenty of connectivity, Walletfriendly price...
Bad Uninspiring design, Middling performance, Average battery life, Bulky for an Ultrabook...
Bottom line The Samsung Series 5 Ultra 530U3B offers excellent value for money, and if you're looking for an Ultrabook on a budget, this is well worth considering. It's neither the most powerful nor the most stylish looking Ultrabook we've seen, but the usability of...
70%
techwarelabs.com
Updated:
2013-02-02 01:03:57
As advances in technology march on, new products naturally are able to pack more and more power into an ever-shrinking profile. If you think about it, just a few years ago our laptops were slow, bulky chunks of plastic who’s specs pale in comparison t...
Good Light weight, Very portable, Good general performance, Relatively easy to upgrade SSD and RAM, Feels solid, Good battery life and charge time...
Bad Tiny viewing angle is frustrating, Flimsy power plug and Ethernet port are just waiting to break, All in all, the Samsung Series 5 Ultrabook is a nice little laptop. You get good performance with general tasks like web browsing, word editing, watching mov...
0%
pcmag.com
Updated:
2013-02-02 01:03:57
Ultrabooks are popping up everywhere these days, and as the market becomes increasingly saturated, the one-time "wow" factor has given way to more sober assessment. The Samsung Series 5 Ultra NP530U3B-A02 ($1,099 list) is the latest to enter this crowded...
Good Full-size HDMI port. Supports WiDi. Sleek, lightweight chassis.
Bad Keyboard isn't backlit. Some flexing on the lid. Unremarkable battery life. So-so performance...
Bottom line The Samsung Series 5 Ultra NP530U3B-A02 is a handsome, capable ultrabook, but its price tag is difficult to justify given its unimpressive performance and more nimble competitors...
70%
hardwarezone.com.sg
Updated:
2013-02-02 01:03:57
Ever since Samsung's Series 9 ultraportable notebook arrived on the scene in mid-2011, we caught a glimpse of what the Korean conglomerate can do with their massive engineering and manufacturing capabilities. The Series 9 had everything going for it s...
Good Good value, Matte Screen, Build quality, Pleasant keyboard to use...
Bad Sharp edges near palm rest...
80%
notebookcheck.net
Updated:
2013-02-02 01:03:57
Konrad Schneid (translated by Liala Stieglitz), 03/17/2012 A fast flash memory and a big HDD are paired in the new ultrabook 530U3B from Samsung. The slim notebook comes with a bright and matt 13.3 inch screen. At a street price of below EUR 800, it...
Good Elegant design, USB 3.0 and LAN port, High brightness, Matt screen, Good battery life...
Bad Display hinges allow the screen to teeter, SSD cache only; no full-fledged SSD, Low image contrast...
Bottom line The Samsung 530U3B could convince thoroughly in many points. The elegant and slim case doesn't belong to the lightest of its kind with a weight of 1.45 kilograms. However, the 13.3 inch screen has a high brightness, is even glare-free and thus makes the S...
84%