Samsung logo

Samsung 3 NP300V5A Intel® Pentium® B950 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69179
Info modified on:
29 Jan 2025, 18:15:13
Short summary description Samsung 3 NP300V5A Intel® Pentium® B950 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung 3 NP300V5A, Intel® Pentium®, 2.1 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Samsung 3 NP300V5A Intel® Pentium® B950 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung 3 NP300V5A. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Pink. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.