Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP300E5A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP300E5A-A06NL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9805
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium :
The short editorial description of Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium

Intel Core i3-2350M (2.3 GHz, 3MB L3 Cache), Intel HM65 Express, 750GB HDD 5400rpm, 4GB DDR3 1333MHz, 39.624 cm (15.6") HD LED Display (1366 x 768), Anti-Reflective, Intel HD Graphics 3000, DVD SuperMulti DL, Gigabit Ethernet, Wi-Fi 802.11b/g/n, Bluetooth 3.0, Webcam, 2.3kg, Windows 7 Home Premium 64-bit
More>>>
Short summary description Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This short summary of the Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 3 NP300E5A, 2nd gen Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

Samsung 3 NP300E5A. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.3 kg

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i3-2350M
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-2300 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
HDA
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi data rate (max)
150 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
WWAN
No
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard number of keys
104
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR0DN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53438
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery capacity (Watt-hours) *
48 Wh
Number of battery cells
6
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Width *
The measurement or extent of something from side to side.
367.9 mm
Depth *
The distance from the front to the back of something.
243 mm
Height (front)
The height of the frontside of the product.
2.7 cm
Height (rear)
Height of the backside of the product.
3.3 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:13
Uk has collected 28 expert reviews for Samsung 3 NP300E5A Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:13
Nl heeft 28 proffesionele recensies verzameld voor Samsung 3 NP300E5A Zilver 39,6 cm (15.6") 1366 x 768 Pixels Tweede generatie Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:13
Fr a recueilli 28 avis d’experts pour Samsung 3 NP300E5A Argent 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 2e génération 4 Go DDR3-SDRAM 750 Go Disque dur Windows 7 Home Premium et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:09
De hat 28 Expertenmeinungen über Samsung 3 NP300E5A Silber 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der zweiten Generation 4 GB DDR3-SDRAM 750 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:08
Testseek ha raccolto 28 recensioni da parte di esperti per Samsung 3 NP300E5A Argento 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di seconda generazione 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:09
Es ha coleccionado 28 opiniones de expertos para Samsung 3 NP300E5A Plata 39,6 cm (15.6") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:14
Dk har samlet 28 ekspertanmeldelser for Samsung 3 NP300E5A Sølv 39,6 cm (15.6") 1366 x 768 pixel 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-02 03:24:13
Se har samlat in 28 experttester för Samsung 3 NP300E5A Silver 39,6 cm (15.6") 1366 x 768 pixlar 2:a generationens Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 06:49:27
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 06:49:27
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 06:49:27
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 06:49:27
75%
Source Review comments Score
theregister.co.uk
Updated:
2012-11-02 03:24:03
Samsung’s NP300E5A-A01DX is the Core i3 model in its Series 3 family of notebooks and is priced accordingly, at around £400. Unashamedly aimed at the cost conscious end of market it has plenty of company including Acer’s Aspire 5749 that Reg Hardware r...
Bottom line The Samsung Series 3 NP300E5A-A01DX is a nice enough budget notebook but it exists in an incredibly cluttered market. Indeed, just about the only thing that makes it stand out from the competition is its styling and the screen's matt finish, which is...
75%
expertreviews.co.uk
Updated:
2012-11-02 03:24:08
Samsung’s latest entry-level laptop might not look all that different if you’re familiar with the other models in its line-up – the 3 series uses an almost identical chassis to the older RV-series laptops we looked at last year, with a few minor tweaks...
Bottom line This entry-level laptop is a competent all-rounder at a good price...
80%
trustedreviews.com
Updated:
2012-11-02 03:24:08
Remember the Samsung RV720 ? That 17.3in laptop won itself a 9/10 and our Recommended award by being a decent no-frills machine for an absolutely bargain price. Well, today's Series 3 NP300E5A could easily be its twin separated at birth. Though the Series...
Good Great value for the specs, Excellent keyboard and touchpad, Decent build quality...
Bad Mediocre screen, No USB 3.0...
Bottom line In terms of productivity, Samsung's Series 3 NP300E5A is a great budget laptop, thanks to its low price, excellent usability, reasonable specifications and rugged lid. Unfortunately its potential as an entertainment laptop is hindered by its sub-par 15.6i...
70%
pcadvisor.co.uk
Updated:
2012-11-19 11:35:27
Computer hardware has moved at such a pace in recent times that these days a cheap entry-level laptop can perform most tasks with supreme ease. This bargain basement 15in Samsung NP300E5A-A01DX aims to make exactly that point, delivering lashings of pr...
Bottom line The Samsung NP300E5A-A01DX packs considerable pace for its price, although we had a few issues with the screen and the keyboard. We’re also not sure the lid would stand up to repeated use. If supplies of this one are low, it’s well worth keeping an eye...
80%
zdnet.co.uk
Updated:
2012-11-19 11:35:27
It is really starting to look like I have an affinity for Samsung computers. This is at least my fifth one, and I have a feeling that it might be my sixth, that I am forgetting one somehow... But I swear, I don't go looking specifically for Samsung, I...
0%
techradar.com
Updated:
2012-11-20 19:18:16
The Samsung Series 3 NP300E5A sets the standard for budget laptops. It's a solid looker that packs more power than its closest rivals, but does suffer a low quality keyboard. The 15.6-inch Samsung NP300E5A has a silver plastic lid decorated with a black s...
Good Good processing power, Battery life, Stylish design, Good portability...
Bad Stiff keyboard, Flex in chassis, Graphics power...
60%
artiss.co.uk
Updated:
2014-03-20 02:15:22
The Samsung NP300E5A-A01DX (yes, got to love those long names) is a laptop model that appears to be pretty exclusive to DSG (Dixons, Currys and PC World) and a handful of other stores . Currently retailing at a penny under £400 at Dixons it sports 4GB mem...
Bottom line For a 15.6” with optical drive, it's surprisingly lithe for this price. It's also quite powerful, with a host of useful features. If you've not got a huge budget to spend, this is highly recommended – it would make a particularly good laptop for a teenage...
80%
techradar.com/au/
Updated:
2014-04-13 02:39:20
The Samsung Series 3 NP300E5A sets the standard for budget laptops. It's a solid looker that packs more power than its closest rivals, but does suffer a low quality keyboard.The 15.6-inch Samsung NP300E5A has a silver plastic lid decorated with a black st...
Good Good processing power, Battery life, Stylish design, Good portability...
Bad Stiff keyboard, Flex in chassis, Graphics power...
Bottom line The Samsung Series 3 laptop is a capable machine that is ideal for people who want to do the basics of home computing, without spending silly money. If you're looking for a stylish, portable and fast machine, you'll have to spend more, but if the basics...
60%
notebookcheck.nl
Updated:
2012-11-02 03:24:03
Waarschijnlijk is de concurrentie nergens groter dan in de klasse van goedkope Office notebooks. Ondanks het enorme aanbod verschillen de systemen vaak alleen in kleine details. Wil je als fabrikant opvallen, dan moet je echt uniek proberen te zijn. Is...
Bottom line Met de 300E5A biedt Samsung potentiële kopers een eerlijke deal aan. Voor ongeveer €500 koop je een veelzijdige notebook die niet alleen geschikt is voor tekstverwerken. De hoge mobiliteit van de notebook is een van zijn grootste pluspunten: met een ma...
80%
tweakers.net
Updated:
2012-11-19 11:35:27
Een niet te uitgebreide review . Ik was op zoek naar een vervanger voor mijn thuis laptop , ik gebruik hem voor internet , en wat Word en exel toepassingen , niets zwaars dus, ik had...
Good licht, goed beeldscherm, lang laadsnoer, accu houd het 4 uur vol...
Bad slechte internet werking...
60%
notebookjournal.de
Updated:
2012-11-19 11:35:27
Samsung ist nicht nur für seine Smartphones und Tablets sowie die heftigen Patentkämpfe mit Apple bekannt. Die Südkoreaner bauen auch seit langer Zeit sehr gute Notebooks. Nach Samsungs aktueller Typenkennzeichnung zählen Notebooks der Serie 3 zu den g...
Good Verarbeitung und Stabilität, Anwendungsleistung, Displayhelligkeit, Tastatur und Touchpad, Akkulaufzeit...
Bad Akkulaufzeit, Schnittstellen, DisplayScharniere...
Bottom line Zum Preis von ungefähr 580 Euro bietet Samsung mit dem 300E5A ein portables, leichtes und ausdauerndes Office-Notebook an. In der Praxis kommt man durchaus auf 5 Stunden Akkubetrieb. Die Verarbeitung ist gut und die Stabilität des Gehäuses kann überzeu...
80%
computerbild.de
Updated:
2012-11-19 11:35:27
Treuer Begleiter für unterwegs: Das Samsung 300E5A-A02 ist leicht, entspiegelt und hat noch dazu einen ergiebigen Akku. Sind Tempo und Ausstattung ebenfalls überzeugend?...
0%
notebookcheck.it
Updated:
2012-11-02 03:24:08
Probabilmente nessun settore del mercato notebook è tanto competitivo quanto quello dei dispositivi da ufficio economici. Nonostante l'abbondanza di dispositivi, molti differiscono solo per qualche dettaglio - e coloro che si vogliono distinguere dalla...
Good Autonomia della batteria eccellente, Scheda grafica dedicata Nvidia, Buone prestazioni con le applicazioni, Superficie dello schermo matta, Temperature contenute...
Bad Nessuna USB 3.0, Consumi elevati e occasionale throttling, Schermo TN con illuminazione scarsa...
Bottom line Ci sembra che Samsung abbia realizzato un buon compromesso con il 300E5A. L'utente riesce ad avere un notebook versatile non solo per il word processing per circa 550 euro. L'ottima mobilità è tra i principali punti di forza di questo dispositivo: un p...
80%
pcworld.it
Updated:
2014-01-03 16:52:21
Quandoci si approccia a computer portatili di fascia bassa, è naturale chiedersi dove si sia scelto di fare economia. Il Samsung Series 3 mostra, in effetti, alcuni compromessi, ma non così tanti da renderlo poco interessante. Troviamo un processore Core...
0%
notebookcheck.org
Updated:
2012-11-02 03:24:08
Probablemente ningún otro sector del mercado de portátiles es tan fieramente competitivo como los dispositivos de oficina a bajo precio. A pesar de la abrumadora abundancia de dispositivos, muchos sólo difieren en detalle - aquellos que quieran sobresa...
Good Duraciones de batería muy largas, Gráfica dedicada Nvidia, Buen rendimiento de aplicación, Pantalla de superficie mate, Bajo desarrollo de temperatura...
Bad Sin USB 3.0, Elevado consumo de energía y ahogos leves, Pantalla TN inferior con iluminación pobre...
Bottom line Es un trato justo el que Samsung presenta a los eventuales compradores del 300E5A. El consumidor obtiene un portátil versátil que no es sólo apto para el aburrido procesado de texto por unos 550€.La gran movilidad se cuenta entre las mayores ventajas...
80%
retera.ru
Updated:
2014-04-05 02:56:29
Сегодня в наши руки попала достаточно незаурядная модель ноутбука Samsung Series 3. Это очень недорогой аппарат, использующий процессор Intel начального уровня и оснащенный только встроенной графикой. Совсем недавно мы рассматривали похожую модель в обзор...
Good практичный, аскетичный дизайн, удобная клавиатура, наличие необходимых базовых коммуникаций в одном модуле, высокая яркость матрицы, отличное время автономной работы...
Bad низкий контраст матрицы...
Bottom line Samsung Series 3 300E5A-A01 - практически идеальный офисный аппарат. Он имеет все необходимое, чтобы позволить вам работать максимально эффективно и с комфортом. Матовая матрица не бликует и позволяет максимально сконцентрироваться, а полноразмерная клави...
0%
retera.ru
Updated:
2014-04-05 02:56:29
Сегодня в тестлабе ноутбук, сочетающий в себе достоинства Series 3 и RV-серии. В частности, от Series 3 ноутбук получил тонкую рамку дисплея, а от универсальной серии - корпус.Комплект поставки вполне обычен для ноутбука Samsung:• ноутбук (1965 г); • 6-эл...
Good практичный, аскетичный дизайн, удобная клавиатура, наличие необходимых базовых коммуникаций в одном модуле, высокая яркость матрицы, отличное время автономной работы...
Bad нет поддержки USB 3.0, нагрев ЦП, картридер работает только с картами формата SD, низкий контраст матрицы...
Bottom line Samsung Series 3 300E5A-S03 - достаточно хороший рабочий аппарат. Без фанатизма: он матовый, практичный, да благодаря тонкой рамке матрицы, выглядит очень элегантно и компактно. У нас не возникло нареканий ни на качество исполнения корпуса, ни на клавиату...
0%
tech.onliner.by
Updated:
2014-04-12 04:25:18
Выбирая ноутбук стоимостью менее $500, покупатель чаще всего действует наугад, надеясь, что ему повезет: в купленном аппарате будет хороший экран, удобная клавиатура, надежный корпус, емкий аккумулятор. Да, к сожалению, обзоров по бюджетным ноутбукам пише...
Bottom line С точки зрения технических характеристик ноутбук Samsung 300E5 совершенно стандартен: типичная бюджетная машина в податливом пластиковом корпусе с аккумулятором базовой емкости и обычным набором интерфейсов. Впрочем, этот аппарат немного меньше и легче к...
0%
nix.ru
Updated:
2014-04-24 04:25:09
Ноутбук Samsung 300E5A , несмотря на отсутствие комплектующих с пониженным напряжением питания, апеллирует к высокой мобильности в сочетании с доступной ценой, и даже возможность время от времени играть в компьютерные игры на этом офисном ноутбуке в...
Good Очень хорошие показатели автономной работы, Дискретная видеокарта Nvidia в офисном ноутбуке, Хорошая производительность в приложениях, Матовая поверхность экрана препятствует возникновению бликов, Комфортный температурный режим...
Bad Отсутствует USB 3.0, Высокое энергопотребление, троттлинг в режиме предельной нагрузки, Посредственная LCDматрица с неравномерной подсветкой...
Bottom line Приобретая Samsung 300E5A-S01 стоимостью около €550, вы получаете универсальный ноутбук, способный выполнять не только стандартные задачи вроде редактирования текста. Высокая мобильность является одним из наиболее важных преимуществ этой модели: при...
0%
notebookcheck.net
Updated:
2012-11-02 03:24:06
Has the manufacturer, Samsung , accomplished this with its Series 3 300E5A ? Even current games are allegedly playable on the matt, 15.6 inch screen with an exceptionally narrow bezel. The dedicated Nvidia GeForce GT 520MX is to ensure that. Intel's Core...
Good Very long battery runtimes, Dedicated Nvidia graphics card, Good application performance, Matt screen surface, Low temperature development...
Bad No USB 3.0, High power consumption and slight throttling, Inferior TN screen with poor illumination...
Bottom line Samsung 300E5A-S01 It is a fair deal that Samsung presents to prospective buyers of the 300E5A. The consumer gets a versatile notebook that isn't only just suitable for boring word processing for around EUR 550 . The great mobility counts to the biggest...
80%
notebookcheck.info
Updated:
2014-05-02 03:58:49
Está um pouco melhor? O Samsung 300E5A deseja se destacar com alta mobilidade a um baixo preço, apesar da falta do hardware de hardware ULV. Até mesmo jogar ocasionalmente não é um problema para o portátil Office graças ao GPU Nvidia trocável...
Good Tempos de duração muito longos, Placa de vídeo dedicada da Nvidia, Bom desempenho de aplicativos, Superfície mate da tela, Baixas emissões de calor...
Bad Sem USB 3.0, Alto consumo de energia e leve afogamento, Tela TN inferior com iluminação deficiente...
80%
pcworld.pl
Updated:
2014-06-19 04:08:16
Obudowa Samsung 300E5A-S0D stawia na prostotę i funkcjonalność. Obudowa wykonana z matowego plastyku, klapa z wyraźnym wzorkiem (wytłoczone linie) sprawiają, że na tym laptopie nie są widoczne odciski palców, ani kurz. Z zamkniętą klapą konstrukcja obudow...
Good Niska cena, Matowy ekran, Dobry stosunek ceny do możliwości...
Bad Niska wydajność w grach, Brak USB 3.0...
Bottom line Użyte materiały bo budowy laptopa nie są najlepszej jakości, ale w tej cenie trudno oczekiwać aluminium czy lekkich stopów metali. Użyty procesor i układ graficzny, również nie są najlepsze, bo to podstawowe modele starszej generacji podzespołów. Do pracy...
60%
pcworld.pl
Updated:
2014-06-21 11:24:57
Obudowa Samsung NP300E5A oferuje prostą, ale praktyczną obudowę wykonaną z plastyku, na której nie widać odcisków palców czy drobnych rys. Na szczególna uwagę zasługuje pokrywa laptopa, która wykonana jest z plastyku o charakterystycznej fakturze niewielk...
Good Przystępna cena, Matowy ekran, Szybki procesor, NVIDIA Optimus...
Bad Brak USB 3.0...
Bottom line Wydajność Samsunga NP300E5A i wyposażenie w zupełności wystarczą do tego żebyśmy mogli oglądać za jego pomocą filmy FullHD na ekranie telewizora. Sprawdzi się też w codziennych czynnościach, czy też do pracy z pakietami biurowymi. Według nas ma jednak dwi...
80%
wybieramlaptopa.pl
Updated:
2014-06-27 02:31:28
Samsung NP300E5A-S08PL należy do grupy notebooków podstawowych, przeznaczonych do użytku domowego i biurowego. Dobry stosunek jakości do ceny oraz kilka ciekawych rozwiązań technologicznych sprawia, że warto zwrócić na niego uwagę rozważając zakup nowego...
Good Model NP300E5AS08PL wygląda bardzo solidnie i elegancko. Obudowa Duracase jest odporna na zarysowania i łatwa do utrzymania w czystości. Nowoczesny design oferowany przez Samsunga sprawia, że laptop wygląda stylowo i nowocześnie, NP300E5AS08PL wyposażono...
Bad Wyposażenie tego modelu w trochę mocniejszy procesor oraz kartę graficzną pozwoliłoby również na zastosowanie go do gier. Zainstalowany dwurdzeniowy Intel Dual Core B950 (taktowanie 2,1GHz) oraz karta graficzna GeForce GT 315M z powodzeniem wystarczają do...
Bottom line Samsung NP300E5A-S08PL jest wydajnym i cichym laptopem, który bardzo dobrze sprawdzi się w biurze i w domu. Wiele zalet, zastosowane nowoczesne technologie i atrakcyjna cena laptopa spełnią oczekiwania użytkowników, szukających ładnego i szybkiego laptopa...
0%
mobimaniak.pl
Updated:
2014-07-20 03:48:27
Samsung 300E5A-S03PL to jeden z najnowszych komputerów w segmencie niedrogich i uniwersalnych laptopów na każdą kieszeń. Reprezentant Series 3 koreańskiego producenta przyciąga uwagę ciekawymi podzespołami – w cenie oscylującej w okolicach 2500 zł, oferuj...
Bottom line Samsung 300E5A-S03PL to bez wątpienia bardzo sensownie zaprojektowany komputer. Ma pewne braki – z czego dobrze zdajecie już sobie sprawę, jeśli jesteście po lekturze recenzji – ale pomimo tego przychylam się do opinii, iż warto w ten sprzęt zainwestować...
0%
mobimaniak.pl
Updated:
2014-07-23 10:48:17
Poza Ultrabookiem Toshiba Portege Z830-10H , do maniaKalnej redaKcji dotarł w ostatnim czasie także inny laptop – przedstawiciel segmentu budżetowego, bardzo ciekawy Samsung 300E5A .Maszyna już na pierwszy rzut oka wyróżnia się z tłumu – w cenie oscylując...
0%
notebookcheck.pl
Updated:
2014-10-03 03:53:15
Samsung 300E5A to rozwojowa wersja modelu RV520. Zmniejszono ramkę ekranu, dzięki czemu cała obudowa jest bardziej kompaktowa i lżejsza. Wstawiono matową matrycę, za sprawą której poprawiła się mobilność. W testowanej wersji pojawiły się karta grafiki Nvi...
Good długa praca na zasilaniu akumulatorowym, relatywnie lekki, matowa powierzchnia matrycy, niskie temperatury obudowy...
Bad brak USB 3.0, wysoki pobór mocy, zaniżanie taktowania CPU, słabe niektóre parametry matrycy (w tym nierównomierne podświetlenie)...
Bottom line Samsung 300E5ASamsung 300E5A to solidna oferta i dość wszechstronny laptop.Główną zaletą tego modelu jest jego mobilność. Waży on tylko 2,3 kg, posiada matową matrycę, a przy optymalizacji zużycia energii możne działać cały dzień roboczy na zasilaniu akum...
80%
technopat.net
Updated:
2014-01-03 16:52:21
Samsung'un Dizüstü Bilgisayar serisinden çıkan NP300E5A Technopat'ın incelemesine girdi. Şimdi kaliteli Samsung NP300E5A'un detaylı incelemesi: Samsung NP300E5A Tasarım Donanım Ses ve Görüntü Yazılım ve Batarya Performans Sonuç Samsung NP300E5...
Bottom line Ne var ki, ekranın ve hoparlörlerin zayıf olması, USB 3.0 desteğinin bulunmaması gibi detaylar canınızı sıkıyorsa, üstelik yeni çıkan oyunları da çalıştıracak seviyede grafik işleme gücüne ihtiyacınız varsa, o zaman daha pahalı bir modele yönelmeniz tavsi...
80%
Show all
Customer service details