Samsung logo

Samsung X22-A004 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon HD 2400 Windows Vista Business Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54569
Info modified on:
29 Jan 2025, 18:24:50
Short summary description Samsung X22-A004 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon HD 2400 Windows Vista Business Grey:

Samsung X22-A004, Intel® Core™2 Duo, 2.1 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 200 GB

Long summary description Samsung X22-A004 Intel® Core™2 Duo T8100 35.8 cm (14.1") 2 GB DDR2-SDRAM 200 GB AMD Radeon HD 2400 Windows Vista Business Grey:

Samsung X22-A004. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 2400. Operating system installed: Windows Vista Business. Product colour: Grey. Weight: 2.18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.