location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-X120-PA01UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-X120-PA01UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™2 Duo SU7300 1.3 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels Gloss 16:9
  • - 2 GB DDR3-SDRAM 800 MHz 1 x 2 GB
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 9 h 40 W
  • - Windows 7 Professional
Warranty: 1 year
Long product name Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver :
The long product name of Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-X120-PA01UK - Intel Core2 Duo SU7300 CULV, 2048MB DDR3 RAM, 250GB SATA HDD, 11.6” WXGA SuperBright Gloss LED (1366 x 768), Intel GMA 4500M HD, 0.3MP Webcam, 2 x 1.5W, Bluetooth 2.1, 3 x USB, 1 x HDMI, SD / SDHC / MMC, 1.47kg, Windows 7 Professional, Silver/Black
More>>>
Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver:
The official description of Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine having the extreme portability of the lightest notebook, but with the power-packed performance of a multimedia PC. The ground-breaking Samsung X120 ultra-thin notebook, weighing only 1.47kg the X120 is so light you could almost forget that you’re carrying it. It’s also just 25.4mm in depth and has an ultra smooth and minimalist profile, so it’s extremely comfortable to carry – and a really stylish accessory for modern living.

By combining the power-optimized performance of an Intel processor and 11.6" high definition LED screen the X120 delivers an exceptional battery powered performance. It also features an extensive range of ports and communication tools for simple connectivity and information sharing. So with the X120 you can just keep on going and going.

World class mobile performance
The Intel Core 2 Duo processor is the next generation dual-core processor for power-optimized mobile processing. It is enhanced to handle today's demanding software applications-such as CAD
tools, 3D and 2D modelling or serious number-crunching programs.

Easily much thinner
An ultra mobile notebook for around a pound or less than a Euro? The X120’s slimline design is just 25.4mm in depth, which is virtually the same height as a £1 or €1 coin. And with an ultra smooth profile it’s comfortable to carry and easily slides into almost any bag, case or luggage.

Carry less - do more
Be careful, the X120 is so light you may forget you’re carrying it! Weighing just 1.34kg (with a 4 cell battery), the X120’s ultra lightweight design provides maximum portability. But it still incorporates comprehensive functionality for maximum performance on the move. So you can carry less, but do more.

Class leading craftsmanship
Life on the move can be pretty hard. But the X120 is just as tough, with a robust and ergonomic design built to the highest quality standards. Its durable casing provides amazing strength and superior reliability. So it’s more than capable of coping with the everyday bumps and knocks of
life on the move.

Short summary description Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver:
This short summary of the Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X NP-X120-PA01UK, Intel® Core™2 Duo, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Samsung X NP-X120-PA01UK. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.47 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU7300
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Intel HD Audio
Number of built-in speakers
2
Speaker power
3 W
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Keyboard number of keys
83
Software
Trial software
Microsoft Office Professional 2007, McAfee Virus Scan
Software
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader, Easy Battery Manager, Easy Display Manager, Easy Network Manager, Easy SpeedUp Manager, Samsung Magic Doctor, Samsung Update Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE4
Processor code
SLGYV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42791
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
8850 mAh
Battery life (max)
9 h
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
293 mm
Depth
207 mm
Height
25.4 mm
Weight *
1.47 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-18 00:19:02
Uk has collected 23 expert reviews for Samsung X NP-X120-PA01UK laptop Intel® Core™2 Duo SU7300 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
T3.com
Updated:
2011-08-18 00:18:58
The netbook that thinks it's a well-specced laptop If you are in the market for a netbook, but want something that is a little bit nippier than your average sub-£400 ‘mini-puter’ that are all the rage right now, then Samsung’s new ultra-thin and light...
Good Sturdy keyboard, Performs far better and faster than similar priced netbooks, HDMI output, The lovely and bright high def screen...
Bad Slightly boring design, Battery-life can be quite limiting...
Bottom line A good value for money, strong performing netbook that you'll be hard-pushed to beat.
80%
expertreviews.co.uk
Updated:
2012-11-19 11:25:29
We've been greatly impressed by Samsung's netbooks and other laptops and had high hopes for the X120, the company's 11.6in CULV laptop. It certainly looks the business thanks to attractive grey lid, slender dimensions and chrome trim. However, as good...
40%
itreviews.com
Updated:
2012-11-19 11:25:29
The Samsung X120 notebook ideally bridges the gap between netbook and larger notebooks with its chic looks, light weight, powerful CPU and attractive keyboard, although it would benefit from a larger touchpad and longer battery life. Samsung - X120 pr...
0%
pcadvisor.co.uk
Updated:
2012-11-19 11:25:29
Product Code: NPX120JA01UK The Samsung X120 is a compact and lightweight laptop with 11.6in screen and Intel dual-core low-voltage processor. The line between notebook and netbook is becoming increasingly blurred these days, as laptops like this Sam...
Bottom line The Samsung X120 straddles the gap between netbook and notebook in size, albeit with a price erring towards the full-size category. Fortunately its overall performance is also very much in the realm of a fully featured laptop, and should recommend its...
70%
electricpig.co.uk
Updated:
2012-11-19 11:25:29
The days of the dinky netbooks are numbered. Or at least that’s what Samsung wants you to think, with 11.6-inch screens cropping up on a raft of its newest machines. The Samsung X120 falls slap bang into this category. So is this just a little lappi...
Good Great looks, solid build and plenty of features...
Bad Mouse keys are poorly designed...
Bottom line An excellent, powerful alternative to your common or garden netbook...
80%
wired.co.uk
Updated:
2012-11-19 11:25:29
Samsung’s X120 is not a netbook, despite featuring a screen of a similar size and an entry-level price point. With regular CULV laptop components crammed inside the compact chassis, it’s an excellent buy for those seeking a budget ultra-portable, and m...
80%
pocket-lint.com
Updated:
2012-11-19 11:25:29
With a very compact design, small screen, cheap price and no optical drive, it’s easy to think of the Samsung X120 as a netbook. Look at the specs though, and it’s a no-brainer - the Samsung beats most netbooks hands down - but does it deliver in othe...
Good Great quality, design, excellent screen and good value...
Bad Average battery life...
Bottom line Offering double the specification of most netbooks, at a similar price to high-end models, the Samsung X120 provides outstanding value for moneyKey specs3.5mm jack, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
90%
techradar.com
Updated:
2012-11-19 11:25:29
The Samsung X120is a small, stylish and very usable ultraportable laptop that is worth a look if you're after a well-priced machine to keep you productive on the move. The glossy 11.6-inch screen is bright and detailed, so you'll have no problems viewi...
Good Good screen, Decent sized keyboard, Highly portable...
Bad Reflections in bright light, Weird touchpad arrangement...
70%
trustedreviews.com
Updated:
2012-11-19 11:25:29
Samsung made a big splash in the netbook market when it released the still excellent NC10 . It came to the market late and learnt from the mistakes of others, producing a product that (at the time) fulfilled all the needs and desires of consumers. It appe...
70%
notebookcheck.net
Updated:
2011-08-18 00:18:53
By Florian Wimmer 11/17/09 All three models of Samsung's X-range have come into our editorial office in the last few days. In order to catch the customer's eye they are supposed to score especially in design and their portability. We checked that fir...
Good Elegant design, Good workmanship, Unusual but functional touchpad, Dualcore processor...
Bad Relatively expensive, Average display, Wobbly keyboard, ...with partly minute keys, Standard battery has a too low runtime...
Bottom line Samsung does some things right but, unfortunately, also a few things wrong in the X120. You receive a dual-core processor for your over 600 euro that has enough power for working fast even under Vista, an HDMI connection for working on a bigger monitor at...
80%
Bit-Tech.net
Updated:
2012-11-19 11:25:29
NAWhile the public might be happy to buy Atom-powered netbooks and lightweight PCs by the truckload, it’s fair to say that of Intel's littlest CPU. Atom lacks the horsepower for anything but the most basic of modern PCs – for a machine that you ca...
Bottom line While the Samsung X120 is very neat and small laptop, it manages to pack a lot of performance in too. Don’t be fooled by the slightly anachronistic Pentium brand of CPU, as the 1.3GHz SU4100 has two reasonably fast cores to churn through tasks pretty q...
70%
techworld.com
Updated:
2012-11-19 11:25:29
The line between notebook and netbook is becoming increasingly blurred these days, as laptops like this Samsung X120 are amply demonstrating.With its 11.6in widescreen display and sub-1.4kg weight, the Samsung X120 is certainly competing for similar b...
Bottom line The Samsung X120 straddles the gap between netbook and notebook in size, albeit with a price erring towards the full-size category. Fortunately its overall performance is also very much in the realm of a fully featured laptop, and should recommend its...
0%
Country Distributor
United Kingdom 1 distributor(s)