location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF310-S05UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-SF310-S05UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 310M Intel® HD Graphics
  • - 3.0+HS
  • - 60 W
  • - Windows 7 Home Premium
Long product name Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black :
The long product name of Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SF310-S05UK - Intel Core i5-480M, 2.66GHz, 13.3" WXGA LED, Gloss, 1366 x 768, 320GB SATA, 4GB, Nvidia GT310M 512MB, Windows 7 Home Premium(64 bit)
More>>>
Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
The official description of Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung SF310 notebook series delivers one-of-a-kind style and performance for those always on-the-go. And not only does its unique, slim and fluidic design set it apart, but its unrivalled performance – the state-of-the-art Intel® Core™ i5 Processor *, combined with a longer lasting battery, gives you the freedom to get out with the power to perform without the worry of where to recharge. So, if you want more than just an eye catching design, other features include the 14.0" high resolution, wide-screen, LED backlit display that will certainly satisfy your needs, delivering a visually stunning video-watching experience. Also, with its Fast Start feature, faster connectivity options, and lightweight casing, you’ll quickly appreciate the perfect combination of portability and performance. So stay fashionable and trendy, without compromising on performance, with your SF series notebook. *factory option

Stand out with stylish curves
Put an end to your search for that sleek, designer laptop that you’ve been looking for with the arrival of the ultra-portable Samsung SF310 notebook. It is unique and by far the most stylish of designs with its fluidic shape and ergonomic profile that looks far from the conventional, strait-line, box-type notebook designs. A streamlined exterior with chrome Deco line accent is complemented by what lies inside, which includes an improved accuracy island keyboard, ergonomic gesture pad.

Experience the power of advance graphics for long periods
The NVIDIA® Optimus™ graphics card incorporating the energy efficient NVIDIA GeForce 310M, delivers outstanding multimedia and superior graphics performance for intense 3D gaming while extending battery life by automatically switching to the internal Intel graphics for more basic applications. Whether you are enjoying games or your favourite movies, rely on the NVIDIA® Optimus™ graphics card to bring everything to you with ultimate smoothness and realism without compromising battery life.

3-second start-up
With your notebook in an advanced sleep mode, important data and system configurations are saved to the hard drive and into PC memory for quick access; when you lift the lid of your notebook, the innovative Fast Start feature brings your computer out of advanced sleep mode and into full-working mode in just 3 seconds. Fast Start function provides extra security and safety so that even if power is suddenly lost or battery is changed, there’s no data or information loss.

Experience more with longer battery life span
The SF310 notebook from Samsung delivers perfect mobility and freedom with its power efficient performance and extensive battery life of up to 7.8 hours —plenty of time to get things accomplished or to be entertained without the added stress of worrying about how much battery life is left. Its advanced Lithium-Polymer battery and Samsung’s innovative charging technology also make the battery lifespan last up to three times longer than a typical notebook battery, so you can keep on going – anywhere.

Immerse yourself in realistic 3D SRS premium sound
With SRS Premium Sound™, you have a wider ‘sweet spot’ that delivers natural and realistic 3D sound for music, movies and games. The SF310 provides enhanced bass, crystal clear dialog and better definition control for maximum clarity at high frequency.

Bring your multimedia together with AllShare™
Easy Content Share software, based on AllShare™ technology, allows you to wirelessly play videos, photos, and music across a full range of DLNA (Digital Living Network Alliance) certified Samsung devices, including cameras and handsets. The technology makes it easy and effortless for you to stream HD content from your notebook on your TV, or seamlessly share videos and photos with to or from your phone, without the hassle of connecting cables.

Send it direct with Easy File Share
Enjoy stress-free file sharing between close-range computers by simply swapping over to the Wi-Fi Ad-hoc mode on your notebook. You can make uploads, conversions, storage and delivery of large rich media files a direct and simple process, without the need of a central access point. The SF310 Easy File Transfer solution saves you time and makes sharing files, movies, music and pictures a pleasure—not a hassle.

Short summary description Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This short summary of the Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF SF310-S05UK, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This is an auto-generated long summary of Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Samsung SF SF310-S05UK. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.06 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 310M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
0.5 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Network
Wi-Fi
Yes
Networking features
Gigabit LAN
Ethernet LAN
No
Bluetooth
No
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Weight & dimensions
Width
331 mm
Depth
235.9 mm
Height (front)
2.69 cm
Height (rear)
3.25 cm
Weight *
2.06 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LED
TV-in port
No
HDD user password
Yes
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 23:26:36
Uk has collected 23 expert reviews for Samsung SF SF310-S05UK Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-17 23:26:36
The first thing you notice about the Samsung SF310 isn't the 13.3-inch screen, the Core i5 processor, the nice complement of ports and features (including NVidia Optimus graphics and a DVD-RW drive), the excellent build quality or the battery life; it...
Good A good keyboard, fast resume, great battery life, powerful processor with far-from-shabby graphics performance, those curves do make it stand out...
Bad Touchpad is a little small and is twitchy, the plethora of function keys are redundant and sometimes confusing, the screen and sound didn't blow us away...
Bottom line The Samsung SF310 is a little bit different, both in looks and in the mix of features. There are few high end features, but that means you get a pretty powerful system with good battery life at a mainstream priceKey specs3.5mm jack, Bluetooth, Ethernet...
80%
techradar.com
Updated:
2011-08-17 23:26:36
Any new thin and light weighing in at £750 has a lot to prove in a crowded market. It needs to stand out stylistically, yet still offer strong value for money. It's not an easy task, because on one side you'll find Apple's impossibly thin MacBook Air r...
Good Subtle yet pleasing design, Powerful processor performance, Discrete, efficient graphics core, Decent storage...
Bad Horrible touchpad, Graphics aren't powerful enough, Uninspiring battery life, High price tag...
70%
T3.com
Updated:
2011-08-17 23:26:36
Samsung produced some great laptops in 2010 and, on the evidence of the SF310, 2011 looks to be another vintage. Providing a successful mix of power, portability and usability the SF310 is also an extremely competitively priced machine, leaving many...
80%
pcadvisor.co.uk
Updated:
2011-08-17 23:26:36
Product Code: NP-SF310-S02UK Two graphics processors and a fast Intel CPU drive this curvy 13-incher, but is that enough to award the Samsung SF310 the checquered flag? Smaller than the popular 15in notebook and larger than a netbook, the 13in-screen...
Bottom line Samsung has puts its eggs into the performance basket, gifting the Samsung SF310 with a nippy dual-core processor. But this is at the expense of essential high-quality parts such as a decent trackpad. If outright speed tops your wishlist, or you fancy...
70%
v3.co.uk
Updated:
2011-08-17 23:26:36
The Samsung SF310 is a stylish laptop capable of catering to the demands of business and multimedia users, but it struggles to live up to the manufacturer's billing of being an ultraportable.At 2.06kg, our review unit was far from lightweight and we su...
Good Excellent keyboard; impressive specifications; stylish design...
Bad Poor portability; sealed battery; terrible trackpad; pricey...
Bottom line The SF310 comes with impressive specifications and an excellent keyboard, but is ultimately let down by a fiddly trackpad. With a weight over 2kg and a battery that can't be swapped out, it is unlikely to endear itself to the business traveller...
60%
itreviews.com
Updated:
2011-08-17 23:26:36
While netbooks have become the laptops of choice for the Facebook generation who mostly want to chat online and check their e-mails, small portable notebooks are growing in popularity for youngsters, low level gamers and business folk who need decent...
Bottom line Although the Samsung SF310 notebook appears largely unexceptionable when it comes to styling, display and peripherals, it nevertheless packs a sizeable CPU punch, and its dual role graphics system and good battery life will ensure it finds plenty of fr...
0%
theregister.co.uk
Updated:
2011-08-17 23:26:36
Aimed at the fashion conscious, the Samsung SF310 adopts curves and chrome to attract trendies to this 13.3in notebook. Literally, built along similar lines to the NF210 netbook reviewed recently, if the look and feel isn’t quite enough to have you sho...
Bottom line At just over 2kg the Samsung SF310 isn’t too much of an imposition to lug around. It’s certainly capable, with a good battery life and attractive too. Earlier, I likened the styling to a classic American car, but it transpires this is no Cadillac, it’...
60%
itpro.co.uk
Updated:
2011-08-17 23:26:36
Most laptops tend to look rather staid and boxy but Samsung's latest laptop, the SF310 has a very distinctive and appealing appearance. The lid and the underside have an attractive cream white colour with a curvy, swooping chrome trim, while the wrist rest is...
Bottom line It's tempting to buy the Samsung SF310 based purely on how it looks. There's a lot to like about the SF310 besides its appearance, including its fast performance, auto-switching dual graphics, good battery life and reasonably comfy keyboard. It's not q...
83%
alphr.com
Updated:
2011-08-17 23:26:36
Initially seen at IFA in Berlin, the first of Samsung's new laptop ranges has arrived in the PC Pro labs. The 13.3in Samsung SF310 blends Nvidia's Optimus graphics-switching technology with a slinky, new design. Samsung has gone right back to the drawi...
Bottom line Great design and good performance, but the SF310 is let down by a poor touchpad and an average display...
67%
trustedreviews.com
Updated:
2011-08-17 23:26:36
Samsung's latest 13.3in ultraportable sports the same curvy design we rather liked on the NF210 . In fact, if you ignore the SF310's 'buttonless' touchpad and its extra connectivity, these two could have been separated at birth. However, the SF310 isn't j...
Good Eyecatching curvaceous internal design, Excellent battery life...
Bad Spongy keyboard, Slightly uneven backlight, It's a dust and fingerprint magnet...
80%
expertreviews.co.uk
Updated:
2013-02-13 22:19:40
The SF310 is the second Samsung laptop we've seen that has the company's 'wave-style' design. The first was the ultra-stylish NF210 netbook and this 13.3in ultraportable continues the excellent design scheme. The Intel Core i5-460M processor runs at 2...
Bottom line Apart from the underpowered graphics card and average screen, the SF310 a great all-rounder thanks to a long-lasting battery, decent performance and an excellent design...
60%
tlbhd.com
Updated:
2013-02-20 06:58:16
Managed to get my hands on the Samsung SF310 13.3 inch laptop these days , a device Samsung advertises as “thin and light” and you're going to find in the next rows my impressions on it and a pretty thorough video review i managed to shoot. Now...
0%
pcmag.com
Updated:
2011-08-17 23:26:34
The Samsung SF310 ($729.99 street) isn't quite like other mainstream laptops: It has a distinctive look, but it's more than skin deep. The middling performance may dissuade some buyers, but it polished features may attract others. While those who want...
Good Intel Core i5-480M processor. Nvidia GeForce 310M graphics with automatic switching. Lots of extra features, like Bluetooth 3.0, Sleep-and-Charge, and quick restarts. Good battery life.
Bad Covered ports are less accessible. Wimpy speakers. Middling performance. Internal battery can't be accessed or replaced by buyer. Small hard drive.
Bottom line Some buyers will be intrigued by features like Bluetooth 3.0, Sleep-and-Charge funcationality, and quick restarts, but more discerning buyers may shun the Samsung SF310 for its underutilized components and small hard drive. Buy it now...
60%
Laptopmag.com
Updated:
2011-08-17 23:26:35
Samsung's super-sleek ultraportable is getting all the attention, but the company has another 13-inch notebook that costs less than half as much and provides comparable performance and battery life. The $729 Samsung SF310 features a muscular Intel Cor...
Bottom line For $729, the Samsung SF310 provides an attractive design, a comfortable keyboard, and relatively strong processing and graphics muscle for the price. The only real drawbacks are the somewhat flaky clickpad and the fact that it doesn't last as long on...
70%
Country Distributor
United Kingdom 1 distributor(s)