Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF310-S03SE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-SF310-S03SE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12393
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 20 Dec 2017 06:46:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory :
The short editorial description of Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory

SF310-S03SE - Intel Core i5-480M, 2.66GHz, 33.782 cm (13.3 ") WXGA LED, Gloss, 1366 x 768, 320GB SATA, 4GB, Nvidia GT310M 512MB, Windows 7 Home Premium(64 bit)
More>>>

Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory:
The official marketing text of Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory as supplied by the manufacturer
The Samsung SF310 notebook series delivers one-of-a-kind style and performance for those always on-the-go. And not only does its unique, slim and fluidic design set it apart, but its unrivalled performance – the state-of-the-art Intel® Core™ i5 Processor *, combined with a longer lasting battery, gives you the freedom to get out with the power to perform without the worry of where to recharge. So, if you want more than just an eye catching design, other features include the 14.0" high resolution, wide-screen, LED backlit display that will certainly satisfy your needs, delivering a visually stunning video-watching experience. Also, with its Fast Start feature, faster connectivity options, and lightweight casing, you’ll quickly appreciate the perfect combination of portability and performance. So stay fashionable and trendy, without compromising on performance, with your SF series notebook. *factory option

Stand out with stylish curves
Put an end to your search for that sleek, designer laptop that you’ve been looking for with the arrival of the ultra-portable Samsung SF310 notebook. It is unique and by far the most stylish of designs with its fluidic shape and ergonomic profile that looks far from the conventional, strait-line, box-type notebook designs. A streamlined exterior with chrome Deco line accent is complemented by what lies inside, which includes an improved accuracy island keyboard, ergonomic gesture pad.

Experience the power of advance graphics for long periods
The NVIDIA® Optimus™ graphics card incorporating the energy efficient NVIDIA GeForce 310M, delivers outstanding multimedia and superior graphics performance for intense 3D gaming while extending battery life by automatically switching to the internal Intel graphics for more basic applications. Whether you are enjoying games or your favourite movies, rely on the NVIDIA® Optimus™ graphics card to bring everything to you with ultimate smoothness and realism without compromising battery life.

3-second start-up
With your notebook in an advanced sleep mode, important data and system configurations are saved to the hard drive and into PC memory for quick access; when you lift the lid of your notebook, the innovative Fast Start feature brings your computer out of advanced sleep mode and into full-working mode in just 3 seconds. Fast Start function provides extra security and safety so that even if power is suddenly lost or battery is changed, there’s no data or information loss.

Experience more with longer battery life span
The SF310 notebook from Samsung delivers perfect mobility and freedom with its power efficient performance and extensive battery life of up to 7.8 hours —plenty of time to get things accomplished or to be entertained without the added stress of worrying about how much battery life is left. Its advanced Lithium-Polymer battery and Samsung’s innovative charging technology also make the battery lifespan last up to three times longer than a typical notebook battery, so you can keep on going – anywhere.

Immerse yourself in realistic 3D SRS premium sound
With SRS Premium Sound™, you have a wider ‘sweet spot’ that delivers natural and realistic 3D sound for music, movies and games. The SF310 provides enhanced bass, crystal clear dialog and better definition control for maximum clarity at high frequency.

Bring your multimedia together with AllShare™
Easy Content Share software, based on AllShare™ technology, allows you to wirelessly play videos, photos, and music across a full range of DLNA (Digital Living Network Alliance) certified Samsung devices, including cameras and handsets. The technology makes it easy and effortless for you to stream HD content from your notebook on your TV, or seamlessly share videos and photos with to or from your phone, without the hassle of connecting cables.

Send it direct with Easy File Share
Enjoy stress-free file sharing between close-range computers by simply swapping over to the Wi-Fi Ad-hoc mode on your notebook. You can make uploads, conversions, storage and delivery of large rich media files a direct and simple process, without the need of a central access point. The SF310 Easy File Transfer solution saves you time and makes sharing files, movies, music and pictures a pleasure—not a hassle.
Short summary description Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory:
This short summary of the Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung SF SF310-S03SE, 4th gen Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory :

Samsung SF SF310-S03SE. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black, Ivory. Weight: 2.06 kg

This is an auto-generated long summary of Samsung SF SF310-S03SE 2.66GHz i5-480M 13.3" 1366 x 768pixels Black,Ivory based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Ivory
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Gloss
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-480M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.933 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM55 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-400 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
20
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 310M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Maximum graphics adapter memory
0.5 GB
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
1.5 W
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Networking features
Gigabit LAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Ports & interfaces
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Battery
Number of battery cells
6
Power
AC adapter power
60 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.06 kg
Width *
The measurement or extent of something from side to side.
331 mm
Depth *
The distance from the front to the back of something.
235.9 mm
Height (front)
The height of the frontside of the product.
2.69 cm
Height (rear)
Height of the backside of the product.
3.25 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
NVIDIA
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LED
TV in port
No
HDD user password
Yes
External display
The LED/LCD display at the front of the device.
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 23 expert reviews for Samsung SF series SF310-S03SE and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-17
Bottom line It's tempting to buy the Samsung SF310 based purely on how it looks. There's a lot to like about the SF310 besides its appearance, including its fast performance, auto-switching dual graphics, good battery life and reasonably comfy keyboard. It's not q...
83%
pocket-lint.com
Updated:
2011-08-17
The first thing you notice about the Samsung SF310 isn't the 13.3-inch screen, the Core i5 processor, the nice complement of ports and features (including NVidia Optimus graphics and a DVD-RW drive), the excellent build quality or the battery life; it...
Good A good keyboard, fast resume, great battery life, powerful processor with far-from-shabby graphics performance, those curves do make it stand out...
Bad Touchpad is a little small and is twitchy, the plethora of function keys are redundant and sometimes confusing, the screen and sound didn't blow us away...
Bottom line The Samsung SF310 is a little bit different, both in looks and in the mix of features. There are few high end features, but that means you get a pretty powerful system with good battery life at a mainstream priceKey specs3.5mm jack, Bluetooth, Ethernet...
80%
T3.com
Updated:
2011-08-17
Samsung produced some great laptops in 2010 and, on the evidence of the SF310, 2011 looks to be another vintage. Providing a successful mix of power, portability and usability the SF310 is also an extremely competitively priced machine, leaving many...
80%
trustedreviews.com
Updated:
2011-08-17
Samsung's latest 13.3in ultraportable sports the same curvy design we rather liked on the NF210 . In fact, if you ignore the SF310's 'buttonless' touchpad and its extra connectivity, these two could have been separated at birth. However, the SF310 isn't j...
Good Eyecatching curvaceous internal design, Excellent battery life...
Bad Spongy keyboard, Slightly uneven backlight, It's a dust and fingerprint magnet...
80%
techradar.com
Updated:
2011-08-17
Any new thin and light weighing in at £750 has a lot to prove in a crowded market. It needs to stand out stylistically, yet still offer strong value for money. It's not an easy task, because on one side you'll find Apple's impossibly thin MacBook Air r...
Good Subtle yet pleasing design, Powerful processor performance, Discrete, efficient graphics core, Decent storage...
Bad Horrible touchpad, Graphics aren't powerful enough, Uninspiring battery life, High price tag...
70%
pcadvisor.co.uk
Updated:
2011-08-17
Product Code: NP-SF310-S02UK Two graphics processors and a fast Intel CPU drive this curvy 13-incher, but is that enough to award the Samsung SF310 the checquered flag? Smaller than the popular 15in notebook and larger than a netbook, the 13in-screen...
Bottom line Samsung has puts its eggs into the performance basket, gifting the Samsung SF310 with a nippy dual-core processor. But this is at the expense of essential high-quality parts such as a decent trackpad. If outright speed tops your wishlist, or you fancy...
70%
pcpro.co.uk
Updated:
2011-08-17
Initially seen at IFA in Berlin, the first of Samsung's new laptop ranges has arrived in the PC Pro labs. The 13.3in Samsung SF310 blends Nvidia's Optimus graphics-switching technology with a slinky, new design. Samsung has gone right back to the drawi...
Bottom line Great design and good performance, but the SF310 is let down by a poor touchpad and an average display...
67%
expertreviews.co.uk
Updated:
2013-02-13
The SF310 is the second Samsung laptop we've seen that has the company's 'wave-style' design. The first was the ultra-stylish NF210 netbook and this 13.3in ultraportable continues the excellent design scheme. The Intel Core i5-460M processor runs at 2...
Bottom line Apart from the underpowered graphics card and average screen, the SF310 a great all-rounder thanks to a long-lasting battery, decent performance and an excellent design...
60%
v3.co.uk
Updated:
2011-08-17
The Samsung SF310 is a stylish laptop capable of catering to the demands of business and multimedia users, but it struggles to live up to the manufacturer's billing of being an ultraportable.At 2.06kg, our review unit was far from lightweight and we su...
Good Excellent keyboard; impressive specifications; stylish design...
Bad Poor portability; sealed battery; terrible trackpad; pricey...
Bottom line The SF310 comes with impressive specifications and an excellent keyboard, but is ultimately let down by a fiddly trackpad. With a weight over 2kg and a battery that can't be swapped out, it is unlikely to endear itself to the business traveller...
60%
theregister.co.uk
Updated:
2011-08-17
Aimed at the fashion conscious, the Samsung SF310 adopts curves and chrome to attract trendies to this 13.3in notebook. Literally, built along similar lines to the NF210 netbook reviewed recently, if the look and feel isn’t quite enough to have you sho...
Bottom line At just over 2kg the Samsung SF310 isn’t too much of an imposition to lug around. It’s certainly capable, with a good battery life and attractive too. Earlier, I likened the styling to a classic American car, but it transpires this is no Cadillac, it’...
60%
tlbhd.com
Updated:
2013-02-20
Managed to get my hands on the Samsung SF310 13.3 inch laptop these days , a device Samsung advertises as “thin and light” and you're going to find in the next rows my impressions on it and a pretty thorough video review i managed to shoot. Now...
0%
itreviews.com
Updated:
2011-08-17
While netbooks have become the laptops of choice for the Facebook generation who mostly want to chat online and check their e-mails, small portable notebooks are growing in popularity for youngsters, low level gamers and business folk who need decent...
Bottom line Although the Samsung SF310 notebook appears largely unexceptionable when it comes to styling, display and peripherals, it nevertheless packs a sizeable CPU punch, and its dual role graphics system and good battery life will ensure it finds plenty of fr...
0%
Show all
X