location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV511-S04SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-RV511-S04SE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD Intel® HD Graphics
  • - Ethernet LAN
  • - 60 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver :
The long product name of Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-RV511-S04SE - Windows 7 Home Premium (64-bit), Intel Core i5 480M (2.66GHz), 4GB RAM DDR3, Intel GMA HD, 500GB SATA HDD, 15.6" LED HD (1366 x 768), Bluetooth, Wi-Fi b/g/n, DVD SM DL, Card Reader 4-in-1, 2.4kg
More>>>
Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver:
The official description of Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more from life with a Note PC that is ready to handle whatever you throw at it. With a brilliant 15.6” LED display and a stylish design, the visual experience will be utterly mesmerising. And with its new ergonomic and durable casing, its sophisticated looks will last. The RV511 also features amazing new communications technologies, which means that getting online is easier and faster, no matter where you are. It is the mobile experience you have always wanted and is ready to inject life back into your communications and entertainment.

Designed for great value

As affordable as it is powerful, the ultra-stylish RV511 delivers true value, combining cool features with a distinctive design. Its haptic-enhanced ergonomic capabilities make using the RV511 both enjoyable and productive, while the stunning silver gradation with pattern makes sure you always stand out from the crowd. It’s exactly what you’re looking for – high-end design and high performance innovation, giving you more for less.

Crafted for style and safety

Because a life on the go can often trip you up, the Samsung RV511 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the RV511 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.

Get online almost anywhere

The RV511 incorporates advanced communications technologies, including 802.11bgn wireless, to provide high-speed access to the Internet and your data anytime and anywhere.

A picture that’s close to perfection

The RV511’s 16:9 aspect ratio immerses you in games and movies with an accurate representation — so you don’t have annoying black bands crowding your picture. You’ll watch movies the way they were meant to be seen. And see images that are fine-tuned with the sharpest details and boldest colours on a 15.6" HD LED display. An added bonus? It uses less power, so you can be entertained longer. Get more out of your on-the-go entertainment and enjoy a bigger, better picture.

Samsung Recovery Solution

Peace of mind is here in the form of Samsung’s Recovery Solution. It automatically and regularly backs up your PC data to the hard drive. So you can quit worrying and quit manually backing up your files.

Short summary description Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver:
This short summary of the Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RV RV511-S04SE, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

Samsung RV RV511-S04SE. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.4 kg

Design
Product colour *
Black, Silver
Housing material
ABS synthetics
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in subwoofer
No
Audio system direct 3D sound
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Bundled software
Samsung Update Plus Easy Display Manager Easy Battery Manager Easy Network Manager Easy SpeedUp Manager Adobe Acrobat Reader Samsung Support Center
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4000 mAh
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width
381.6 mm
Depth
256.2 mm
Height (front)
3.19 cm
Height (rear)
3.49 cm
Weight *
2.4 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Swivel webcam
No
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:17:57
Uk has collected 13 expert reviews for Samsung RV RV511-S04SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2013-11-01 20:17:55
Samsung's RV511-S01UK is a great all-round laptop. From its excellent keyboard to the dedicated graphics, there's a lot to recommend. One of Intel's previous-generation Core i3 processors is in charge and capably runs everything you throw at it, from w...
Good Good performance, Strong usability, Decent speakers, Dedicated graphics...
Bad Battery life, Portability, Aesthetics...
70%
pcadvisor.co.uk
Updated:
2013-11-01 20:17:56
Everyone likes to find a bargain, not least in the ever-burgeoning laptop market. Some people see the purchase of a notebook PC as a necessary evil, but one for which they would rather not part with a penny more than they think necessary. For those tha...
Bottom line The Samsung RV511 is a well specified laptop that provides plenty of the features and certainly most of the performance you can expect of any laptop under £1000. Build quality is also fairly solid, if a bit chunky and plasticky feeling. It’s a well-rou...
80%
expertreviews.co.uk
Updated:
2013-11-01 20:17:57
This well-specified notebook is equipped with the latest Intel Core i3-380M processor, running at 2.53GHz, and has a whopping 6GB of RAM. It also has a 640GB hard disk, which is twice the size of most laptops’ disks. The fast processor, extra RAM and b...
Bottom line Impressive core components and performance to match, but its dedicated graphics card doesn't add enough value to warrant its high price...
60%
techworld.com
Updated:
2013-11-01 20:17:56
Everyone likes to find a bargain, not least in the ever burgeoning laptop market.Some people see the purchase of a notebook PC as a necessary evil, but one for which they would rather not part with a penny more than they think necessary. For those tha...
Bottom line The Samsung RV511 is a well specified laptop that provides plenty of the features and certainly most of the performance you can expect of any laptop under £1000. Build quality is also fairly solid, if a bit chunky and plasticky. It’s a well rounded pa...
0%
hardwaregeeks.com
Updated:
2013-11-01 20:17:56
For the past few weeks, I have had the chance to play with a really sweet system, the Samsung RV511 15 inch Notebook PC. When I first got the system I admired how great it looked, but then I opened it and was blown even more away. The RV511 has one of...
0%
pcmag.com
Updated:
2013-11-01 20:17:56
If you don't need your budget laptop to make a fashion statement, the Samsung RV511-A01, available at Best Buy for $599.99 (list), may fit the bill. What it lacks in aesthetics it makes up with its expanded keyboard, and its performance, which is on pa...
Good Big display. Keyboard includes ten-key number pad. HDMI port.
Bad Unexciting design.
Bottom line The Samsung RV511-A01 budget laptop may not be much to look at, but it offers decent performance and a few interesting features for the price. Buy it now...
80%
Laptopmag.com
Updated:
2013-11-01 20:17:56
Shoppers on a budget don't need to search far and wide for an affordable and stylish laptop. Not when you can pick up the Samsung RV511-AO1 for $549. This 15-inch notebook has plenty to offer home users and students, including a spacious island-style k...
Bottom line All in all, the $549 Samsung RV511-A01 offers a great blend of features, style, and performance for its low price. The laptop has plenty of multitasking power and has enough staying power to work and play for nearly 5 hours on a charge. We also like th...
80%
notebookcheck.net
Updated:
2013-11-01 20:17:57
The RV511 is supposedly a "fully capable starter notebook". Although its price of 520 Euro falls in among that of bargain notebooks, the hardware within should provide for smooth performance. Our test model came with a Core i3-380M and GeForce 315M . This...
Good Matte, Bright Display, Good Performance, Large Touchpad with Good Feedback, Low System Noise and Silent Mode, Useful Samsung Software, Recovery Disc...
Bad WarpProne Case, HighGloss Surface between Keyboard Keys, Low Screen Contrast, Few Ports, Weak GraphicsRendering...
Bottom line The Samsung RV511 (NP-RV511-S02DE) represents a good office notebook with some weak points and a not-very-sturdy case. Mostly the weak Core i3-380M (2x2.66GHz) and NVIDIA GeForce 315M are responsible for the low performance score that kept the RV511 from...
81%