location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF712-S01UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-RF712-S01UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:46:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1 TB Blu-Ray DVD Combo
  • - AMD Radeon HD 6650M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
Long product name Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver :
The long product name of Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF712-S01UK - Genuine Windows 7 Home Premium (64-bit), Intel Core i7 Processor 2630QM (2Hz, 6MB), Intel HM65, 6GB (DDR3 / 4GB x 1 + 2GB x 1), 2 x SODIMM, 17.3" LED FHD 3D (1920 x 1080) 16:9 Gloss, AMD Radeon HD6650M 2GB DDR3 (Ext. Graphic), HD (High Definition) Audio, SRS Premium Sound Effect, 3W Stereo Speaker (1.5W x 2), 1.3 megapixel HD Webcam, 1TB (7200rpm S-ATA / 500GB x 2), BluRay (S-ATA), Gigabit LAN, 802.11bg/n, Bluetooth V3.0 High Speed
More>>>
Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver:
The official description of Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D technology is revolutionizing our daily lives – bringing the latest blockbuster movies bursting into life and creating even more thrills with the ultra realistic gaming. With the Samsung RF712 notebook you can take your 3D entertainment wherever you go. See brilliant detail with a 17.3” Full HD display that is 20% brighter than normal 3D screens. The active 3D glasses ensure more natural colours and seamless playback, and are also lighter and more comfortable to wear. And with the 3D Enhanced Acoustic Chamber System, this notebook is ready to revolutionise your whole world of movies, games and entertainment.

Experience a 3D Full HD Superbright display
With 400nit brightness the Full HD SuperBright Plus display provides ultra clear and vivid 3D images and is 100% brighter than normal 3D screens. It also produces more natural colours with much less visual disruption when viewed through active shuttering glasses. Using proven Bluetooth technology, up to four people** can watch at the same time, so you and your family and friends can enjoy optimised 3D entertainment from any angle and nywhere. Furthermore, the glasses are lighter and more comfortable to wear than normal 3D glasses – in fact, you may forget you have them on!

Take multi-tasking with faster and smarter Intel Core™ i7 / i5 / i3 Processor*
With intelligent processing for processor-demanding tasks, the new Intel® Core™ i7 / i5 / i3 Processor (up to Quad Core) delivers unrivalled speed and efficiency. Supported by Intel® Intelligent Power Technology and Turbo Boost Technology, it optimises power usage by automatically allocating it where it is needed, thus, perfectly suited for heavy multitasking. So whether you're creating HD videos, composing digital music, editing photos, or playing the latest 3D PC games, the RF712 notebook delivers every time.
* Factory Option

Better graphics for 3D entertainment
AMD RadeonTM HD6650M graphics deliver an outstanding stereoscopic performance for incredibly rich and dynamic 3D entertainments. Enhanced multimedia acceleration ensures clear and fluid playback of ven the most visually intensive 3D movies, images and games, while an integrated HD audio controller generates true-to-life Stereo 3D sound.

Immerse yourself in realistic 3D audio with SRS Premium Sound.
Samsung has combined its latest acoustic technology with SRS Premium Surround Sound to deliver the richest and clearest audio experience. The Enhanced Acoustic Chamber System strengthens low-pitch sounds, provides more area to enjoy your music, movies and games. The RF712 provides enhanced bass, crystal clear dialogue and better definition control for maximum clarity at higher frequencies.

Premium connectivity with Bluetooth 3.0 High Speed.
Enjoy wireless transfer of media and other data between your electronic devices—audio, video, print data and more, with an upgraded Bluetooth 3.0 High Speed delivering higher data transmission speeds (24 Mbps), 8x faster than Bluetooth 2.1 (3 Mbps) and enhanced power control for extended battery life.
Expandable storage*

Thanks to RF712’s huge expandable storage space, all of your favourite movies, music and pictures can happily co-exist together in one spot. With over 1.5 terabyte of storage, say goodbye to lugging around an external HDD and you can also save loads of time and hassle - no longer having to delete or transfer files to make way for your latest uploads. The RF712 is all about increasing mobile performance and making sure that you can keep all your multimedia close at hand wherever you go.
* Factory Option

Faster file transfers with USB 3.0.
Samsung knows that the importance of easy and fast file transfers is paramount for PC users. For this reason, the latest USB 3.0 port has been designed to deliver the speed, so uploading HD movies will takes just seconds —while keeping its compatibility with USB 2.0 / 1.1 devices. It almost sounds too good to be true.

Short summary description Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver:
This short summary of the Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RF RF712-S01UK, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

Samsung RF RF712-S01UK. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.9 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 6650M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in subwoofer
No
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
WWAN
Not installed
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Bundled software
Samsung Update Plus, Easy Display Manager, Easy Battery Manager, Easy Network Manager, Easy SpeedUp Manager, Easy Partition Manager, Adobe Reader, Microsoft Office Starter 2010, Samsung Support Centre
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Weight & dimensions
Width
415.8 mm
Depth
276.1 mm
Height (front)
3.23 cm
Height (rear)
3.79 cm
Weight *
2.9 kg
Packaging content
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
3D
Yes
Type
PC
Display
LED
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:17:25
Uk has collected 8 expert reviews for Samsung RF RF712-S01UK Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium Black, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Country Distributor
United Kingdom 1 distributor(s)