location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF711-S01SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-RF711-S01SE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 14:12:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1 TB Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver:
This short summary of the Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RF RF711-S01SE, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of Samsung RF RF711-S01SE Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

Samsung RF RF711-S01SE. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.9 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in subwoofer
No
Audio system direct 3D sound
No
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
WWAN
Not installed
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Width
415.8 mm
Depth
276.1 mm
Height (front)
3.23 cm
Height (rear)
3.79 cm
Weight *
2.9 kg
Features
Images Type Map
Packaging content
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
3D
No
Type
PC
Display
LED
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:20:14
Uk has collected 16 expert reviews for Samsung RF RF711-S01SE 43.9 cm (17.3") HD+ Intel® Core™ i7 i7-2630QM 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-21 13:20:14
It’s not unusual for desktop replacements to have a bit of heft, but Samsung’s RF711 positively throws caution to the wind. Tipping the scales at an obese 2.9kg and measuring 416mm across (almost one-and-a-half feet), it’s only a laptop in the sense th...
Bottom line As machinery goes, the RF711 is only slightly more portable than the Large Hadron Collider, which is to say you shouldn’t buy it if you want to use it on your commute or take it on a plane. What it does have is absolutely stacks of computing power, ma...
85%
trustedreviews.com
Updated:
2011-08-21 13:20:14
Though the mainstream laptop market still belongs to the 15-16in portable PC, ever more people are looking to replace their ageing desktop machines for around-the-house browsing and multimedia. Since this doesn't emphasise mobility or long periods away fr...
Good Stylish, fingerprintresistant interior, Powerful quadcore processing, Dedicated Nvidia graphics allow light gaming, 1TB of hard drive space and USB 3.0, Decent ergonomics...
Bad Average screen, Disappointing speakers, Poor battery life, 'Cheap' chassis doesn't match premium internals...
Bottom line Samsung's RF711 is an affordable and stylish multimedia powerhouse that's stuffed with features and connectivity yet is held back by an average screen and speakers, not to mention battery life that can be measured in minutes rather than hours under intens...
70%
expertreviews.co.uk
Updated:
2011-08-21 13:20:14
Samsung's laptops have always had a refined look, and the RF711 is no exception. The glossy lid has a translucent starburst effect which is eye-catching, and it opens up to a two-tone keyboard panel that reminded us of one of Sony's Vaio designs. A sil...
Bottom line A blazingly-fast processor makes the RF711 great for multimedia editing, but the 17.3in screen should have a higher resolution, and its keyboard isn't great...
80%
smarthouse.com.au
Updated:
2013-02-07 10:06:40
Specifications, Performance and ConnectivityThough the mainstream laptop market still belongs to the 15-16 inch portable PC, ever more people are looking to replace their ageing desktop machines for around-the-house browsing and multimedia. Since this...
Good Stylish, fingerprintresistant interior; Powerful quadcore processing; Dedicated Nvidia graphics allow light gaming; 1TB of hard drive space and USB 3.0; Decent ergonomics...
Bad Average screen; Disappointing speakers; Poor battery life; 'Cheap' chassis doesn't match premium internals...
70%
g4tv.com
Updated:
2011-08-21 13:20:14
Video Review: The Samsung RF711-S02 notebook packs an Intel Core i7 processor, NVIDIA GT540M graphics and a Samsung solid state drive in a slim 1.5" thick design. Kevin Pereira and Candace Bailey test out the $950 notebook for its official Gadget Pr0n...
100%
pureoverclock.com
Updated:
2011-08-21 13:20:14
Mobile computing is no longer the exception; it is the norm. It used to be that people had a desktop system as their primary computer, and perhaps a notebook for travel, or business, or away at college if there was some spare cash. That's no longer the...
Bottom line Samsung is not a big player in the mobile computer market, but their RF711 notebook appears to signify an attempt to change that. Looking to make a splash with consumers, it's priced rather well and offers some strong hardware specifications and featur...
0%
notebookcheck.net
Updated:
2011-08-21 13:20:14
Simon Kohlstock (translated by Liala Stieglitz), 05/08/2011 Samsung introduces the Sandy Bridge processors to the RF range and supplies a proper multimedia laptop that is even suitable for gaming in the RF711. Why this laptop wastes a part of its the...
Good Solid workmanship, Stylish, but nevertheless plain design, Good keyboard, BluRay drive, Adequate battery runtimes in low load...
Bad No Full HD display, Throttling during full load (undersized power adapter), Display brightness is limited in battery mode...
Bottom line On the whole, the Samsung RF711 makes a good impression. The design is stylish and attractive without looking flamboyant and the workmanship is also acceptable. Moreover, you can even work productively with the laptop thanks to the good keyboard.If you'd...
82%