location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-RC710-S01UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 315M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
Warranty:
Long product name Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver :
The long product name of Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC710, Intel Core i5-480M (3M Cache, 2.66 GHz), 4GB RAM DDR3, 640GB HDD SATA 5400rpm, DVD-SM DL, NVIDIA GeForce 315M Optimus 1GB GDDR3, HD Audio SRS 3D, 17.3" LED HD+, 1600x900, 1.3MP WebCam, Gigabit Ethernet, 802.11b/g/n, Bluetooth v3.0, 3-in-1, Li-Ion/6-Cell, 2.94kg, Windows 7 Home Premium 64-Bit, Silver
More>>>
Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver:
The official description of Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transforms your world with its outstanding visual performance
The Samsung RC710 transforms your world with its outstanding visual performance. An ultra bright 17.3” HD + LED display produces the sharpest images and boldest, true to life colours. And a built-in 1.3M (HD) webcam means that you can record and play high resolution, widescreen videoclips. Its sleek and rugged metallic matt chassis is accentuated by a stylish Island keyboard that not only looks great, but also makes typing much more comfortable and error-free. Plus you can choose to have the latest high performance Intel® CoreTM i5 Processor, as well as genuine Windows® 7 Home and a NVIDIA® OptimusTM graphics card, which dynamically allocate power where it’s needed most for outstanding family entertainment. So with the RC710 it’s easy to get things done fast.

Experience entertainment in Superbright clarity
Add some wow factor to your entertainment with the SuperBright RC710 series notebook. The glossy HD LED backlit display, which produces the bold colours and sharp images, delivers a vivid and true-to-life picture quality that is simply unmatched. You will be able to rediscover your favourite family entertainment, seeing more colours and, with 16:9 aspect ratio, the most accurate representation of HD movies and games. So, don’t settle for a dull and lifeless experience when the RC710 series notebook is waiting to brighten your day.

Island style Keyboard has an elegant style
Express yourself with precision in comfort using the RC710 series notebook Island style Keyboard. Enjoy advanced usability with the intuitive narrow keys, which reduce typos while providing a smart appearance, and highlighted direction (arrow) keys that improve overall readability. Typing has never been so effortless or effective. Furthermore, the narrow-key design not only improves accuracy when typing but also offers a practical benefit, with the keyboard being far easier to clean.

Capture more detail, have more fun
Realise the full potential of your online entertainment and communications with the Samsung 1.3M HD Webcam. Whether recording important moments, catching up with family via online chatting or playing the latest computer games with friends over the Internet, the need for a quality webcam that provides bigger and clearer images is paramount. The RC710 series notebook, with its HD webcam, delivers and captures true-to-life HD images that are crisp and rich in colour. HD recordings and online conversations will flow with smoothness, and before you know it, using your HD Webcam will feel as natural as picking up the phone…only better!

Chic and durable against smudges
Enjoy the best of both worlds with the RC710 series notebook, which matches its durable make with a stylish and contemporary design. With a choice of four colours (Matt Black, Glossy Black, Silver, Wine Red) and a tough metallic matt chassis, this notebook is ready to impress both your fashion sense and your back pocket. Offering all-round value that is hard to ignore, the RC710 series notebook is a mobile performer that will go the distance.

Experience more with longer battery life
The RC710 series notebook from Samsung delivers perfect mobility and freedom with its power efficient performance— offering plenty of time to get things accomplished and delivers entertainment without the added stress of worrying about how much battery life is left. Its advanced Lithium-Polymer battery and Samsung’s innovative charging technology also make the battery lifespan last up to three times longer than a typical notebook battery, so you can keep on going – anywhere.

Multi-task with faster and smarter performance
Features a choice of processors, including the state-of-the-art Intel® Core™ i5 Processor, which accelerates performance by dynamically allocating processing power where it's needed most using intelligent Turbo Boost technology.

Fast start
In advanced sleep mode, important data and system configurations are saved to your notebook’s hard drive and into PC memory for quick access as well as added data protection in case of sudden power outages; innovative Fast Start brings your computer out of advanced sleep mode and into full-working mode within seconds.

Enhanced Sound Quality
With SRS Premium Sound™, you have a wider ‘sweet spot’ that delivers natural and realistic 3D sound for music, movies and games. The RC710 provides enhanced bass, crystal clear dialog and better definition control for maximum clarity at high frequency.

All Share
Easy Content Share software, based on AllShare™ technology, allows you to wirelessly play videos, photos, and music across a full range of DLNA (Digital Living Network Alliance) certified Samsung devices, including cameras and handsets. The technology makes it easy and effortless for you to stream HD content from your notebook on your TV, or seamlessly share videos and photos with to or from your phone, without the hassle of connecting cables.

Bluetooth 3.0 High Speed
Enjoy wireless transfer of media and other data between your electronic devices—audio, video, print data and more, with an upgraded Bluetooth 3.0 High Speed delivering higher data transmission speeds (24 Mbps), 8x faster than Bluetooth 2.1 (3 Mbps) and enhanced power control for extended battery life.

Short summary description Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver:
This short summary of the Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R RC710, Intel® Core™ i5, 2.66 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver:
This is an auto-generated long summary of Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Samsung R RC710. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.94 kg

Design
Product colour *
Silver
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
280 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
640 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 315M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS
Number of built-in speakers
2
Speaker power
1.5 W
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width
411.4 mm
Depth
272.8 mm
Height (front)
3.2 cm
Height (rear)
3.98 cm
Weight *
2.94 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Display
LED
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows 7 Home Premium
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:59:25
Uk has collected 5 expert reviews for Samsung R RC710 Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 03:59:25
Large laptops tend to be characterised as ‘desktop replacements' - that is, they're designed to sit on a desk and not be moved very much, and used as a replacement for a desktop computer.The Samsung RC710 S02, with a 17.3in screen, isn't explicitly mar...
Good Great screen and performance; excellent keyboard...
Bad Heavy; poor battery life...
Bottom line A great screen and decent performance make this not-very-portable ‘laptop' a good deal...
80%
techradar.com
Updated:
2011-10-04 03:59:25
The Samsung RC710 is a large family laptop and an excellent option for staying connected online. 802.11n Wi-Fi is supported for connecting to wireless networks, which is currently the fastest wireless networking standard available. If you have Wi-Fi at...
Good Good office performance, Sharp and vibrant screen, Decent graphics performance, Good usability...
Bad Not very portable, Webcam not good with motion...
70%
expertreviews.co.uk
Updated:
2011-11-27 03:53:52
If you're after a laptop with a big screen, the RC710 has a 17in display with a 1,600x900 resolution. However, inside there's a first-generation Core i5 processor rather than a modern Sandy Bridge chip. The problem isn't that it's slow - more that the...
Bottom line A well designed desktop replacement, but it isn't great value at this price...
40%
Country Distributor
United Kingdom 1 distributor(s)