Samsung logo

Samsung R R720 XE6V 7350 Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64815
Info modified on:
25 Jan 2025, 22:35:19
Short summary description Samsung R R720 XE6V 7350 Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black:

Samsung R R720 XE6V 7350, Intel® Core™2 Duo, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung R R720 XE6V 7350 Intel® Core™2 Duo P7350 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black:

Samsung R R720 XE6V 7350. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.92 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.