location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R720-Aura T3400 Sifu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R720-FS03DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993470754
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T3400 2.16 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobilty Radeon HD 4330
  • - 2 h
  • - Windows Vista Home Premium
More>>>
Short summary description Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black:
This short summary of the Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R720-Aura T3400 Sifu, Intel Pentium Mobile, 2.16 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black:
This is an auto-generated long summary of Samsung R R720-Aura T3400 Sifu Intel Pentium Mobile 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Samsung R R720-Aura T3400 Sifu. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.88 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T3400
Processor cores
2
Processor threads
2
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T3000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Mobilty Radeon HD 4330
Discrete graphics card *
Yes
Audio
Audio system
16/20/24 bit ADC & DAC
Number of built-in speakers
2
Speaker power
4 W
Audio drivers
REALTEK ALC272
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD read speed
24x
CD write speed
24x
DVD-R write speed
8x
DVD-RAM write speed
5x
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
I/O ports
1 x PCI Express 54 mm
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Software
Drivers included
Yes
Trial software
McAfee Security Center Microsoft Office 2007
Operating system installed *
Windows Vista Home Premium
Bundled software
SAMSUNG Recovery Solution III Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor code
SLB3P
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35583
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
411.4 mm
Depth
272.4 mm
Height
39.6 mm
Height (front)
3.26 cm
Height (rear)
3.96 cm
Weight *
2.88 kg
Other features
Wireless technology
802.11 b/g
Infrared data port
No
Graphics card family
AMD
Type
PC
Dimensions (WxDxH)
411.4 x 272.4 x 39.6 mm
Power requirements
100 - 240V
TV-in port
No
HDD user password
Yes
Wireless communication data transfer rate
1000 Mbit/s
Internal modem
No
Brand Image Product code Product Stock Price from
Samsung R R720-Aura T6500 Suka Intel® Core™2 Duo 43.2 cm (17") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black Samsung R R720-Aura T6500 Suka Intel® Core™2 Duo 43.2 cm (17") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black
(show image)
NP-R720-JS01DE R720-Aura T6500 Suka 0.00
(excl. VAT)
0 (incl. VAT)