Samsung NP-R65T000 - Intel Core Duo T2300, 512MB, 60GB, 15" TFT, DVD-RW, Win XP Pro, Intel® Core™ Duo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB
Samsung NP-R65T000 - Intel Core Duo T2300, 512MB, 60GB, 15" TFT, DVD-RW, Win XP Pro. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.7 kg