Samsung NP-R60FE02 + Microsoft Office Small Business 2007, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 200 GB
Samsung NP-R60FE02 + Microsoft Office Small Business 2007. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2.68 kg