location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R580-JT01BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R580-JT01BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:13:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-370M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Mobility Radeon HD 5470 Intel® HD Graphics
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium
More>>>
Short summary description Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:
This short summary of the Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R580-JT01BE, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:
This is an auto-generated long summary of Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Samsung R R580-JT01BE. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5470
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
SRS
Number of built-in speakers
2
Speaker power
1.5 W
Audio system direct 3D sound
Yes
Optical drive
CD read speed
24x
CD write speed
24x
CD-R read speed
24x
CD-R write speed
24x
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
No
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Bundled software
Samsung Update Plus Easy Display Manager Easy Battery Manager Easy Network Manager Easy SpeedUp Manager Adobe Acrobat Reader Samsung Support Center
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
379.8 mm
Depth
255.5 mm
Height (front)
3.03 cm
Height (rear)
3.67 cm
Weight *
2.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Type
PC
Power supply type
AC/DC
Power requirements
100 - 240V AC
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:37:16
Uk has collected 46 expert reviews for Samsung R R580-JT01BE Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 04:37:16
For those who don’t want black here I am looking at a subtle shade of red (dark wine) colour that will pass for black in poor light but still offer that something different in decent light, best of all the fingermarks don’t show as they do with shiny b...
76%
pocket-lint.com
Updated:
2011-10-04 04:37:16
Say what you like about Apple, without the Cupertino company we'd probably still have been using beige computers until that other style-conscious company, Sony, entered the fray. But thanks to the greater attention paid to design these days, we're rew...
Good Good looks and plentiful features make this a good-value and impressive machine...
Bad The keyboard and sound are decidedly average, with the display not wowing us either...
Bottom line This laptop isn't light either on features or physical weight, but it's powerful and affordableKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, HDMI, Li-ion battery, USB, VGA, Wi-Fi, Windows 7...
70%
digitalversus.com
Updated:
2011-10-04 04:37:16
The screen All over laptops like a rash, glossy screens are everywhere, so how was the Samsung R580 to be spared? Reflections are very present, especially in bright environments. We would have preferred a higher resolution than the 1366 x 768 pixels o...
Good Pluses, An allrounder, you can use it for all sorts, HD video and video gaming possible, Number pad and comfortable to use, Design and finish...
Bad Minuses, Glossy panel lacks contrast, Low screen definition, Touchpad a little on the small side and not precise enough, Poor audio, 32bit OS...
60%
theregister.co.uk
Updated:
2011-10-04 04:37:16
Such is the pressure on PC makers to come up with ever more compelling designs - let alone exciting internals - that they must get so absorbed in their work that they forget to check on what their rivals are up to. Samsung's R580: over designed? Case i...
Bottom line The R580 is an attractive machine: visually and on the basis of its specs and the performance they deliver. Occasional gamers will like it, as will film fans. Only the 13in-screen resolution on a 15in display disappoints. ® More Notebook ReviewsToshib...
75%
trustedreviews.com
Updated:
2011-10-04 04:37:16
If you're after a good value, well-made laptop, a Samsung is always worth looking at. Today we're looking at the R580, a 15.6in desktop replacement laptop, which is among a slew of new laptops using one of Intel's new Core i3 processors meant to replace t...
Good Good performance, Extensive connectivity, Excellent value...
Bad Lid collects fingerprints, Glossy palm rests, Dreadful speakers...
90%
techradar.com
Updated:
2011-10-04 04:37:16
Samsung is well known for its excellent range of consumer laptops, as it frequently offers the latest technology and stylish designs at truly affordable prices. The R580 is an entrylevel media centre and impresses with its powerful performance and feat...
Good Great performance, Good 3D power, Connectivity, Build quality...
Bad Glossy chassis attracts fingerprints, Screen not as bright as some...
80%
alphr.com
Updated:
2011-10-04 04:37:16
Intel's Core i3 processors are set to power budget laptops to performance levels previously reserved for pricey, high-end portables, and Samsung's R580 is one of the first of this new breed. With dedicated graphics courtesy of Nvidia and a price tag th...
Bottom line Samsung's R580 pushes Intel's Core i3 into the limelight with striking looks, solid performance and an alluring price...
83%
techadvisor.co.uk
Updated:
2011-10-04 04:37:16
Product Code: NP-R580-JS03UK It may look big and bulky, but the Samsung R580 16in laptop is surprisingly light. It weighs only 2.5kg and the Samsung R580 feels very well built; it also looks stunning with its gradated, burgundy body. While it's best...
Bottom line With its abundant speed and good build quality, we are happy to recommend the Samsung R580 if you're after a desktop replacement notebook. It has four USB 2.0 ports (one is also an eSATA port), an ExpressCard/34 slot, 802.11n Wi-Fi, Gigabit Ethernet...
80%
whatlaptop.techradar.com
Updated:
2011-10-04 04:37:16
Samsung is well known for its excellent range of consumer laptops, as it frequently offers the latest technology and stylish designs at truly affordable prices. The R580 (£599 inc. VAT) is an entry-level media centre and impresses with its powerful pe...
0%
pcauthority.com.au
Updated:
2011-11-05 20:53:35
Intel's Core i3 processors are set to power budget laptops to performance levels previously reserved for pricier portables, and Samsung's R580 is one of the first of this new breed. With dedicated graphics courtesy of Nvidia and a price tag that sneaks...
Bottom line A Core i3-powered laptop that combines striking looks, solid performance and an alluring price...
83%
techradar.com
Updated:
2012-11-19 11:22:50
The Samsung R580 (Core i5) is the South Korean electronics giant's entry-level multimedia machine. This latest version is the first to feature a processor from Intel's Core i5 family, and offers excellent power, performance and portability at a very re...
Good Great performance, Quality keyboard, Connections, Dedicated graphics...
Bad No Blu-ray drive, Not a very high screen resolution...
Bottom line Although other laptops at this price offer slightly more, the build quality and components of the R580 make is a good choice none-the-less...
70%
Zdnet.com.au
Updated:
2012-11-19 11:22:51
Design At its size — 379.8x255.5x36.7mm — Samsung's R580 is never going to be anything but a desktop replacement. Most desktop replacements figure that if they're going to be bulky, they can get away with being heavy and plain, but the R580 is nei...
Bottom line The R580 combines attractive design and performance grunt, but you can't take this desktop replacement notebook too far away from a power source for long.
81%
goodgearguide.com.au
Updated:
2012-11-19 11:22:51
It may look big and bulky, but Samsung's 16in R580 laptop is surprisingly light. It weighs only 2.5kg and it feels very well built; it also looks stunning with its gradated, burgundy body. While it's best suited as a desktop replacement notebook, you'll still be able to take it with you to the office or the classroom — provided you have a bag that's big enough to accommodate it.SpecsInside the chassis is an Intel Core i5-520M CPU, which runs as 2.4GHz. The CPU has two cores as well as Hyper-...
Good Fast performance, well built, USB sleep-and-charge, stylish, dedicated number pad...
Bad Too glossy, collects fingerprints, no keyboard backlight, relatively low screen resolution...
Bottom line Samsung's R580 is a great desktop replacement notebook. It's fast, looks good, is well built and has a good array of ports. You can use it to perform mundane office tasks or taxing file encoding tasks alike. We wish it wasn't such a glossy machine though...
80%
channelnews.com.au
Updated:
2012-11-19 11:22:51
The Samsung R580 is a stylish notebook that uses the latest hardware, comes with a lot of support-based software, and will last for hours with its battery-saving features.Click to enlargeThe lid's 'red infused crystal finish' and distinctive S-pattern...
Good Design; Scratch-resistant casing; Island-spaced keys; Bright LED screen; Touchpad is responsive; A lot of useful proprietary software; Good speakers...
Bad While useful, the pre-installed software may annoy some users...
80%
techsmart.co.za
Updated:
2014-04-06 03:26:06
At present the notebook market is literally teeming with entry-level machines from countless manufacturers, all of which are vying for the public’s attention. This has made it even harder for impressive, affordable notebooks to get the attention they d...
Bottom line Although we have some complaints about the R580, no notebook is absolutely perfect. Overall it packs a punch in terms of performance and overall appeal which consumers in the entry-level market would struggle to better. Price at Phase2 Computers - R95...
0%
Bcchardware.com
Updated:
2014-05-31 01:47:52
Today we've got the Samsung R580 notebook on the test bench here at BCCHardware. This is the first full notebook from Samsung that we've had the chance to take a look at and we're very interested to see how it can compare with all the others. Samsung isn'...
Good Nice Finish - Unique Looks, Great Value, Tons of Features, Great All-Around Laptop...
Bad Nothing Major...
Bottom line The Samsung R580 notebook is the first full notebook from Samsung that I've had the chance to review and overall I must say I'm pretty happy overall with what it had to offer. This notebook can be found online for ~$899 CAD which put it up against a ton o...
85%
pcmag.com
Updated:
2011-10-04 04:37:16
The original Samsung R580 ($999 street, 4 stars) was a stellar yet affordable laptop, with luxuries like a Blu-ray drive and Nvidia graphics. Since then, Samsung has dialed down performance in order to focus on new technologies that could heighten the...
Good WiDi and WiMax built-in. Blu-ray included. Design is well thought out. Comfortable keyboard. Good touchpad and mouse experience. 500GB hard drive. Fairly priced.
Bad Battery needs to be bigger.
Bottom line The Samsung R580-JBB2 laptop is a wireless showcase, equipped with WiMax and Wireless Display technologies, as well as a Blu-ray drive for $730...
80%
absolutegadget.com
Updated:
2011-10-04 04:37:16
Jack of all trades, master of none - that's how the saying goes. But Samsung seems to have created a machine that defies that phrase. Packed into its R580 HD notebook is a Core i3-330M (2.13GHz) Intel processor, 4GB memory, 320GB hard drive and a DVDRW...
80%
techworld.com
Updated:
2011-10-04 04:37:16
While you can find some well equipped laptops for under £500, spending a few pounds more can bring real dividends. In the case of Samsung's new 15in performance all-rounder here, the Samsung R580, you get the latest Intel Core i3 dual core processor -...
Bottom line If you’re on tighter budget than the circa-£600 retail price of the Samsung R580, and don’t plan to play many computer games, look for something like the £499 Samsung R530. But if you do need better graphics potential, or just appreciate the classier...
0%
laptopz.com
Updated:
2011-10-04 04:37:16
Samsung R580 laptop is expected to be available from March at price points of $949. If you are interested in this Samsung, I’d like to provide you with more information:Configuration of Samsung R580 laptop:Samsung R580 laptop comes with the i3-330M o...
0%
pureoverclock.com
Updated:
2012-11-19 11:22:50
Mobile computing is no longer the exception; it is the norm. It used to be that people had a desktop system as their primary computer, and perhaps a notebook for travel or business, or maybe even school if you had the money. It is an entirely different...
Bottom line Samsung is not a big player in the mobile computer market, but their R580 notebook appears to signify an attempt to change that. Looking to make a splash with consumers, it's priced rather well and offers some strong hardware specifications and feature...
0%
Laptopmag.com
Updated:
2012-11-19 11:22:50
Samsung has recently stepped up its design game with a line of laptops whose facades impress as much as their powerful guts. The 15.6-inch, $949 Samsung R580 (available at Best Buy for just $829) sports an eye-catching style and the same powerful Core...
Good Elegant design, Excellent keyboard, Powerful overall performance, Strong audio...
Bad Mediocre Blu-ray quality, More expensive than comparable systems, Narrow touchpad button, Memory cards stick out of chassis...
Bottom line This multimedia laptop has power and style, but it’s Blu-ray drive doesn’t add much value.
70%
pcmag.com
Updated:
2012-11-19 11:22:50
Watching high definition content is a popular pastime that's keeping desktop replacements in demand. Whether it's streaming content from Hulu or renting a Blu-ray title through Netflix, a laptop with a big screen is usually high on the priority list...
Good Blu-ray included. Powered by a Core i5 processor. Midrange Nvidia graphics card for games. Best price for the amenities. Speedy laptop. Very nice design. Adjacent numeric keypad. 500GB hard drive.
Bad HD resolution, but only 720p.
Bottom line The Samsung R580 desktop replacement laptop has two things you won't typically find at this price: a Core i5 processor and a Blu-ray drive...
80%
onlinenotebook.com
Updated:
2012-11-19 11:22:50
Samsung R580 is powered by Intel Core i5 I5-430M / 2.26 GHz, a dual core processor. Data bus speed is 1066 MHz. It has L2 cache of 3 MB. Included memory is 4 GB DDR3 SD RAM. For storing data, there is a 500 GB hard disk at 5400 rpm. Bundled optical dr...
Good Good value for money, includes Bluray, Core i5 chip and graphic card for less than $900...
Bad Touch pad is uncomfortable, battery life could have been better...
Bottom line Incase you haven’t guessed it already, the Samsung R580 is the best notebook in this price range. It has a fast processor and the graphics card too is good for playing games...
0%
hothardware.com
Updated:
2012-11-19 11:22:51
Samsung has not traditionally played a huge role in the evolution of notebooks. Companies such as Dell, Lenovo, HP, Acer and Asus have all done noteworthy things to push the envelope, with the Adamo XPS, ThinkPad, IdeaPad and Eee PC all coming from thi...
Good Nice Value at Sub-$850, Unique Design, Great Trackpad, Solid Multimedia Playback, Decent Gaming Abilities...
Bad Glossy Display, Battery Life, Strange Keyboard Layout, Low Panel Resolution, No USB 3.0...
Bottom line The R580 had some serious pros and some serious cons. It's priced really well for what it is, and its specifications are worthy of praise. But the real-world performance just wasn't there (application loading, specifically). We felt that the CPU really sh...
80%
notebookcheck.net
Updated:
2012-11-19 11:22:51
by Sebastian Jentsch 02/11/2010 The 15.6 incher, Samsung R580 Hawk, is supposed to combine performance with refined looks and even make gamers happy. Intel Core i5-520M and GeForce GT 330M are the names of the strong duo for entertainment fans. The R5...
Good Pleasant soundscape, Strong processor performance, Feasible battery life, Silent Mode...
Bad Poor viewing angles, Poor contrast, Compact arrow keys...
Bottom line T580-Hawk - a lot of performance for your moneyThe Samsung R580 Aura Hawk presents itself as an interesting value for money bargain. For currently a bit more than 800 euro, potential buyers get a fast Intel Core i5-520M (standardly 2.40 GHz) beside Nvidia...
83%