Samsung logo

Samsung NP-R55 - Intel Core Duo T2300, 512MB, 60GB, 15.4" TFT, Win XP Pro Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155242
Info modified on:
22 Jan 2025, 06:03:00
Short summary description Samsung NP-R55 - Intel Core Duo T2300, 512MB, 60GB, 15.4" TFT, Win XP Pro Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional:

Samsung NP-R55 - Intel Core Duo T2300, 512MB, 60GB, 15.4" TFT, Win XP Pro, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Samsung NP-R55 - Intel Core Duo T2300, 512MB, 60GB, 15.4" TFT, Win XP Pro Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional:

Samsung NP-R55 - Intel Core Duo T2300, 512MB, 60GB, 15.4" TFT, Win XP Pro. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.