location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R540-JT05SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R540-JT05SE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Brushed steel
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 5470 Intel® HD Graphics
  • - Ethernet LAN
  • - 60 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel :
The long product name of Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-R540-JT05SE - Windows 7 Home Premium (64-bit), Intel Core i5-480M (2.66Ghz, 3M), 15.6 LED HD (1366x768), Mobility Radeon HD 5470, 4GB RAM, 500GB SATA HDD, DVD+/-RW SM DL, WiFi b/g/n, Webcam, 3-in1 Card Reader, 2.4kg
More>>>
Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel:
The official description of Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Something as powerful, fashionable and reliable as the Samsung R540 shouldn’t be so affordable. But it is. Designed to enhance your unique sense of style with a subtle hairline external pattern in a sophisticated Dark Brown hue, with a complimentary interior, as well as comfortably fit your on-the-go lifestyle with its ergonomic engineering and durable casing, this mobile computer is truly a great all-around value. And the casing, engineered to reduce the risk of scratches and fingerprints, ensures that it keeps its cool, smooth looks.

Designed for great value

The R540 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax, the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The R540 delivers more style, makes sure you have less to carry and is completely budget-friendly.

Crafted for style and safety

Because a life on the go can often trip you up, the Samsung R540 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the R540 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.

The power to perform at the speed of life

Thanks to its performance-enhancing innovations, the Intel® Core™ i3 processor breathes new life into your mobile computing experience, so you have all the speed and performance you need to match your workload. And with the fast, optimised response times that its Hyper-Threading Technology delivers, you get more done with less wait. Give your to-do list the boost it needs with the powerful Intel® Core™ i3 processor.

A picture that’s close to perfection

The R540’s 16:9 aspect ratio immerses you in games and movies with an accurate representation — so you don’t have annoying black bands crowding your picture. You’ll watch movies the way they were meant to be seen. And see images that are fine-tuned with the sharpest details and boldest colours on a 15.6" HD LED display. An added bonus? It uses less power, so you can be entertained longer. Get more out of your on-the-go entertainment and enjoy a bigger, better picture.

Stream media, share memories.

Share your memories with everyone, effortlessly. Samsung’s AllShare™ lets you stream and play videos, music and photos on your mobile PC without installing time-consuming drivers. With DLNA-connected devices you can easily flip through photos from your camera or play videos from your PC on your TV.

Super silent, super efficient.

When you need to concentrate, the last thing you should hear is the loud humming noise coming from your notebook. The R540 notebook PC features a convenient super Silent Mode which is easily activated by pressing the Fn + F8 keys. In fact, it offers three operating modes—silent, normal, and speed. So now finding some peace and quiet is right at your fingertips.

Samsung Recovery Solution

Peace of mind is here in the form of Samsung Recovery Solution. It automatically and regularly backs up your PC data to the hard drive. So you can quit worrying and quit manually backing up your files.

International warranty service

Accidents happen. And when they do, Samsung's award-winning international warranty service* will get you up and running as fast as possible. Enjoy total peace of mind with Samsung's reliable, fast repair and return service.

* Warranty service availability and response times may vary from country to country and may also be subject to registration requirements in the country of purchase.

Short summary description Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel:
This short summary of the Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R540-JT05SE, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel:
This is an auto-generated long summary of Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel based on the first three specs of the first five spec groups.

Samsung R R540-JT05SE. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brushed steel. Weight: 2.4 kg

Design
Product colour *
Black, Brushed steel
Housing material
ABS synthetics
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5470
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in subwoofer
No
Audio system direct 3D sound
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Bundled software
Samsung Update Plus Easy Display Manger Easy Battery Manager Easy Network Manager Easy SpeedUp Manager Adobe Acrobat Reader Samsung Support Center
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width
379.6 mm
Depth
255.5 mm
Height (front)
3.24 cm
Height (rear)
3.83 cm
Weight *
2.4 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Swivel webcam
No
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:17:39
Uk has collected 20 expert reviews for Samsung R R540-JT05SE Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Brushed steel and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2012-11-19 11:17:36
Just because a laptop is low cost doesn't mean it has to be light on features, and the Samsung R540 packs some serious hardware into its sub-£399 frame. At the heart of this laptop is an Intel Pentium 2GHz processor which, although still lowly on the s...
Good Decent office performance, Memory, 500GB hard drive...
Bad Graphics performance...
70%
digitalversus.com
Updated:
2012-11-19 11:17:37
According to Samsung, the R540 is supposed to give "out of the ordinary screen quality". We have learnt to take such claims with a pinch of salt, and here we were quite right to do so: the image quality is unfortunately equivalent to the sadly poor qua...
Good Allrounder, decent performance levels, Good quality plastics and nice design, Numberpad, Quiet...
Bad Glossy low contrast panel, Touchpad too small, Battery life only just ok...
Bottom line The chocolate look of the Samsung R540 is combined with the fact that it's a comfortable and quiet laptop to use. An all-rounder, it is at ease with office documents and has a numberpad. On the downside, its screen lacks contrast and the touchpad is to...
80%
expertreviews.co.uk
Updated:
2012-11-19 11:17:37
The R540 is a gorgeous-looking laptop. It may be made of plastic, but the glossy brushed-metal effect on the lid and keyboard panel look really classy, even if they are prone to picking up greasy fingerprints. Its beauty isn't skin-deep either: inside...
Bottom line A smart and well-built laptop, the R540 is powerful enough but lacks a dedicated graphics processor, and it's also missing a few expansion ports and features...
60%
pcadvisor.co.uk
Updated:
2012-11-19 11:17:38
Product Code: NP-R540-JA02UK The Samsung R540 seems to target a demanding audience, since its CPU, GPU, and all-around performance can drive powerful applications and games. But a mediocre display, a weak battery, and a stingy allocation of ports kee...
Bottom line Though the Samsung R540 laptop has the specs and Blu-ray drive of a multimedia powerhouse, its average-looking screen, indifferent audio, and weak battery life prevent the R540 from achieving greatness. Zack Stern, PCWorld.com...
60%
about.com
Updated:
2012-11-19 11:17:37
The Bottom LineApr 5 2011 - Samsung's R540 offers a similar level of performance for a budget classed 15-inch laptop that comes with a fairly standard set of features. What sets the Samsung apart from the competition has to do more with less tangible i...
Good Runs Cooler Than Most Laptops, Limited Amount Of Trialware Software...
Bad Hard Drive Is A Bit Smaller Than Competition, Smaller Trackpad The Is Offset From Keyboard...
Bottom line Apr 5 2011 - Samsung's R540 offers a similar level of performance for a budget classed 15-inch laptop that comes with a fairly standard set of features. What sets the Samsung apart from the competition has to do more with less tangible items such as ru...
60%
notebookcheck.net
Updated:
2012-11-19 11:17:37
In effect, the R540-JS08DE has a construction common with the R525 Eikee , R530 Nolan and P530 Pro . Nevertheless, we are facing an individual laptop that wants to be as much a heavy-duty worker as an entertainer or gaming machine ( Radeon HD 545v ). Fin...
Good Quiet & cool (Silent Mode), Very good keyboard, Antireflective TFT, Viable brightness, Good application performance, 3D performance for casual gamers...
Bad Narrow viewing angles, Few interfaces, Short battery life, Yielding base plate, Clattery mouse keys...
Bottom line Samsung R540Samsung offers a smart 15.6 inch device including basic multimedia configuration with the R540 (NP-R540-JS08DE). It's up to the customer to decide if it is an office or a multimedia device. The matt display, the prolific typist suitable keyboa...
79%
notebookreview.com
Updated:
2012-11-19 11:17:37
The Core i3 dual-core processor, 4GB of RAM, and reasonably-quick 500GB 5400RPM Western Digital hard drive produced decent benchmark numbers. The R540 feels very responsive in day-to-day tasks with these components. Tho...
Good Good performance, Decent keyboard, Runs cool and quiet...
Bad Cheap build quality, Small touchpad, Washed out screen, Limited battery life, Overpriced...
Bottom line The Samsung R540 is a run-of-the-mill budget notebook that fails to impress. The subpar build quality takes the first ticket in the complaint department: the plastic chassis has significant flex and does not inspire confidence. Next on the list is the touchpad, which is too small for a 15.6-inch screen, and the keyboard, which is strangely missing home/end/page up/page down keys despite being ful...
60%
Laptopmag.com
Updated:
2012-11-19 11:17:38
Since it entered the U.S. notebook market, Samsung has established a reputation for pairing powerful components with head-turning designs. The Samsung RR540 continues that trend, though not necessarily in the best way possible. This 15-inch laptop ($99...
Good Fast performance, Strong graphics, Comfortable keyboard, Cool operation, Good speakers...
Bad Polarizing faux-wood desgin, Short battery life, Small touchpad and buttons...
Bottom line Samsung's latest 15-inch notebook performs well and plays games smoothly, but its faux wood design isn't for everyone.
60%
pcworld.com_techhive.com
Updated:
2012-11-19 11:17:38
The Samsung R540 seems to target a demanding audience, since its CPU, GPU, and all-around performance can drive powerful applications and games. But a mediocre display, a weak battery, and a stingy allocation of ports keep it from hitting the mark. If...
Good Bluray drive powers highdef movies, Speedy CPU and GPU can drive any application...
Bad Disappointing battery life, Mediocre screen...
Bottom line The quick processor and graphics chip performance only partly offset the mediocre screen and weak battery...
60%
pcmag.com
Updated:
2012-11-19 11:17:38
Asking Samsung to follow on the heels of its R580 ($830 list, ) is a tall order. After all, the R580 was an Editors' Choice in our desktop replacement category, and offered three features that would make anyone's mouth water: A fast Core i5 processor...
Good Lightest in its class. Top of its class in speed. Blu-ray drive included. Powered by a Core i5 processor. Midrange ATI graphics card is more powerful than its predecessor. Very nice design. Adjacent numeric keypad.
Bad Poor battery life. Small battery.
Bottom line The Samsung R540-11 is a nice step up in speed from our former Editors' Choice, the R580, but skimping on the battery size is a definite drawback for the lightest 15-inch laptop in the business. Buy it now...
80%
insidehw.com
Updated:
2014-05-22 05:30:24
For years, we’ve encountered Samsung notebooks on various fairs and IT gatherings, but they’ve never amassed enough on the market for one to get to our office, it seems. This situation is finally prone to changing, it seems, and we got our hands on the...
0%