location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R522 XE5V 4201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R522-FS03FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T4200 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - AMD Radeon HD 4330 0.512 GB
  • - 90 W
  • - Windows Vista Home Premium
More>>>
Short summary description Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black:
This short summary of the Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R522 XE5V 4201, Intel Pentium Mobile, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black:
This is an auto-generated long summary of Samsung R R522 XE5V 4201 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Samsung R R522 XE5V 4201. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.55 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T4200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Radeon HD 4330
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
89
Software
Drivers included
Yes
Trial software
Microsoft Office Professional 2007
Operating system installed *
Windows Vista Home Premium
Bundled software
Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJN
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37251
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection type
BIOS
Weight & dimensions
Width
376 mm
Depth
256 mm
Height
31 mm
Height (front)
3.1 cm
Height (rear)
3.7 cm
Weight *
2.55 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Graphics card family
AMD
Type
PC
Dimensions (WxDxH)
376 x 256 x 31 mm
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 12:39:06
Uk has collected 11 expert reviews for Samsung R R522 XE5V 4201 39.6 cm (15.6") Intel Pentium Mobile T4200 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4330 Windows Vista Home Premium Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2015-01-17 12:39:06
We cant fathom why Samsung neglected to include 802.11n wireless support, but with its decent battery life, reasonable performance and overall good looks, the R522 is good value at this price. Its use of integrated graphics means 3D performance is po...
0%
theregister.co.uk
Updated:
2015-01-17 12:39:06
When conjuring up budget laptops for the mass market, manufacturers will usually do their level best to make them look more expensive than they actually are, and the R522 from Samsung is no different. Samsungs R522: 802.11n not welcome Theres nothing...
Bottom line The keyboard wont suit all tastes and we were hoping for slightly better battery life, but on the whole this is a decent budget laptop from Samsung. That said, the bizarre decision to go with 802.11g wireless and the total lack of Bluetooth may be en...
75%
techradar.com
Updated:
2015-01-17 12:39:06
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Samsungs R-series offers good quality and features at affordable prices. The R522 is a mid-range system that features impressive quality, good usability and a true widescreen display.Th...
Good Comfortable use, Good battery life...
Bad Sub-par performance, Features like Bluetooth missing...
70%
pocket-lint.com
Updated:
2015-01-17 12:39:06
Samsung’s R-series targets those on a budget, offering impressive features and quality at decent prices. The R522 is a 15.6-inch laptop that offers comfort, style and decent office performance.As with most laptops we’ve seen recently, the R522 features...
Good Reasonable value, good office performance, comfortable keyboard...
Bad Integrated graphics, lacks any stand-out features...
Bottom line A good all-rounder, and a very capable laptop, but for all it’s usability it remains an uninspiring choiceKey specs3.5mm jack, eSATA, Ethernet, HDMI, Li-ion battery, SD, SDHC, USB, VGA, Wi-Fi, Windows Vista...
70%
trustedreviews.com
Updated:
2015-01-17 12:39:06
Last year Samsung unveiled its 'touch of colour' design theme. This started on TVs, but soon found its way onto its monitors and somewhat less successfully its notebooks as well. Given the less enthusiastic reception, though, it's no surprise to see the K...
80%
notebookcheck.net
Updated:
2015-01-17 12:39:06
By Tobias Winkler 10/31/2009 Samsung provides a, in view of configuration, attuned notebook in a popular 15.6" size and pursues the strategy of several product generations with its R522. But what does the latest model exactly have to offer? Quality...
Good Very good value for money ratio, System performance, Gaming performance, Configuration, Quality of manufacturing, Interface distribution, HDMI, eSATA included, Battery life and emission without load...
Bad USB ports on the right could be obstructive, High emissions under longer load, Omission of Bluetooth, Small touchpad, Sound, Reflective display with average contrast...
Bottom line With the R522, Samsung has achieved assembling a very round package that is well-useable for many tasks. The all-rounder is suitable for most games in the native resolution aside from the usual office and multimedia applications and only needs an adjustin...
82%
Brand Image Product code Product Stock Price from
Samsung R R522 XE5V 4200 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4330 Windows XP Home Edition Black Samsung R R522 XE5V 4200 Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4330 Windows XP Home Edition Black
(show image)
NP-R522-FS02FR R522 XE5V 4200 0.00
(excl. VAT)
0 (incl. VAT)