location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R519-JA08UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R519-JA08UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium :
The long product name of Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R519-JA06UK, Intel Celeron Dual-Core T3100, 2GB DDR2 RAM, 250GB SATA HDD, DVD Super Multi DL, 15.6" TFT, Webcam, Windows 7 Home Premium
More>>>
Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium:
The official description of Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring state-of-the-art Intel® processor technology with advanced connectivity, this ultra sharp 15.6" screen has a pure 16:9 aspect ratio, which is optimised for watching HD movies or playing games, with no black bars in widescreen.

Equipped with the latest optical disc drive and built-in stereo speakers, you can enjoy enhanced HD content, with perfect image and sound reproduction, wherever you choose to be.

Intel® X4500 graphics
The R519 features the new Intel® Graphics Media Accelerator X4500 graphics core, which dynamically allocates system memory to provide incredible visual quality, faster graphics performance and flexible display options.

Short summary description Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium:
This short summary of the Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R519-JA08UK, Intel® Celeron®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium:
This is an auto-generated long summary of Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Samsung R R519-JA08UK. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.56 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
T3100
Processor cores
2
Processor threads
2
Processor frequency *
1.9 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor T3000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Intel GMA X4500M
Discrete graphics card *
Yes
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Software
Drivers included
Yes
Trial software
Microsoft Office Professional 2007 McAfee Virus Scan
Operating system installed *
Windows 7 Home Premium
Software
Bundled software
Adobe Acrobat Reader, Easy Battery Manager, Easy Display Manger, Easy Network Manager, Easy SpeedUp Manager, SAMSUNG Magic Doctor, SAMSUNG Update Plus SAMSUNG Recovery Solution III
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLGVS
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37258
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
376 mm
Depth
255.5 mm
Height (front)
3.04 cm
Height (rear)
3.81 cm
Weight *
2.56 kg
Other features
Wireless technology
WLAN, Fast Ethernet
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:15:09
Uk has collected 8 expert reviews for Samsung R R519-JA08UK Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel GMA X4500M Windows 7 Home Premium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:15:09
Product Code: NP-N519-FA03UK The Samsung R519 is a great value, no-frills budget 15in laptop. As well as notable netbooks and popular ultraportables, Samsung has also successfully staked out the competitive ground of entry-level full-size laptops. T...
Bottom line Simple but reasonably quick and solid, the Samsung R519 is a sound choice as a cheap no-frills 15in laptop, and one offering great value for money. Andrew Harrison Lowest online price: £385.87...
80%
techradar.com
Updated:
2011-10-04 03:15:09
Samsung's R519 represents an affordable way into laptop ownership. Despite its low price, it has a modern design and sports a widescreen display with a 16:9 aspect ratio. The 15.6-inch screen is colourful and offers detailed images with good contrast...
Good Solid build quality, Decent CPU...
Bad Noisy keyboard, Only 2GB of RAM...
60%
pocket-lint.com
Updated:
2011-10-04 03:15:09
With prices for laptops tumbling year on year, it’s now easy to get a perfectly good machine for the price of a high-end netbook. Samsung’s R519 is a great example of this, and although you won’t be able to play games, it could be the ideal laptop if y...
Good Well-made, comfortable keyboard, outstanding value...
Bad Painfully dull design, location of all the ports...
Bottom line It’s not the quickest machine, but few laptops offer better value than the Samsung R519, costing less money than the average smartphoneKey specs3.5mm jack, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows Vista...
70%
Zdnet.com.au
Updated:
2011-11-05 18:34:32
Design The rush for the latest, greatest, thinnest, most powerful laptop — sometimes with optional attachment for opening horses' hooves — often leaves more ordinary fare by the wayside. In pretty much every respect, Samsung's R519 is that kind of...
Bottom line Samsung's R519 brings entry-level pricing and sensibilities to the market in a notebook that won't wow anybody, or send them broke either.
78%
Country Distributor
United Kingdom 1 distributor(s)