location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R519-Aura T4200 Danua
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R519-FA02DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T4200 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR2-SDRAM 800 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500M
  • - 4 h
  • - Windows Vista Home Premium
Warranty: 1 jahr
Long product name Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black :
The long product name of Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R519-Aura T4200 Danua - Intel Pentium T4200 2.0 GHz, 3072 MB DDR2 RAM, 320 GB SATA HDD, 15.6" HD SuperBright©, 1366 x 768, 220cd/m², Intel® GMA 4500M, Fast Ethernet, Wi-Fi, 3 x USB 2.0, 1.3MP Webcam, Windows Vista® Home Premium
More>>>
Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
The official description of Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Konkurrenzlose Leistung
Die modernste Intel® Centrino® 2 Prozessortechnologie enthält buchstäblich die Leistung von zwei Prozessoren in einem. Sie liefert konkurrenzlose mobile Leistung, erweiterte kabellose Anschlussmöglichkeiten sowie eine verbesserte Energieeffizienz, die eine längere Akkulaufzeit ermöglicht. So können Sie mühelos länger kommunizieren, mehrere Anwendungen gleichzeitig nutzen und Unterhaltung in HD-Qualität genießen.

Spitzentechnologie im Premium Design
Das R519 ist umfangreich ausgestattet und überzeugt durch Qualität und Design. Sein meisterhaft gearbeitetes, robustes Gehäuse besticht durch überragende Eleganz und Haptik. Eine lange Akkulaufzeit sowie eine Vielzahl fortschrittlicher Technologien ermöglichen problemlose Kommunikation, schnelle Information und Unterhaltung in HD-Qualität.

Hohe Qualität zum niedrigen Preis
Das R519 ist das perfekte Notebook für Nutzer, die beste Qualität zum besten Preis wünschen. Zuverlässige Leistung, beeindruckende Multimedia-Features und fortgeschrittene WLAN-Kommunikation machen es zu einer guten Wahl – ob für Business, Studium oder private Nutzung.

Lange Akkulaufzeit
Der eingebaute Akku liefert eine Leistung von bis zu 4 Stunden*. Damit sind Sie unabhängig von jeder Stromzufuhr und genießen ein Höchstmaß an Bewegungsfreiheit. Ein 6-Zellen-Akku mit LED-Statusanzeige sowie eine optimierte Rechenleistung garantieren maximale Mobilität – bezeichnend für die Spitzentechnologie von Samsung.
* Die angegebene Batterielaufzeit basiert auf den Testergebnissen von BatteryMark und ist abhängig von Konfiguration und Verwendung.

Optimierte Bildqualität
Das 15,6" SuperBright© Hochglanz LED-Display im 16:9 Format liefert die präziseste Darstellung von High Definition (HD) Video-Inhalten und Spielen. So können Sie Filme bildschirmfüllend genießen – ohne schwarze Balken.

Samsung Duracase Gehäuse
Das robuste Samsung Gehäuse bietet überzeugende Stabilität und höchste Zuverlässigkeit sowie den besten Schutz vor Stößen. Damit ist das R522 fürs mobile Leben bestens geeignet und ideal für die Anforderungen eines viel reisenden Anwenders.

Leise Betriebsgeräusche
Der SuperSilent Mode© sorgt für leise Betriebsgeräusche – besonders geeignet für die Nutzung in Bibliotheken, Konferenzen oder anderen geräuschempfindlichen Umgebungen. Der Lüfter kann auch ausgeschaltet werden, was den Geräuschpegel zusätzlich erheblich senkt.

Einfacher Datenaustausch
Mit dem 3-in-1 Kartenleser (SD, SDHC und MMC) und 3 USB-Anschlüssen kann das R519 problemlos Daten mit anderen Geräten austauschen.

Short summary description Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
This short summary of the Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R R519-Aura T4200 Danua, Intel Pentium Mobile, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:
This is an auto-generated long summary of Samsung R R519-Aura T4200 Danua Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Samsung R R519-Aura T4200 Danua. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.55 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T4200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Audio drivers
REALTEK ALC272
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD write speed
24x
CD rewrite speed
24x
DVD-R write speed
8x
DVD-RAM write speed
5x
Network
Networking features
Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Drivers included
Yes
Trial software
McAfee Security Center Microsoft Office 2007
Operating system installed *
Windows Vista Home Premium
Bundled software
SAMSUNG Recovery Solution III Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJN
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37251
Conflict-Free processor
No
Battery
Number of battery cells
5
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
376 mm
Depth
255.5 mm
Height
38.1 mm
Height (front)
3.04 cm
Height (rear)
3.81 cm
Weight *
2.55 kg
Other features
Wireless technology
802.11 b/g
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
376 x 255.5 x 38.1 mm
Power requirements
100 - 240V
TV-in port
No
HDD user password
Yes
Internal modem
No
Brand Image Product code Product Stock Price from
Samsung R R519-Aura T4300 Dondo Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black Samsung R R519-Aura T4300 Dondo Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Black
(show image)
NP-R519-JS01DE R519-Aura T4300 Dondo 0.00
(excl. VAT)
0 (incl. VAT)
Samsung R NP-R519-FA05DE laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Black Samsung R NP-R519-FA05DE laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Black
(show image)
NP-R519-FA05DE NP-R519-FA05DE 0.00
(excl. VAT)
0 (incl. VAT)
Samsung R R519-Aura T3400 Sannie Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic Black Samsung R R519-Aura T3400 Sannie Intel Pentium Mobile 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic Black
(show image)
NP-R519-FA01DE R519-Aura T3400 Sannie 0.00
(excl. VAT)
0 (incl. VAT)
Samsung R Notebook R519-Aura T4200 Dafio Intel Pentium Mobile 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black Samsung R Notebook R519-Aura T4200 Dafio Intel Pentium Mobile 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black
(show image)
NP-R519-FA04DE Notebook R519-Aura T4200 Dafio 0.00
(excl. VAT)
0 (incl. VAT)