Samsung NP-Q40T001 - Intel Core Solo U1400, 1024MB, 60GB, 12.1" TFT, Win XP Pro, Red, Intel® Core™ Solo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 768 pixels, 1 GB, 60 GB
Samsung NP-Q40T001 - Intel Core Solo U1400, 1024MB, 60GB, 12.1" TFT, Win XP Pro, Red. Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.14 kg