location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-AS03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P560-AS03UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6670 2.2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels Matt 16:10
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD Super Multi DL
  • - Bluetooth 2.0+EDR
  • - 60 W
  • - Windows Vista Business
Warranty: 1 year
Long product name Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black :
The long product name of Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P560-AS03 - Intel Core 2 Duo 2.2GHz, 2048MB DDR3 RAM, 250GB SATA HDD, DVD Super Multi Dual Layer, Gigabit Ethernet, Wi-Fi, Webcam 1.3MP, Windows® Vista® Business / Windows XP
More>>>
Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black:
The official description of Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.4” non gloss widescreen
The 15.4” P560 widescreen display provides up to 30% more viewing area than traditional screens and allows you to enjoy photo-like image quality, greater viewing angles and better text legibility, reducing eye strain and, therefore, increasing productivity. With a SuperBright© screen, users are guaranteed a display that will not mirror the surrounding light conditions, so they can keep working even in direct sunlight.

HDMI connectivity
For the ultimate in viewing experiences simply connect the P560 to your HD monitor using their built-in HDMI (High Definition Multimedia Interface) connection, which allows 100% transmission of visual and audio digital signals, and experience richer colours, beautiful rendering and perfect image and sound reproduction.

Protect-o-Edge casing
Despite being ultra lightweight and slim, the P560 is built to last. It’s durable Protect-o-Edge© casing provides amazing strength and superior reliability. As a result, it is more than capable of withstanding the inevitable hardships of life on the move, which all translates into a measurably lower Total Cost of Ownership.

Genuine Windows® Vista® Business
Work more efficiently and securely with the simple and secure Windows® Vista® Business, and stay connected with your business, in and out of the office.

video conferencing
Featuring an integrated 1.3 mega pixel digital motion camera, the P560 offers a simple way to keep in touch with friends or family, using video-conferencing or live messaging.

fast docking
The P560 is compatible with SAMSUNG’s P-Dock docking station, which simplifies cabling and provides a ‘single click’ connection and easy access to a wide variety of ports including parallel, serial, USB, LAN, TV-out and DVI (Digital Video Interface) to deliver outstanding digital image quality on large displays and projectors.

Short summary description Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black:
This short summary of the Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P P560-AS03, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black:
This is an auto-generated long summary of Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black based on the first three specs of the first five spec groups.

Samsung P P560-AS03. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.65 kg

Design
Product colour *
Black
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6670
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
89
Software
Optional operating system supplied
Windows XP Professional
Software
Drivers included
Yes
Trial software
Microsoft Office Professional 2007
Operating system installed *
Windows Vista Business
Bundled software
Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42109
Conflict-Free processor
No
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Width
358 mm
Depth
268 mm
Height
30.8 mm
Height (front)
3.08 cm
Height (rear)
3.62 cm
Weight *
2.65 kg
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
358 x 268 x 30.8 mm
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:13:20
Uk has collected 4 expert reviews for Samsung P P560-AS03 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows Vista Business Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
about.com
Updated:
2011-10-04 03:13:20
Samsungs P560-54P is designed to be an affordable 15.4-inch thin and light laptop PC. While it certainly has a minimalistic design akin to a business class laptop, it has tough competition from the likes of Lenovo. While the screen is ve...
Good Faster DDR3 Memory, Bright Colorful Screen...
Bad Poor Keyboard Design and Feel, Below Average Battery Life, Uses Older Type II Slot Instead of ExpressCard...
60%
pcmag.com
Updated:
2011-10-04 03:13:20
The Samsung P560-54G ($1,150 street) gives you just about everything you need in a general-purpose laptop except a desirable design. A big 15.4-inch widescreen, an HDMI port, and a midrange Nvidia 3D chipset are praiseworthy, but this machine is a h...
Good Nvidia gaming graphics. Lightweight compared with its peers. Bright screen. Big hard drive.
Bad Uninspiring design. Noisy mouse buttons. Poorly engineered keyboard. Poor battery life. Overpriced by $200.
Bottom line The Samsung P560-54G doesnt skimp on parts, but a sad-looking design and a bloated price tag are huge knocks against it...
50%
Laptopmag.com
Updated:
2011-10-04 03:13:20
Samsung’s mainstream business notebook debut in the U.S. is a solid effort, but the machine doesn’t stand out in this crowded market in terms of design or price.
Good Excellent keyboard, Very good 3D performance for the class, Bright 15.4-inch widescreen, Quiet operation...
Bad Bland design, Abysmal built-in speakers, LCD panel just 1280 x 800, No dual-pointing option...
Bottom line After plotting its entry into the branded U.S. laptop market for close to two years, Samsung burst onto the scene this past October with seven models in four categories—just in time to see the economy go into full-meltdown mode. So to win the hearts...
60%
Country Distributor
United Kingdom 1 distributor(s)