Samsung logo

Samsung NP-P500-FA01ES laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1250 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84915
Info modified on:
22 Jan 2025, 04:53:26
Short summary description Samsung NP-P500-FA01ES laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1250 Windows Vista Business:

Samsung NP-P500-FA01ES, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Samsung NP-P500-FA01ES laptop Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1250 Windows Vista Business:

Samsung NP-P500-FA01ES. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Business. Weight: 2.68 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.