Samsung logo

Samsung P200-Pro T8100 Bordoso Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress X1250 Windows Vista Business Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86517
Info modified on:
22 Jan 2025, 05:01:00
Short summary description Samsung P200-Pro T8100 Bordoso Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress X1250 Windows Vista Business Black:

Samsung P200-Pro T8100 Bordoso, Intel® Core™2 Duo, 2.1 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Samsung P200-Pro T8100 Bordoso Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon Xpress X1250 Windows Vista Business Black:

Samsung P200-Pro T8100 Bordoso. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress X1250. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.92 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.