Samsung logo

Samsung P P200-F001 Intel® Core™2 Duo T9300 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54265
Info modified on:
23 Jan 2025, 18:50:41
Short summary description Samsung P P200-F001 Intel® Core™2 Duo T9300 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business Black:

Samsung P P200-F001, Intel® Core™2 Duo, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Samsung P P200-F001 Intel® Core™2 Duo T9300 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows Vista Business Black:

Samsung P P200-F001. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.