location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC210-A02BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC210-A02BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This short summary of the Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC210-A02BE, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

Samsung NC210-A02BE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.18 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card base frequency
200 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
ExpressCard slot
No
Ports & interfaces
Port replicator
No
TV-out
No
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Software
Drivers included
Yes
Trial software
Norton Internet Security 2010
Operating system installed *
Windows 7 Starter
Bundled software
Easy Resolution Manager, Samsung Update Plus, Easy Display Manager, Easy Battery Manager, Easy Network Manager, Easy SpeedUp Manager, Adobe Reader, Easy File Share, Samsung Support Center, Microsoft Office Starter 2010
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10.7 h
Power
Power supply
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
259 mm
Depth
179.5 mm
Height (front)
2.15 cm
Height (rear)
3.37 cm
Weight *
1.18 kg
Packaging content
Remote control included
No
Other features
Wireless technology
802.11 b/g/n
Graphics card family
Intel
Graphics card
GMA 3150
Assisted GPS (A-GPS)
No
SIM card support
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:11:12
Uk has collected 19 expert reviews for Samsung NC210-A02BE Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-11-30 02:02:42
The NC210 has a 10.1-inch matte panel so there’ll be no reflections. It has a 1024 x 600 pixel resolution, which is standard in the world of netbooks. As with almost all netbooks, a TN 5 ms panel is used and it has all the usual drawbacks: the viewing...
Good Matte panel, Touchpad and keyboard nice to use, Decent audio for a netbook, Decent battery life: 4H45 video playback, Scratche resistant hood...
Bad No USB 3.0 as standard, Very limited gaming capacity, TN panel has false colours and poor contrast ratio...
Bottom line The NC210 isn’t any better than other netbooks but costs a bit more. Even Samsung themselves are marketing a model that gives equal performance, costs less and has longer battery life: the NC110...
80%
notebookcheck.net
Updated:
2011-10-04 04:11:12
The cavalry, in the form of the NF310-A01DE or the present NC210-A01DE , is armed with two horse powers. These are the dual core netbooks of the Korean manufacturer. Does the future belong to them because they relentlessly charge past the infantry for rev...
Good Quiet & cool, High brightness, Matt TFT, Interpolatable resolution, Clearly arranged keyboard...
Bad Weaknesses in stability details, Low performance, Slow hard disk, Few interfaces, Touchpad's & keyboard's feedback...
Bottom line Samsung packs an interesting 10.1 incher in a slightly feeble plastic case and can score well in all fields relevant for mobility. The big strength is the extremely bright and matt WSVGA screen 207 cd/m2. The low resolution can at least be interpolated to...
85%