Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC20KA01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC20KA01IT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6800
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC20KA01, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, White

Long summary description Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

Samsung NC20KA01. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.52 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
SSD capacity
The Solid State Drive's data storage capacity.
160 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Keyboard
Pointing device
TouchPad
Keyboard number of keys
82
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Trial software
McAfee Virus Scan
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SAMSUNG Recovery Solution III
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5900 mAh
Power
AC adapter power
40 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.52 kg
Width *
The measurement or extent of something from side to side.
292.1 mm
Depth *
The distance from the front to the back of something.
30.5 mm
Height
The measurement of the product from head to foot or from base to top.
216 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
292.1 x 30.5 x 216 mm
Display
The description of display that can includes display type, resolution, size etc.
LED
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Uk has collected 44 expert reviews for Samsung NC20KA01 White Netbook 30.7 cm (12.1") 1280 x 800 pixels 1 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Nl heeft 44 proffesionele recensies verzameld voor Samsung NC20KA01 Wit Netbook 30,7 cm (12.1") 1280 x 800 Pixels 1 GB DDR2-SDRAM Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Fr a recueilli 44 avis d’experts pour Samsung NC20KA01 Blanc Netbook 30,7 cm (12.1") 1280 x 800 pixels 1 Go DDR2-SDRAM Windows XP Home Edition et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
De hat 44 Expertenmeinungen über Samsung NC20KA01 Weiß Netbook 30,7 cm (12.1 Zoll) 1280 x 800 Pixel 1 GB DDR2-SDRAM Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Testseek ha raccolto 44 recensioni da parte di esperti per Samsung NC20KA01 Bianco Netbook 30,7 cm (12.1") 1280 x 800 Pixel 1 GB DDR2-SDRAM Windows XP Home Edition e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Es ha coleccionado 44 opiniones de expertos para Samsung NC20KA01 Blanco Netbook 30,7 cm (12.1") 1280 x 800 Pixeles 1 GB DDR2-SDRAM Windows XP Home Edition y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Dk har samlet 44 ekspertanmeldelser for Samsung NC20KA01 Hvid Netbook 30,7 cm (12.1") 1280 x 800 pixel 1 GB DDR2-SDRAM Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:17:21
Se har samlat in 44 experttester för Samsung NC20KA01 Vit Netbook 30,7 cm (12.1") 1280 x 800 pixlar 1 GB DDR2-SDRAM Windows XP Home Edition och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
electricpig.co.uk
Updated:
2011-08-17 21:17:19
Netbooks need to rock 10–inch screens right? Wrong. The Samsung NC20 is the latest in a growing line of netbooks that are kissing goodbye to screens that cause dangerous levels of squinting. The NC20 rocks a 12–inch screen and makes looking at the web...
Good Large screen for web browsing...
Bad Sluggish, heavy, expensive...
Bottom line A nice idea, but one that doesn't quite come off...
60%
pcadvisor.co.uk
Updated:
2011-08-17 21:17:19
Product Code: NP-NC20-KA01UK The Samsung NC20 is an upscale netbook that is almost as bulky as a standard laptop, without the full features. Netbooks are all the rage these days, and some companies, such as Dell, are practically giving them away. So...
Bottom line So the Samsung NC20 is a decent netbook with solid performance. But why bother with a netbook, when you can get a full-featured laptop thats a little heavier but costs less? If youre hell-bent on a 12in screen, consider Lenovos IdeaPad S12 (an nVid...
70%
businesscomputingworld.co.uk
Updated:
2011-08-17 21:17:20
I was very surprised by Samsung’s move to ditch Intel’s popular Atom processor in favour of VIA’s Nano alternative in its latest netbook, but in reality it doesn’t make a blind bit of difference to the end-user experience. Intel’s Atom processor rule...
0%
techradar.com
Updated:
2011-08-17 21:17:20
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Traditional logic dictates that in the technology world everything gets smaller over time. Indeed, this has remained true in the laptop sphere, culminating in the rise and rise of the ne...
Good Gorgeous panel, Decent battery life...
Bad Relatively high cost, Slightly slower than an Atom...
90%
wired.co.uk
Updated:
2011-08-17 21:17:20
It's not quite a netbook, not quite an ultralight PC. Whatever it is, Samsung's NC20 is a dazzling feat of engineering: an extremely usable 12-inch laptop with epic battery life, impressive specs and a mystifyingly affordable price tag.The NC20 takes m...
90%
expertreviews.co.uk
Updated:
2011-08-17 21:17:20
Samsungs NC20 is one of only two netbooks here with a 12.1in screen. This means its a little heavier than the 10in netbooks here at 1.5kg, but its not that much bigger. The larger display means a resolution of 1,280x800 pixels, which is higher th...
80%
itreviews.com
Updated:
2011-08-17 21:17:20
The large screen cuts battery life a little compared to some other netbooks, but its still impressive and the extra resolution and larger keyboard are helpful for prolonged use. VIAs Nano CPU performs quite well and overall the laptop is well though...
0%
igizmo.co.uk
Updated:
2011-08-17 21:17:20
A great screen, lots of battery life, and a low price. What more could you ask? Bags of battery life / Good screen / Price Not great looking / Relatively slow You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook...
Good Bags of battery life, Good screen, Price...
Bad Not great looking, Relatively slow...
80%
zdnet.co.uk
Updated:
2011-08-17 21:17:20
Samsungs 12.1in. NC20 performs significantly better than netbooks based on Intels Atom processor, thanks to its VIA Nano CPU. Battery life is also excellent, at up to six hours.
Good Highresolution 1,280by800pixel display, Ergonomic keyboard, Good performance from VIAs Nano processor, Long battery life, Easily expandable memory...
Bad Reflective display with only average brightness...
Bottom line Samsungs 12.1in. NC20 performs significantly better than netbooks based on Intels Atom processor, thanks to its VIA Nano CPU. Battery life is also excellent, at up to six hours...
85%
alphr.com
Updated:
2011-08-17 21:17:20
You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook thing would catch on with consumers and then, when it was clear we were all hooked, dropped the original NC10 on an eager market. It was (and still is) an exc...
Bottom line It's not perfect, but six-hour battery life, fine performance and a superb display make Samsung's grown-up netbook a force to be reckoned with...
83%
alphr.com
Updated:
2011-08-17 21:17:20
You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook thing would catch on with consumers and then, when it was clear we were all hooked, dropped the original NC10 on an eager market. It was (and still is) an exc...
Bottom line It's not perfect, but six-hour battery life, fine performance and a superb display make Samsung's grown-up netbook a force to be reckoned with...
83%
pcauthority.com.au
Updated:
2011-11-05 20:57:25
Samsungs NC-20 gives every appearance of an exceptionally well-balanced netbook. Good looks, a fine screen and a comfy keyboard is a template for success that Samsung has employed for this rather svelte 1.51kg netbook.In fact, it takes netbook design...
Bottom line With only Dells disappointing Inspiron Mini 12 so far released, Samsung doesnt have a great deal of competition at this size. The NC20 has six-hour battery life, fine performance and a superb display...
83%
stuff.co.nz
Updated:
2011-11-05 20:57:26
Intel has had a near lock on supplying processors for netbooks - the cheap, tiny laptops that are the biggest hit in the computer market these days. Now theres an alternative from a Taiwanese competitor, Via Technologies It might be time to leave your...
0%
minitechnet.de
Updated:
2011-08-17 21:17:20
Samsung hatte mit dem ersten Netbook, dem , einen ziemlich guten Wurf hinbekommen, zumal es mit etwas mehr als 7 Stunden die längste Akkulaufzeit unter den Netbooks erzielte und darüber hinaus auch die beste Tastatur aufwies, die sogar durch die Silbe...
Bottom line Wem Netbooks bisher einfach zu klein waren, findet im Samsung NC20 die bisher einzige Lösung mit großem 12" Display (neben dem Dell Mini 12) zu einem attraktiven Preis von unter 500 EUR. Die Verarbeitung ist gut, Samsung hat das Produkt zudem er...
90%
tomshardware.de
Updated:
2011-08-17 21:17:20
Intels Atom-Prozessor dominiert den Netbook-Markt. Samsung setzt in seinem 12-Zoll-Gerät stattdessen VIAs Nano CPU ein. Wie schlägt sich der große Bruder des NC10 und was taugt VIAs Chip?EinleitungDie Netbook-Ära begann ursprünglich mit Celeron-Prozess...
0%
netzwelt.de
Updated:
2011-08-17 21:17:20
Bei der Einordnung in bestehende Notebook-Klassen fällt es schwer das Samsung NC20 zu spezifizieren. Die exotische Hardware von VIA konkurriert gegen die Intel-Atom-Plattform. Anders als EeePC und Co setzt Samsung jedoch auf einen Bildschirm mit ein...
Bottom line Ein Exot ohne Konkurrenz Das derzeit einzige vergleichbare Subnotebook ist das Dell Mini 12. Dieses lässt Samsung mit dem NC20 einfach in der Ecke stehen. Das Subnotebook ist bei weitem nicht perfekt, kompensiert seine Schwächen jedoch über...
0%
focus.de
Updated:
2011-08-17 21:17:20
Matthias MattingDem NC20 sieht man seine Netbook-Vorfahren nicht an – mit zwölf Zoll Diagonale geht es als richtiges Notebook durch Ob jetzt doch endlich Vielfalt einzieht in das Netbook-Einerlei? Man kennt das ja: Wenn Kinder erwachsen werden, woll...
Bottom line GRÖSSER JA, SCHNELLER NEINDas Samsung NC20 muss mit seinem Pubertätsschub erst noch umgehen lernen. Sein Bildschirm ist schneller gewachsen als Tastatur oder Akku, dadurch ergeben sich ein paar Ungereimtheiten. Den Aufpreis von etwa 100 Euro im...
0%
Chip.de
Updated:
2011-08-17 21:17:20
Große Tastatur und angenehme Display-AuflösungDank des großen Gehäuses bietet das sehr leise NC20-anyNet U2250WBT eine praxistaugliche und deutlich größere Tastatur als 10-Zoll-Notebooks. Die allgemeine Verarbeitungsqualität liegt etwas über dem des NC...
73%
Pcwelt.de
Updated:
2011-08-17 21:17:20
Doppeltes Debut: Gleich zwei Neuheiten bringt das Samsung NC20 mit. Es ist eines der ersten Netbooks mit 12-Zoll-Display - und außerdem das erste mit dem Prozessor VIA Nano. Ob der Mini-Laptop die Konkurrenz mit Intel Atom überrundet, zeigt unser Test...
0%
computerbild.de
Updated:
2011-08-17 21:17:20
Netbooks liegen im Trend: Sie sind kompakt, günstig und meist mit einem Zehn-Zoll-Bildschirm ausgesattet. Samsung setzt beim NC20-anyNet U2250WBT hingegen auf ein größeren 12-Zoll-Bildschirm. COMPUTER BILD nimmt das Maxi-Netbook für Sie unter die Lupe...
Bottom line Das NC20-anyNet ist ein gut ausgestattes Subnotebook mit Netbook-Technik: Es bietet eine lange Akkulaufzeit und eine umfangreiche Ausstattung inklusive WLAN, Bluetooth und viel Speicherplatz. Für alle Alltagsarbeiten, etwa Textverarbeitung, Internet un...
0%
notebookjournal.de
Updated:
2011-08-17 21:17:20
Samsung gibt sich nicht geschlagen. Ende Oktober 2008 musste sich der gegen den beweisen. Er verlor jedoch das Duell der Netbook Spitzenmodelle und blieb fortan auf Platz zwei der Notebookjournal .Darum rüstet Samsung jetzt sein Winchester-Modell mit...
Good Laufzeit, WXGA, Tastatur & Touchpad, leise und kühl...
Bad leise und kühl, kaum Anschlüsse, kein HDMI, geringe Helligkeit, Gewicht...
Bottom line Samsung hat sein NC20 Winchester mit einer 12.1-Zoll Zieleinrichtung aufgerüstet. Dennoch kann sich das Big-Size Netbook bei Weitem nicht gegen die harte 10-Zoll Konkurrenz"– auch aus eigenem Hause"– durchsetzen. Eine Laufzeit von fast 4 Stunden ist ni...
80%
tecnozoom.it
Updated:
2011-10-27 11:30:37
Design grintoso ed elegante, con cover nero lucido per il nuovo . La tastiera è completa, come quella dei tradizionali , ed è dotata della tecnologia Silver Nano, che allontana i batteri. Dispone di uno schermo LCD da 12,1 pollici con risoluzione massi...
Good Webcam; Design; Hard disk; Peso; Processore VIA...
Bad Solo acceleratore grafico; No unità ottica; Dotazione porte base; Luminosità display...
Bottom line Compatto e portatile, il Samsung NC20 è un netbook di discreta qualità a un buon prezzo, senza nulla di particolare che lo contraddistingua da altri modelli simili, se non un processore diverso. Per il resto, da notare la connettività, il lettore di s...
70%
retera.ru
Updated:
2014-04-06 03:27:16
Сегодня в нашей тестовой лаборатории старший брат нетбука Samsung NC10. Данная модель является новинкой, и поступила в продажу совсем недавно. По сравнению с младшей моделью нетбук «вырос» - теперь здесь установлен 12.1” широкоформатный глянцевый дисплей...
Good большой и качественный дисплей, продолжительное время автономной работы, практичный дизайн, хорошая комплектация...
Bad неудобная заглушка кардридера, стеклянное покрытие экрана...
Bottom line Нетбук пытается вырваться из класса и отъесть существенный кусок рынка 12" решений. Как часто вы пользуетесь приводом? То то же. Размерами схожий с 12" ноутбуками, но имея меньший вес, за счет отсутствия привода, нетбук построен на экономичном процессоре...
0%
infoworld.com
Updated:
2011-08-17 21:17:19
Given that you can buy a Lenovo IdeaPad G530 notebook for $499--$50 less than price of this netbook--I have to question the overall utility of the NC-20. Just ask yourself: Why bother with a netbook, when I can get a full-featured laptop that's a little heavier but costs less? If you're hell-bent on a 12-inch screen...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 21:17:19
Netbooks are all the rage these days, and some companies, like Dell, are practically giving them away. Would You Buy This? 0Yes 0No Samsung NP-NC20 Test Scores Overall 77 Performance 82 Features 77 Design 73 Full Test Report » Before You Buy How to Buy...
Good Large screen for a netbook, Good battery Life...
Bad A bit beefy, Pricey for its class...
77%
Bit-Tech.net
Updated:
2011-08-17 21:17:20
Samsung didn't rush into the netbook market right away. Instead, the company took the cautious route and waited to see whether there was demand for this new class of device before taking the plunge. That decision was, by all accounts, the right on...
Bottom line Samsung has continued the success it had with the excellent NC10 and applied it to a new, slightly bigger form factor with completely different guts inside. For one reason or another, Samsung isn’t actively pushing the NC20, which is something we fi...
80%
ubergizmo.com
Updated:
2011-08-17 21:17:20
Samsung NC20 Review Posted on May 29, 09 01:00 AM PDT Thanks to its size, the Samsung NC20 is a 12" netbook that brings an appreciable level of comfort for typing and viewing - two things that their smaller cousins have come under fire for. In our mind...
0%
pcmag.com
Updated:
2011-08-17 21:17:20
Finding a netbook with a decent-size screen is almost as difficult as finding one with a full-size keyboard. The Samsung NC20 (21GBK), however, is currently the only netbook that comes with both, and its one of maybe three netbooks that house a 12-...
Good Big 12-inch widescreen. Desirable 1,280-by-800 screen resolution. Full-size keyboard. Performance is better than expected. Very portable. Big battery.
Bad Bland design. A bit pricey for a netbook.
Bottom line Despite a slightly bloated price tag, the Samsung NC20 (21GBK) is the only netbook that has both a 12-inch widescreen and a full-size keyboard...
80%
Geek.com
Updated:
2011-08-17 21:17:20
The $550 Samsung NC20 netbook is a step up from your average netbook. Bigger than its little brother, the NC10, the NC20 offers a 12.1″ LED WXGA (1280×800) display, powered by VIA’s 64-bit Nano ULV U2250 CPU at 1.6GHz on an 800MHz FSB. It comes with 1...
0%
Techreport.com
Updated:
2011-08-17 21:17:20
If youre a regular reader around here, you no doubt know that we like us some netbooks. Shiny little computers, so cute and cheap. Weve hailed the trend from its early days and enjoyed watching the products mature into truly desirable little mobile P...
Bottom line In a market populated by shrinky-dink netbooks with low-res displays for under 400 bucks, hulking bottom-feeder laptops for $750 with severely compromised mobility, and svelte ultraportables hovering near the daunting two-grand mark, the Samsung NC20 i...
0%
technouptodate.com
Updated:
2011-08-17 21:17:20
Finding a netbook with a decent-size screen is almost as difficult as finding one with a full-size keyboard. The Samsung NC20 (21GBK), however, is currently the only netbook that comes with both, and its one of maybe three netbooks that house a 12-inc...
0%
wired.com
Updated:
2011-08-17 21:17:20
Its not quite a netbook, not quite an ultralight PC. Whatever it is, Samsungs NC20 is a dazzling feat of engineering: an extremely usable 12-inch laptop with epic battery life, impressive specs and a downright mystifyingly affordable price tag.The NC...
Good Slaps the netbook market upside the head with the holy trinity of notebook virtues: performance, portability, and play time (nearly four hours on a charge). VIA Nano processor runs circles around Intel Atom found in most netbooks. Full complement of featu...
Bad LCD is on the dim side. Looks won't incite envy in the executive lounge — can't we have cheap and sexy?...
90%
notebookreview.com
Updated:
2011-08-17 21:17:20
The Samsung NC20 is a 12.1" netbook and larger brother to the 10" NC10. The NC20 offers a larger nearly-full-size keyboard, large 6-cell battery, WXGA resolution display, and the VIA Nano platform. Since the last VIA-based netbook in our office was t...
Good Nice display, Keyboard is excellent for a netbook, Modest battery life, Great performance from a VIA platform...
Bad Poor speaker performance...
Bottom line The 12.1" Samsung NC20 is a netbook that is just on the fringe of being the same size as regular notebooks. It offers a large keyboard, higher resolution screen than most netbooks, and long battery life that you would expect from a ULV platform. With a re...
0%
techworld.com
Updated:
2011-08-17 21:17:20
It's marketed as a netbook, but is the Samsung NC20 really more a clever re-invention of the budget laptop in a lighter, cheaper less compromised form?It's worth mentioning this from the off because most reviews have compared this machine with other ne...
Bottom line The XP-only NC20 currently has one main rival at the same screen size, Dell's Mini 12, which can be bought in Ubuntu Linux or XP versions. The Ubuntu version is a bit cheaper than the XP of course, but the main difference is that the Samsung has a larg...
0%
notebookcheck.net
Updated:
2011-08-17 21:17:20
The NC20, the successor to the popular NC10, has been recently released by the Korean giant, Samsung. The netbook has a 12 inch display and uses, contrary to the general trend, a CPU and a graphics chip from VIA. In this review, we will compare the N...
Good Good design, Good case sturdiness, The guarantee can be extended to up to 48 months, Userfriendly, comfortable to use input devices, Low heat and sound emissions, Good battery life...
Bad Glaretype display makes outdoor use hard, A UMTS version is not available yet...
Bottom line Off / Standby 0 / 0 WattIdle 11.9 / 14 / 17.6 WattLoad 31.1 / 32.2 WattKey min, med, maxBattery LifeReaders testClassic testEquipped with a high performance 57 Wh Lithium-Ion battery, the NC20 can run for a decent amount of time. As the case of the lapt...
88%
computershopper.com
Updated:
2011-08-17 21:17:20
Some might argue that Samsungs NC20 isnt really a netbook, with its spacious 12.1-inch screen and full-size, notebook-style keyboard. But its VIA Nano processor, long battery life, lack of an optical drive, and basic selection of ports pe...
Good Excellent keyboard; higher screen resolution than typical netbooks; good performance; large touch pad; very good battery life...
Bad Subpar multitasking; cant keep up with HD video playback...
Bottom line The NC20’s excellent keyboard, larger screen, and long battery life make it the perfect notebook for long stints of heavy typing. Single-application performance ranges from good to excellent, though multitaskers will want to stick with an Atom&ndash...
85%
Laptopmag.com
Updated:
2011-08-17 21:17:20
Editors’ Note: The Samsung NC20 we reviewed was imported from Korea. Our unit had Korean Windows XP, a Korean keyboard, and a smaller-capacity battery than what will be offered in the United States. We will update this review, and reserve the right to...
Good Bright, glossy 12.1-inch screen, Full-size keyboard, Loud speakers, Excellent Wi-Fi performance...
Bad Thicker than 10-inch netbooks, Long boot time for an XP netbook, 5200-mAh battery offers below-average performance for six-cell battery netbook...
Bottom line The Samsung NC20 blurs the line between netbooks and low-cost ultraportables. While the VIA Nano processor isn’t as powerful as a mainstream Core 2 Duo CPU, it provides similar if not slightly better performance than Intel’s current Atom offer...
80%
techworld.idg.se
Updated:
2011-08-17 21:17:19
Även Samsung bjuder på en lättvikts­dator med ny processor i segmentet strax över ultrabärbara (netbooks). Tillverkaren väljer ändå att kalla NC20 för en netbook, trots stor skärm och fullskaligt tangentbord...
Good God ergonomi, Mycket bra skärm, Bra batteritid...
Bad Svaga prestanda, Tjockt batteri...
65%
pcforalla.idg.se
Updated:
2011-08-17 21:17:20
NC20 är en netbook. Men den har 12-tumsskärm, fullstort tangentbord och betydligt piggare prestanda än någon annan dator som kallas så. Liknande datorer har nyligen släppts av HP, MSI och Asus, men de vill inte att de ska förknippas med billigburkarna...
Good God ergonomi. Mycket bra skärm. Bra batteritid.
Bad Något låga prestanda.
80%
M3.idg.se
Updated:
2011-08-17 21:17:20
Samsung NC20, med större skärm och fetare processor, försöker hitta en ny nisch för bärbara någonstans mitt emellan minidatorer och ultralätta...
80%
prylportalen.se
Updated:
2011-08-17 21:17:20
Netbooken har verkligen växt ur sin ursprungliga form. Tiden då en netbook knappt märktes i ryggan är definitivt förbi. Nyligen testade vi Asus tjockis Eee 1000HE, den var tung men hade i alla fall en normal netbookstorlek.Samsung senaste mini-pc NC20...
83%
Show all
Customer service details